- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Active Read Current - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Ambient Temperature Range High | I2C Control Byte | Product | Standard | Memory Organization | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA00T-I/MC Microchip Technology | 33000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 24AA00 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | 1010XXXR | - | - | - | - | 1mm | 3mm | 2mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 34AA02-E/SN Microchip Technology | 8 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 34AA02 | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | 1010DDDR | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Surface Mount | TSOP-48 | - | - | 48-TSOP I | 50 mA | 1000 | MICRON TECHNOLOGY INC | Parallel | MT29F64G08AJABAWP-IT:BTR | + 85 C | NAND | Micron Technology Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.68 | Details | 3.6 V | 2.7 V | Asynchronous | - | -40°C ~ 85°C (TA) | Reel | - | MT29F | - | - | - | - | - | - | - | No Boot Block | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | Parallel | 64 Gbit | - | - | - | - | 50 mA | 20 | FLASH | ONFI | 8 bit | 8 G x 8 | - | - | - | 20ns | - | - | - | 64 | - | - | - | - | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | NAND Flash | Not Supported | 8G x 8 | - | - | - | - | - | - | - | - | ||
![]() FM25V02A-G Cypress Semiconductor Corp | 5 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | - | - | - | - | 3.3V | 3.6V | - | 2V | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 40MHz | - | 9 ns | FRAM | SPI | 8b | - | - | - | 8 | - | - | 256 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | 1.727mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 47L16-I/ST Microchip Technology | 246 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.65mm | - | - | 40 | 47L16 | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 400ns | EERAM | I2C | - | 2KX8 | - | - | 8 | 1ms | - | - | - | 16384 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() CAV25128VE-GT3 ON Semiconductor | 60 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 128Kb 16K x 8 | - | 2mA | SYNCHRONOUS | 10MHz | - | 40 ns | EEPROM | SPI | - | - | - | Halogen Free | 8 | 5ms | - | 1 Mb | 0.000003A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24C65/P Microchip Technology | 20 | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | 4.5V~6V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | 24C65 | 8 | - | - | 5V | 6V | 5V | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | 1010DDDR | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62167DV30LL-55ZXIT Cypress Semiconductor Corp | 2628 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 48 | - | - | - | Matte Tin (Sn) | CONFIGURABLE AS 2M X 8 ALSO | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 55GHz | 30 | CY62167 | - | - | - | 3V | 3.6V | - | 2.2V | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 16 | 55ns | 20b | 16 Mb | - | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G512FJ-3AGTE2 ROHM Semiconductor | 30000 |
| - | 10 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | BR24G512 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 1MHz | - | - | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() AT25040B-MAHL-T Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | AT25040 | - | - | - | - | 5.5V | 2/5V | - | SPI, Serial | 4Kb 512 x 8 | - | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 4 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() AT24C16D-MAHM-T Microchip Technology | 10000 |
| Datasheet | 1 Weeks | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | AT24C16D | - | R-PDSO-N8 | Not Qualified | - | 3.6V | 1.8/3.3V | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | 2KX8 | - | - | 8 | 5ms | - | - | 4e-7A | 16384 bit | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010MMMR | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M95640-DFMN6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES 1.7 V SUPPLY AT 5MHZ | - | - | 1.7V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | M95640 | 8 | - | - | - | 5.5V | - | 4.5V | SPI, Serial | 64Kb 8K x 8 | - | - | - | 20MHz | - | 20 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 64 kb | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA025UIDT-I/SN Microchip Technology | 3259 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA025UID | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 128 x 8 x 2 | - | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | - | - | TS 16949 | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC56AT/SN Microchip Technology | 7 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC56A | 8 | - | - | - | 6V | 3/5V | 2.5V | 2-Wire, Serial | 2Kb 256 x 8 | - | 500μA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | - | - | - | 8 | - | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46CT-I/MC Microchip Technology | 55 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | SMD/SMT | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 93AA46C | 8 | - | - | 5V | - | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25C160T-I/SN Microchip Technology | 38 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25C160 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | 16Kb 2K x 8 | - | 5mA | - | 3MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62128EV30LL-45ZXIT Cypress Semiconductor Corp | 540 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 45GHz | 30 | CY62128 | - | - | - | 3V | 3.6V | - | 2.2V | - | 1Mb 128K x 8 | 1 | 16mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 8 | 45ns | 17b | 1 Mb | 0.000003A | - | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14V101LA-BA45XI Cypress Semiconductor Corp | 124 | - | Datasheet | 16 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2009 | - | e1 | - | Active | 3 (168 Hours) | 48 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | CY14V101 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 128K x 8 | - | 52mA | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | - | 8 | 45ns | - | 1 Mb | 0.008A | - | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24G128FJ-3GTE2 ROHM Semiconductor | 2500 | - | - | 10 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | SEATED HT-CALCULATED | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | - | NOT SPECIFIED | BR24G128 | - | - | Not Qualified | - | 5.5V | - | 1.6V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | SYNCHRONOUS | 400kHz | - | - | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | - | 0.000002A | 131072 bit | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1010DDDR | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() M95M01-DWDW3TP/K STMicroelectronics | 2000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 0.65mm | - | - | - | M95M01 | - | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 1Mb 128K x 8 | - | - | - | 16MHz | - | 25 ns | EEPROM | SPI | - | - | - | - | 8 | 4ms | - | 1 Mb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - |