- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93AA56A-I/MS Microchip Technology | 900 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93AA56A | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | 2Kb 256 x 8 | - | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160BT-I/SN Microchip Technology | 1 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC160B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 16Kb 2K x 8 | - | - | 6mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-25DM/883 Microchip Technology | 2224 |
| Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | - | - | - | - | Active | 1 (Unlimited) | 28 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 250GHz | - | AT28C256 | - | - | - | 5V | - | - | - | - | Parallel, SPI | 256Kb 32K x 8 | - | - | 50mA | - | - | - | 250ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | - | - | MIL-STD-883 Class C | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 37.215mm | 15.24mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93C56B-E/SN Microchip Technology | 1388 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93C56B | 8 | - | - | 5V | - | 5V | - | - | Serial | 2Kb 128 x 16 | - | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AT-E/MNY Microchip Technology | 1763 |
| Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC32A | 8 | - | - | 5V | - | - | - | - | I2C, Serial | 32Kb 4K x 8 | - | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC86C-E/SN Microchip Technology | 950 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC86C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | Serial | 16Kb 2K x 8 1K x 16 | - | - | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24L04FVM-WTR ROHM Semiconductor | 3000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 10 | BR24L04 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | 2mA | - | 400kHz | - | 900 ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | 750μm | - | 2.9mm | 2.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC86T/SN Microchip Technology | 1600 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~6.0V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC86 | 8 | - | - | - | 6V | 3/5V | 2.5V | - | Serial | 16Kb 2K x 8 1K x 16 | - | - | 3mA | - | 3MHz | - | 3 μs | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23LCV1024T-I/SN Microchip Technology | 6745 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | - | 260 | 1 | - | 1.27mm | - | 40 | 23LCV1024 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 1Mb 128K x 8 | - | 1, (3 LINE) | - | SYNCHRONOUS | 20MHz | - | - | NVSRAM | SPI - Dual I/O | - | 128KX8 | 3-STATE | 8 | - | - | - | 0.00001A | 1048576 bit | - | - | SEPARATE | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25040B-XHL-B Microchip Technology | 1066 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT25040 | - | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 4Kb 512 x 8 | - | - | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 4 kb | 5e-7A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M48Z58Y-70MH1F STMicroelectronics | 365 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 28-SOP (0.350, 8.89mm Width) with SNAPHAT Sockets | - | 28 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 70GHz | 30 | M48Z58 | 28 | - | - | 5V | - | 5V | - | - | - | 64Kb 8K x 8 | - | - | 50mA | - | - | - | - | NVSRAM | Parallel | 8b | 8KX8 | - | 8 | 70ns | - | 64 kb | 0.003A | - | - | 70 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | 18.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR24T64FJ-WE2 ROHM Semiconductor | 2500 | - | - | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | 1.6V~5.5V | DUAL | 225 | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | BR24T64 | - | - | Not Qualified | - | 5.5V | - | 1.6V | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | - | SYNCHRONOUS | 400kHz | - | 900 ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000002A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1303BV25-167BZC Cypress Semiconductor Corp | 534 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e0 | no | Obsolete | 3 (168 Hours) | 165 | - | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 2.4V~2.6V | BOTTOM | 220 | 1 | 2.5V | 1mm | - | - | CY7C1303 | 165 | - | - | 2.5V | - | - | - | - | - | 18Mb 1M x 18 | - | 2 | 500mA | - | 167MHz | - | 2.5 ns | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 19b | 18 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() 93LC66B/ST Microchip Technology | 2680 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC66B | 8 | - | - | 5.5V | 6V | 3/5V | 2.5V | - | 2-Wire, Serial | 4Kb 256 x 16 | - | - | 1.5mA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | 256X16 | - | 16 | - | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC28F00AM29EWHA Micron Technology Inc. | 1 |
| Datasheet | - | - | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | - | e1 | yes | Obsolete | 3 (168 Hours) | 64 | - | 3A991.B.1.A | TIN SILVER COPPER | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | - | - | 30 | 28F00AM29EW | 64 | - | - | - | - | 3/3.3V | - | 2.7V | - | 1Gb 128M x 8 64M x 16 | - | - | 31mA | - | - | - | - | FLASH | Parallel | - | - | - | - | 100ns | - | 1 Gb | 0.00024A | - | - | 100 ns | - | Asynchronous | - | - | - | - | - | - | - | - | - | YES | YES | YES | - | 1K | 128K | 16/32words | YES | - | YES | - | 1.4mm | - | 11mm | 13mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39SF010A-55-4I-NHE-T Microchip Technology | 2109 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | - | - | Not Qualified | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | - | - | 25mA | - | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | - | YES | YES | YES | - | 32 | 4K | - | - | - | - | - | - | 3.556mm | 13.97mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M48Z35Y-70PC1 STMicroelectronics | 1000 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | battery CAPHAT | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 70GHz | - | M48Z35 | 28 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 50mA | 1 | 50mA | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | 3-STATE | - | 70ns | - | 256 kb | 0.003A | - | - | 70 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 8.89mm | - | 39.88mm | 18.34mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC040AT-E/SN Microchip Technology | 10000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 4Kb 512 x 8 | - | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF064B-104I/SO Microchip Technology | 350 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2013 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | SST26VF064 | - | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 64Mb 8M x 8 | - | - | - | SYNCHRONOUS | 104MHz | 0.025mA | 8 ns | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | 1.5ms | - | 64 Mb | 0.000045A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | BOTTOM/TOP | - | - | 2.05mm | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGBHIA10 Cypress Semiconductor Corp | 4900 |
| Datasheet | 13 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 128Mb 16M x 8 | - | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | No | No SVHC | ROHS3 Compliant | - |