- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC32AT/SM Microchip Technology | 24 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | 24LC32A | 8 | - | - | - | 6V | 3/5V | 2.5V | - | I2C, Serial | - | - | 32Kb 4K x 8 | - | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320A-E/SN Microchip Technology | 2092 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | - | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA040A-I/SN Microchip Technology | 34 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | 10MHz | - | 25AA040A | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | - | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 4 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-I/MS Microchip Technology | 2434 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | - | 40 | 93LC46B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | Serial | - | - | 1Kb 64 x 16 | - | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST38VF6401-90-5I-B3KE Microchip Technology | 476 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST38 | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | - | - | - | 40 | SST38VF6401 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | - | 64Mb 4M x 16 | - | - | 18mA | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | - | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | - | YES | - | 750μm | - | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MT25QU256ABA8E12-1SIT Micron Technology Inc. | 6660 | - | Datasheet | 6 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 24-TBGA | - | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tray | 2011 | - | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | - | 1.7V~2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | 3.3V | 2V | - | 1.7V | - | - | - | - | 256Mb 32M x 8 | - | - | - | SYNCHRONOUS | 133MHz | - | 6 ns | FLASH | SPI | - | 256MX1 | - | 1 | 8ms, 2.8ms | - | 256 Mb | - | - | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | 85°C | - | - | 1.2mm | - | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() M27C64A-15F1 STMicroelectronics | 134 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 150GHz | - | M27C64 | 28 | - | - | 5V | - | 5V | - | - | - | - | - | 64Kb 8K x 8 | 30mA | - | 30mA | - | - | - | 150ns | EPROM | Parallel | - | 8KX8 | 3-STATE | - | - | - | 64 kb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM22L16-55-TG Cypress Semiconductor Corp | 33 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2009 | F-RAM™ | e4 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.71 | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | FM22L16 | 44 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | - | 4Mb 256K x 16 | - | - | 18mA | - | - | - | - | FRAM | Parallel | 16b | 256KX16 | - | - | 110ns | - | 4 Mb | 0.00027A | - | - | 110 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 18.41mm | 10.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA024T-I/MNY Microchip Technology | In Stock |
| Datasheet | 5 Weeks | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 24AA024 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95040-RDW6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M95040 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | - | 5mA | - | 20MHz | - | 60 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() DS2505 Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | 453.59237mg | Non-Volatile | - | -40°C~85°C TA | Bulk | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | MICROLAN COMPATIBLE | - | - | BOTTOM | 260 | 1 | 5V | 2.54mm | - | - | 30 | DS2505 | 3 | - | - | - | - | - | - | - | Serial | 6V | 2.8V | 16Kb 16K x 1 | 5μA | - | - | - | - | - | 15μs | EPROM | 1-Wire® | - | 16KX1 | - | 1 | - | - | 16 kb | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160-I/SN Microchip Technology | 10000 | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | - | 2MHz | - | 25LC160 | - | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 16Kb 2K x 8 | - | - | 5mA | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | - | - | 2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24C00-I/P Microchip Technology | 2450 |
| Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | 24C00 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | - | - | 2mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 5.33mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-I/SM Microchip Technology | 20000 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | - | I2C, Serial | - | - | 64Kb 8K x 8 | - | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA1024T-I/MF Microchip Technology | 8 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA1024 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 1Mb 128K x 8 | - | - | 10mA | - | 20MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5.99mm | 4.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-E/MC Microchip Technology | 30069 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 16Kb 2K x 8 | - | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() IS61WV5128BLL-10TLI ISSI, Integrated Silicon Solution Inc | 1 |
| - | 8 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.4V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | - | 44 | - | - | - | 3.6V | - | 2.4V | - | - | - | - | 4Mb 512K x 8 | - | 1 | 40mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 19b | 4 Mb | 0.008A | - | 100MHz | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 18.54mm | 10.29mm | No | - | ROHS3 Compliant | - | ||
![]() M93C46-WMN6 STMicroelectronics | 48 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | M93C46 | 8 | - | Not Qualified | - | - | - | - | 5V | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | - | 1.5mA | SYNCHRONOUS | 2MHz | - | 4 μs | EEPROM | SPI | - | 64X16 | 3-STATE | - | 5ms | - | - | 0.000005A | 1024 bit | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S25FL128SAGBHIA00 Cypress Semiconductor Corp | 1690 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 24-TBGA | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | FL-S | e1 | - | Active | 3 (168 Hours) | 24 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | R-PBGA-B24 | - | 3V | 3.6V | - | 2.7V | - | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | - | - | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | 128 Mb | 0.0001A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL064S70TFI040 Cypress Semiconductor Corp | In Stock | - | - | 13 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | GL-S | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | - | - | - | - | 64Mb 8M x 8 4M x 16 | - | - | - | ASYNCHRONOUS | - | - | 70ns | FLASH | Parallel | - | 8MX8 | - | 8 | 60ns | - | 64 Mb | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | No SVHC | ROHS3 Compliant | - |