- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Active Read Current - Max | Brand | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC56BT-I/MC Microchip Technology | 3300 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | 93LC56B | 8 | - | - | 5V | - | - | - | - | - | Serial | 2Kb 128 x 16 | - | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | - | 16 | 6ms | - | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62167EV30LL-45ZXI Cypress Semiconductor Corp | 2000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | - | - | 2.2V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | 1MHz | 30 | CY62167 | 48 | - | - | 3V | 3.6V | - | - | 2.2V | - | - | 16Mb 2M x 8 1M x 16 | - | 1 | 30mA | - | 30mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | - | 45ns | 20b | - | 16 Mb | - | - | 45 ns | - | COMMON | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 18.4mm | 12mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MT29F16G08ABABAWP-IT:B Micron Technology Inc. | 5 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2010 | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 50MHz | 30 | MT29F16G08 | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | 16Gb 2G x 8 | - | - | 20mA | - | - | - | - | 25 ns | FLASH | Parallel | - | 2GX8 | - | - | - | 8 | - | 1b | - | 16 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | - | 2.7V | - | - | - | - | - | - | NO | NO | YES | 4K | 512K | 4kB | YES | - | - | - | - | - | 1.2mm | - | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC024-E/SN Microchip Technology | 3326 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC024 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | 2Kb 256 x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62157ELL-45ZSXI Cypress Semiconductor Corp | 29 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2006 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.8mm | - | 45GHz | 30 | CY62157 | 44 | - | - | 5V | - | 5V | - | - | 5V | - | 8Mb 512K x 16 | - | 1 | 25mA | - | 25mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 16 | 45ns | 19b | - | 8 Mb | 0.000008A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | - | YES | - | - | 8 | - | - | 2 MHz | - | - | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | 93LC56B-I/MSG | - | - | - | - | - | 1 | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.2 | - | Yes | - | - | 5 V | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 128X16 | - | - | 1.1 mm | 16 | - | - | - | - | 0.000001 A | 2048 bit | - | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() SST25VF080B-50-4C-S2AF-T Microchip Technology | 953 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | SST25VF080B | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | SPI, Serial | 8Mb 1M x 8 | - | - | - | - | - | 50MHz | 0.03mA | - | FLASH | SPI | 8b | - | - | - | - | 1 | 10μs | 1b | - | 8 Mb | 0.00002A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC04BT-E/SN Microchip Technology | 20000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC04B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | 4Kb 256 x 8 x 2 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64-I/SNG Microchip | 1759 |
| - | - | - | - | - | - | SOIC-8 | YES | - | - | 8 | 3 mA | Microchip Technology | 0.4 MHz | 200 Year | 100 | MICROCHIP TECHNOLOGY INC | 2-Wire, I2C | Microchip | 24LC64-I/SNG | 400 kHz | + 85 C | - | - 40 C | Yes | 1 | SMD/SMT | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 1.31 | Details | Yes | 5.5 V | 2.5 V | 5 V | 0.019048 oz | - | - | Tube | - | 24LC64 | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | Memory & Data Storage | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | 2.5 V to 5.5 V | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | Serial (I2C) | 64 kbit | 3 mA | - | - | SYNCHRONOUS | - | - | 3 mA | 900 ns | - | - | - | 8 k x 8 | - | - | 1.75 mm | 8 | - | - | EEPROM | - | 0.000001 A | 65536 bit | - | SERIAL | - | - | - | EEPROM | 2.5 V to 5.5 V | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | EEPROM | 1.25 mm (Min) | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() S34ML01G200BHI000 Cypress Semiconductor Corp | 210 | - | - | 20 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2014 | ML-2 | - | - | Active | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | 1Gb 128M x 8 | - | - | 30mA | - | - | - | - | 25 ns | FLASH | Parallel | 8b | 128MX8 | - | - | - | 8 | - | 28b | - | 1 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | - | 3V | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2kB | YES | - | - | - | - | - | - | 1mm | 11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC256XT-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | 25LC256 | 8 | - | - | 5V | - | - | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | - | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 8 | 5ms | - | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C66B-XHM-B Microchip Technology | 20 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 1.7V-5.5V AND 2.5V-5.5V SUPPLY | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | AT93C66B | - | - | - | - | 5.5V | - | - | 4.5V | - | Serial | 4Kb 512 x 8 256 x 16 | - | - | 2mA | - | - | 2MHz | - | - | EEPROM | SPI | - | 256X16 | - | - | - | - | 5ms | - | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93C76AT-I/OT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | 40 | 93C76A | 6 | - | - | 5V | - | 5V | - | - | - | Serial | 8Kb 1K x 8 | - | - | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 1KX8 | - | - | - | 8 | 2ms | - | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT28C010E-15JU Microchip Technology | 77 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | - | 40 | AT28C010 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | - | 40mA | ASYNCHRONOUS | - | - | - | 150ns | EEPROM | Parallel | - | 128KX8 | - | - | - | 8 | 10ms | - | - | 1 Mb | 0.0002A | - | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() SST39VF1601-70-4I-EKE-T Microchip Technology | 6000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | - | - | - | - | 0.5mm | - | - | - | SST39VF1601 | - | - | - | 3.3V | - | - | - | - | - | - | 16Mb 1M x 16 | - | - | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | - | - | 16 | 10μs | 20b | - | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | BOTTOM | YES | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() M34E04-FMC9TG STMicroelectronics | 11416 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~3.6V | DUAL | - | - | 1 | 2.2V | 0.5mm | - | - | - | M34E04 | - | - | - | - | 3.6V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | 1mA | - | - | 1MHz | - | 350 ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | - | 4 kb | - | - | - | - | - | - | - | - | 3V | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA56A-I/SN Microchip Technology | 90 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93AA56A | 8 | - | - | 5.5V | - | 2/5V | - | - | - | Serial | 2Kb 256 x 8 | - | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | - | - | 6ms | - | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CS02-STUM-T Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | AT24CS02 | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | - | 2 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25256HU4I-GT3 ON Semiconductor | 30000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 12 hours ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 9.49709mg | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 100 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | - | - | SYNCHRONOUS | 4mA | 10MHz | - | 40 ns | EEPROM | SPI | - | - | - | Halogen Free | - | 8 | 5ms | - | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF800A-55-4C-B3KE Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | - | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | - | - | - | 40 | SST39LF800A | 48 | - | - | 3.3V | 3.6V | - | - | 3V | - | - | 8Mb 512K x 16 | - | - | 30mA | - | 30mA | - | - | 55ns | FLASH | Parallel | 16b | 512KX16 | - | - | - | - | 20μs | 19b | - | 8 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 3V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | - | YES | - | - | - | 750μm | - | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free |