- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Output Enable | Ambient Temperature Range High | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23LC1024-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | 40 | 23LC1024 | 8 | - | Not Qualified | - | 5.5V | 3/5V | - | SPI, Serial | 1Mb 128K x 8 | 2 | 10mA | - | 10mA | 20MHz | 25 ns | SRAM | SPI - Quad I/O | - | 3-STATE | - | - | - | 24b | 1 Mb | - | - | - | - | - | COMMON/SEPARATE | Synchronous | 8b | - | - | - | - | - | NO | - | - | NO | 1.5mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
BR25G320FVT-3GE2 ROHM Semiconductor | 3000 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 1.6V | - | 32Kb 4K x 8 | - | - | SYNCHRONOUS | - | 20MHz | - | EEPROM | SPI | 4KX8 | - | - | 8 | 5ms | - | - | - | 32768 bit | - | - | SERIAL | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
CAT24C64WI-GT3 ON Semiconductor | 3245 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 100 YEAR DATA RETENTION | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | CAT24C64 | 8 | - | - | 5V | - | - | 1.7V | - | 64Kb 8K x 8 | - | 2mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | Halogen Free | - | 5ms | - | 64 kb | 0.000003A | - | - | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DDDR | - | 1.75mm | - | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
BR93L46RFVJ-WE2 ROHM Semiconductor | 50 | - | Datasheet | 47 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e2 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN COPPER | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR93L46 | 8 | - | - | 5V | - | - | - | Serial | 1Kb 64 x 16 | - | 4.5mA | - | - | 2MHz | 200 ns | EEPROM | SPI | 64X16 | - | - | 16 | 5ms | - | 1 kb | 0.000002A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | 1.05mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
IS43TR16128D-125KBLI ISSI, Integrated Silicon Solution Inc | 2204 | - | - | 6 Weeks | - | - | - | Surface Mount | 96-TFBGA | YES | - | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | e1 | - | Active | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | AUTO/SELF REFRESH | 1.425V~1.575V | BOTTOM | 260 | 1 | 1.5V | 0.8mm | 10 | - | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | Parallel | 128MX16 | - | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C16C-PUM Microchip Technology | 15000 | - | Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | AT24C16C | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
BR25G512FJ-3GE2 ROHM Semiconductor | 2500 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 1.8V | - | 512Kb 64K x 8 | - | - | SYNCHRONOUS | - | 10MHz | - | EEPROM | SPI | 64KX8 | - | - | 8 | 5ms | - | - | - | 524288 bit | - | - | SERIAL | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
BR25H640F-2ACE2 ROHM Semiconductor | 2397 | - | - | 15 Weeks | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | - | 64Kb 8K x 8 | - | - | SYNCHRONOUS | - | 10MHz | - | EEPROM | SPI | 8KX8 | - | - | 8 | 4ms | - | - | - | 65536 bit | - | - | SERIAL | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() M24512-RMN6TP STMicroelectronics | 30000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 30 | M24512 | 8 | - | - | 5V | - | - | - | - | 512Kb 64K x 8 | - | 5mA | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | SERIAL | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 85°C | 1010DDDR | - | 1.75mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C08C-XHM-T Microchip Technology | 45 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | AT24C08 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DMMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
BR25H256FJ-2ACE2 ROHM Semiconductor | 2500 | - | - | 16 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2014 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | SEATED HT-CALCULATED | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | - | 10MHz | - | EEPROM | SPI | 32KX8 | - | - | 8 | 4ms | - | - | - | 262144 bit | - | - | SERIAL | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24C64-WMN6TP STMicroelectronics | 142500 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | M24C64 | 8 | - | - | 5V | - | - | - | - | 64Kb 8K x 8 | - | 5mA | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | - | 64 kb | 0.000002A | - | - | - | SERIAL | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 85°C | 1010DDDR | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
BR25S256F-WE2 ROHM Semiconductor | 1936 | - | - | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | NOT SPECIFIED | BR25S256 | 8 | - | Not Qualified | - | 5.5V | - | 1.7V | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | - | 20MHz | - | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | 1.6mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
BR25G512FVT-3GE2 ROHM Semiconductor | 2292 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 1.8V | - | 512Kb 64K x 8 | - | - | SYNCHRONOUS | - | 10MHz | - | EEPROM | SPI | 64KX8 | - | - | 8 | 5ms | - | - | - | 524288 bit | - | - | SERIAL | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
IS61WV102416BLL-10TLI ISSI, Integrated Silicon Solution Inc | 75 | - | - | 8 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) - annealed | - | 2.4V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | 40 | - | 48 | - | - | 3.3V | 3.6V | - | 2.4V | - | 16Mb 1M x 16 | 1 | 95mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | - | - | 10ns | 20b | 16 Mb | 0.02A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | 1.05mm | - | 18.6mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M93C46-WMN6TP STMicroelectronics | 50948 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | M93C46 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | - | 2MHz | 400 ns | EEPROM | SPI | 64X16 | - | - | - | 5ms | - | 1 kb | 0.00001A | - | - | - | SERIAL | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | 85°C | - | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS43TR16640C-125JBLI ISSI, Integrated Silicon Solution Inc | 7 | - | - | 2 Weeks | - | - | - | Surface Mount | 96-TFBGA | YES | - | - | - | Volatile | - | -40°C~95°C TC | Tray | - | - | - | - | Active | 3 (168 Hours) | 96 | - | - | AUTO/SELF REFRESH | 1.425V~1.575V | BOTTOM | - | 1 | 1.5V | 0.8mm | - | - | - | R-PBGA-B96 | - | - | 1.575V | - | 1.425V | - | 1Gb 64M x 16 | 1 | - | SYNCHRONOUS | - | 800MHz | 20ns | DRAM | Parallel | 64MX16 | - | - | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C02C-SSHM-T Microchip Technology | 296206 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | C04-057-SN | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | AT24C02 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.75mm | - | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25256B-SSHL-T Microchip Technology | 12000 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | AT25256 | - | - | - | - | 5.5V | 2/5V | 4.5V | - | 256Kb 32K x 8 | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000003A | - | - | - | SERIAL | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.75mm | - | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
IS62WV51216BLL-55TLI ISSI, Integrated Silicon Solution Inc | 570 | - | - | 8 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | 2.5V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 40 | - | 44 | - | - | 3.3V | 3.6V | - | 2.5V | - | 8Mb 512K x 16 | 1 | 5mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | - | - | 55ns | 19b | 8 Mb | 0.00002A | - | 18MHz | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | 1.05mm | - | 18.52mm | 10.29mm | No | No SVHC | ROHS3 Compliant | Lead Free |