- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Input Capacitance | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC160A-I/MS Microchip Technology | 7 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC160A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | - | - | 6mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC014-I/ST Microchip Technology | In Stock | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | - | 40 | 24LC014 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS61C6416AL-12TLI ISSI, Integrated Silicon Solution Inc | 160 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 40 | - | 44 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 64K x 16 | - | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 12ns | 16b | 1 Mb | - | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 18.52mm | 10.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256T-E/SN Microchip Technology | 25380 |
| Datasheet | 3 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | - | 40 | 24AA256 | 8 | - | Not Qualified | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 256Kb 32K x 8 | - | - | 3mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST49LF016C-33-4C-NHE Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | 0°C~85°C TA | Tube | 2000 | SST49 | e3 | yes | Obsolete | 3 (168 Hours) | 32 | 3A991.B.1.A | MATTE TIN | - | - | - | - | 3V~3.6V | QUAD | 245 | 1 | 3.3V | 1.27mm | - | - | 40 | SST49LF016C | 32 | - | - | 3.3V | 3.6V | - | 3V | Parallel, SPI, Serial | - | - | 16Mb 2M x 8 | - | - | 18mA | - | 18mA | 33MHz | 11 ns | FLASH | Parallel | 8b | 2MX8 | - | - | - | 10μs | 4b | 16 Mb | 0.0001A | - | - | - | - | - | - | Synchronous | 8b | 3V | - | - | - | - | - | - | - | NO | NO | - | 12131 | - | 128B | YES | TOP | - | - | - | 2.84mm | - | 11.51mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MX25L12835FMI-10G Macronix | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2016 | MX25xxx35/36 - MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | IT ALSO CONFIGURED AS 128M X 1 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | - | - | Not Qualified | 3.6V | - | 3/3.3V | 2.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | - | FLASH | SPI | - | 32MX4 | - | - | 4 | 30μs, 1.5ms | - | 128 Mb | 0.00002A | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY14E256LA-SZ45XIT Cypress Semiconductor Corp | 1000 | - | Datasheet | 13 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | CY14*256 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | - | 52mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | - | - | - | 8 | 45ns | - | 256 kb | 0.005A | - | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66/P Microchip Technology | 42 |
| Datasheet | 28 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | 93LC66 | 8 | - | - | 2.5V | 6V | 3/5V | 2V | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | - | 3mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 3-STATE | - | - | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.68mm | - | 9.78mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() W25Q16DVSSIG Winbond Electronics | 684 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | SpiFlash® | e3 | yes | Discontinued | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | 8 | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 16Mb 2M x 8 | - | - | 18mA | - | - | 104MHz | 7 ns | FLASH | SPI - Quad I/O | - | 16MX1 | - | - | 1 | 50μs, 3ms | 24b | 16 Mb | 0.000005A | - | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | 2.16mm | 5.23mm | - | No | - | ROHS3 Compliant | - | ||
![]() M27C4001-15F1 STMicroelectronics | 6005 | - | Datasheet | - | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | unknown | 150GHz | NOT SPECIFIED | M27C4001 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 4Mb 512K x 8 | 30mA | - | 50mA | ASYNCHRONOUS | - | - | 150ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | - | - | 4 Mb | 0.0001A | - | - | - | - | 6pF | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25640AN-10SU-2.7 Microchip Technology | 2400 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | 20MHz | - | AT25640 | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.7V | 64Kb 8K x 8 | - | - | 10mA | - | - | 20MHz | 40 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 64 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25M02-SSHD-T Microchip Technology | 12500 | - | Datasheet | 24 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | - | - | - | - | 5.5V | - | 2.5V | SPI, Serial | - | - | 2Mb 256K x 8 | - | - | - | SYNCHRONOUS | - | 5MHz | - | EEPROM | SPI | - | - | - | - | 8 | 10ms | - | - | - | 2097152 bit | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24256-DFCS6TP/K STMicroelectronics | 11901 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 1.8V | - | - | - | - | M24256 | - | - | - | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 256Kb 32K x 8 | - | - | 2.5mA | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | 1.271mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25020YI-GT3 ON Semiconductor | 2716 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | CAT25020 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | - | - | 2mA | - | - | 20MHz | 75 ns | EEPROM | SPI | - | - | - | Halogen Free | 8 | 5ms | - | 2 kb | 0.000002A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25320B-XHL-B Microchip Technology | 6551 | - | Datasheet | 3 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | AT25320 | - | - | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000006A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MX29GL256FHT2I-90Q Macronix | 218 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 1997 | MX29GL | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 30 | - | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | 3.3V | 2.7V | - | - | - | 256Mb 32M x 8 | - | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 16MX16 | - | - | 16 | 90ns | - | 256 Mb | 0.00001A | - | - | - | 100 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | YES | - | - | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT93C46XI ON Semiconductor | 10 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | - | CAT93C46 | - | - | - | 5V | - | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | - | 3mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 64X16 | - | - | - | - | - | 1 kb | - | - | - | - | - | - | - | - | - | - | MICROWIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | - | 5.38mm | 5.33mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT93C46YI-GT3 ON Semiconductor | 2125 | - | Datasheet | 20 Weeks | LIFETIME (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | CAT93C46 | 8 | - | - | 5V | - | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | - | 1mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 64X16 | - | Halogen Free | - | - | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 1ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256-12LM/883 Microchip Technology | 2810 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | QUAD | 225 | 1 | 5V | 1.27mm | - | 120GHz | 30 | AT28HC256 | - | - | - | 5V | - | 5V | - | Parallel, SPI | - | - | 256Kb 32K x 8 | - | - | 80mA | - | - | - | 120ns | EEPROM | Parallel | - | - | 3-STATE | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | MIL-STD-883 Class C | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | - | YES | YES | - | - | - | 64words | - | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24LC08BT-E/SN Microchip Technology | 399 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24LC08B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |