- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Manufacturer Package Identifier | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11AA040-I/SN Microchip Technology | 9000 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 11AA040 | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 100kHz | - | 5 ms | EEPROM | Single Wire | - | - | - | - | - | - | - | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAV25256VE-GT3 ON Semiconductor | 20000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 8 | - | - | - | 5.5V | - | - | 2.5V | SPI, Serial | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 10MHz | - | 40 ns | EEPROM | SPI | - | - | - | Halogen Free | - | 8 | 5ms | - | 256 kb | - | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV24C16YE-GT3 ON Semiconductor | 2319 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 100 YEAR DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.6V | 0.65mm | - | - | NOT SPECIFIED | CAV24C16 | 8 | - | Not Qualified | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 1 | 2mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | 16KX1 | - | Halogen Free | - | 1 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC66B-I/MSG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.19 | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 256X16 | - | - | 1.1 mm | 16 | - | - | - | 0.000001 A | 4096 bit | - | - | - | SERIAL | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 24LC16B-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC16B-I/MSG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MO-187, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 40 | 5.13 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 1 MILLION ERASE/WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 2KX8 | - | - | 1.1 mm | 8 | - | - | - | 0.000001 A | 16384 bit | - | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 24LC02BHT-I/SN Microchip Technology | 38 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | - | 40 | 24LC02BH | 8 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() S34ML02G104TFI010 Cypress Semiconductor Corp | 5 |
| - | 20 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | 5006 \ f16-038 | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2013 | ML-1 | e3 | - | Discontinued | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | - | 3V | 3.6V | - | - | 2.7V | - | - | - | 2Gb 128M x 16 | - | 30mA | - | - | - | 25 ns | FLASH | Parallel | 16b | 128MX16 | - | - | - | 16 | - | 19b | 2 Gb | 0.00005A | - | - | - | - | - | Asynchronous | 16b | - | 3V | - | - | - | - | - | - | NO | NO | YES | 2K | 64K | 1Kwords | YES | - | 85°C | - | - | 1.2mm | - | 18.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() S25FL256SAGMFI000 Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | 3A991.B.1.A | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | - | - | 256Mb 32M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | - | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT24C02B-PU Microchip Technology | 98 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24C02 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 2Kb 256 x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 2 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56BT-E/MS Microchip Technology | 7 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 2Kb 128 x 16 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA640A-I/P Microchip Technology | 226 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 25AA640A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC024T/ST Microchip Technology | 1768 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 24LC024 | 8 | - | - | - | 5.5V | 2.2/5.5V | - | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 8 | 5ms | - | 2 kb | 0.00005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M93C56-MN6T STMicroelectronics | 2000 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | M93C56 | 8 | - | - | - | 5.5V | 5V | - | 4.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | - | - | - | 2MHz | - | 1 μs | EEPROM | SPI | - | - | 3-STATE | - | - | 16 | 5ms | - | 2 kb | 0.000015A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL256P90FFIR10 Cypress Semiconductor Corp | In Stock |
| - | 16 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3.3V | - | 3V | - | - | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | - | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | - | 90 ns | - | Asynchronous | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 25AA02E64T-I/SN Microchip Technology | 5900 |
| Datasheet | 27 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA02E64 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 2/5V | - | 1.8V | SPI, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 10MHz | - | - | EEPROM | SPI | - | 256X8 | - | - | - | 8 | 5ms | - | - | 0.000001A | 2048 bit | - | TS 16949 | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C010-12EM/883 Microchip Technology | 2057 | - | Datasheet | 23 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 32-CLCC | - | 32 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C TC | Tube | 1998 | - | e0 | no | Active | 3 (168 Hours) | 32 | - | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | - | - | - | 4.5V~5.5V | QUAD | - | 240 | 1 | 5V | 1.27mm | - | 120GHz | 30 | AT28C010 | - | - | - | 5V | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | - | 80mA | - | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | - | - | 8 | 10ms | - | 1 Mb | 0.0003A | - | - | MIL-STD-883 | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | - | 2.54mm | 13.97mm | 11.43mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() FM24CL04B-G Cypress Semiconductor Corp | 8000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM24CL04 | 8 | - | - | 3.3V | 3.65V | - | - | 2.7V | - | - | - | 4Kb 512 x 8 | - | 300μA | - | 1MHz | - | 550ns | FRAM | I2C | 8b | - | - | - | - | - | - | - | 4 kb | 0.000006A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | 1.727mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P10TFI020 Cypress Semiconductor Corp | In Stock | - | - | 16 Weeks | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | - | - | - | - | 1 | 100ns | - | 256 Mb | 0.000005A | - | - | - | 100 ns | - | Asynchronous | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | - | YES | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC025T-I/OT Microchip Technology | 10000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 100KHZ AVAILABLE @1.7V | 8542.32.00.51 | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.95mm | - | - | 40 | 24LC025 | - | - | - | 5V | - | - | - | 1.8V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 10100DDR | - | 1.45mm | 2.9mm | 1.55mm | No | - | ROHS3 Compliant | - | ||
![]() MX29LV800CBTI-70G Macronix | 76 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2008 | MX29LV | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin (Sn) | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | - | 48 | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | 8Mb 1M x 8 | - | 30mA | - | - | - | - | FLASH | Parallel | - | 8MX16 | - | - | - | 16 | 70ns | - | 8 Mb | 0.000005A | - | - | - | 70 ns | - | Asynchronous | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | BOTTOM | - | YES | - | - | 1.2mm | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free |