- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST25VF080B-50-4I-S2AE-T Microchip Technology | 380 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | SST25VF080B | - | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 8Mb 1M x 8 | - | - | - | 50MHz | - | FLASH | SPI | - | - | - | 1 | 10μs | - | 8 Mb | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | 5.275mm | No | - | ROHS3 Compliant | - | ||
![]() AT24HC04B-PU Microchip Technology | 1123 |
| Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | AT24HC04 | - | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | 0.000003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDMR | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA025E64T-I/SN Microchip Technology | 2506 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 100KHZ AVAILABLE @1.7V | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24AA025E64 | - | - | Not Qualified | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | 0.000001A | - | - | TS 16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC1025-E/P Microchip Technology | 1737 | - | Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 200 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 24LC1025 | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 1Mb 128K x 8 | - | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010MDDR | - | 5.334mm | 9.271mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M93C46-RMN3TP/K STMicroelectronics | 17500 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M93C46 | - | - | - | - | 5.5V | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | - | MICROWIRE | - | 4ms | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25160B-MAHL-T Microchip Technology | 7 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT25160 | - | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 10mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 11LC020-I/P Microchip Technology | 345 |
| Datasheet | 5 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 11LC020 | 8 | - | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 | - | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46CT-I/ST Microchip Technology | 6324 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC46C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28HC256E-90SU Microchip Technology | 14 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 28 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 250 | 1 | 5V | 1.27mm | 90GHz | 40 | AT28HC256 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 80mA | ASYNCHRONOUS | - | 90ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | 0.0003A | - | - | - | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | - | - | - | - | YES | YES | NO | 64words | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56A/SN Microchip Technology | 166 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56A | 8 | - | - | - | 6V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 | - | 500μA | - | 2MHz | 450 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93C86C-I/ST Microchip Technology | 1112 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C86C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | - | 2ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | Non-RoHS Compliant | - | ||
![]() S29GL032N90TFA043 Cypress Semiconductor Corp | 1361 |
| - | 6 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-N | - | - | Obsolete | 3 (168 Hours) | 56 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | - | 2MX16 | - | 16 | 90ns | - | - | - | 33554432 bit | - | AEC-Q100 | 90 ns | - | - | - | 3V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1414KV18-250BZXI Cypress Semiconductor Corp | 76 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C1414 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | 730mA | - | 250MHz | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 19b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC640AT-I/MNY Microchip Technology | 3300 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.5mm | - | 40 | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGMFI013 Cypress Semiconductor Corp | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, SPI, Serial | - | - | 512Mb 64M x 8 | - | 75mA | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0001A | - | - | - | - | - | Asynchronous | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | 512B | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC02B-E/P Microchip Technology | 1129 |
| Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 24LC02B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010XXXR | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95080-DRMN8TP/K STMicroelectronics | 1780 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | M95080 | - | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | - | SYNCHRONOUS | 20MHz | 20 ns | EEPROM | SPI | - | - | - | 8 | 4ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 900000 Write/Erase Cycles | 4ms | 50 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST25LF020A-33-4I-SAE Microchip Technology | 5000 |
| Datasheet | 2 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 40 | SST25LF020A | 8 | - | - | 3.3V | 3.6V | - | 3V | SPI, Serial | - | - | 2Mb 256K x 8 | - | 10mA | - | 33MHz | 12 ns | FLASH | SPI | 8b | 2MX1 | - | - | 20μs | 1b | 2 Mb | 0.000015A | - | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25F2048N-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TC | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | 33MHz | - | AT25F2048 | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.7V | 2Mb 256K x 8 | - | - | - | 33MHz | 33 μs | FLASH | SPI | 8b | - | - | - | 50μs | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C64AN-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AT24C64 | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |