- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC02BT-I/LT Microchip Technology | 16777 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | 24LC02B | 5 | - | - | 5V | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LCS21A-I/SN Microchip Technology | 89 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 24LCS21A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, SPI, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010000R | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23K640T-I/SN Microchip Technology | 3000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | - | - | - | 40 | 23K640 | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 64Kb 8K x 8 | 1 | 10mA | - | - | 20MHz | - | 25 ns | SRAM | SPI | - | - | 3-STATE | - | - | 8 | - | 1b | 64 kb | 0.000004A | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62146EV30LL-45BVXIT Cypress Semiconductor Corp | 29000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 2.2V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.75mm | - | 45GHz | 30 | CY62146 | - | - | - | 3V | 3.6V | - | - | 2.2V | - | - | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AESNRVB Microchip | In Stock | - | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC32A-E/SNRVB | - | 1 | 4096 words | 4000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.08 | - | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 4KX8 | - | - | 1.75 mm | 8 | - | - | - | - | 32768 bit | - | - | SERIAL | - | - | - | EEPROM | - | I2C | - | 5 ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() RMLV0416EGSB-4S2#AA1 Renesas Electronics America | 206 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | - | - | - | NOT SPECIFIED | - | 44 | R-PDSO-G44 | - | - | 3.6V | - | - | 2.7V | - | - | - | 4Mb 256K x 16 | - | - | ASYNCHRONOUS | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | - | - | 16 | 45ns | - | - | - | 4194304 bit | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93C86BT-E/OT Microchip Technology | 9000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | 40 | 93C86B | 6 | - | - | 5V | - | 5V | - | - | Serial | - | - | 16Kb 1K x 16 | - | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | - | 16 | 2ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAV25160VE-GT3 ON Semiconductor | 18000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 100 YEAR DATA RETENTION | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | CAV25160 | 8 | - | - | - | 5.5V | - | - | 2.5V | SPI, Serial | - | - | 16Kb 2K x 8 | - | 3mA | SYNCHRONOUS | - | 20MHz | - | 35 ns | EEPROM | SPI | - | - | - | Halogen Free | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA16T-I/SNG Microchip | In Stock | - | - | - | - | - | Surface Mount | - | - | YES | 8 | - | 8 | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA16T-I/SNG | - | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.14 | Compliant | Yes | 2.5 V | - | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | 400 kHz | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | I2C, Serial | 5.5 V | 1.7 V | 2 kB | - | 3 mA | SYNCHRONOUS | - | - | 0.003 mA | 900 ns | - | - | - | 2KX8 | - | - | 1.75 mm | 8 | - | - | 16 kb | 0.000001 A | 16384 bit | 400 kHz | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 4.9 mm | 3.91 mm | No | - | - | Lead Free | ||
![]() 25LC010AT-E/SN Microchip Technology | 68 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C46-10SI-2.7 Microchip Technology | 7 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | AT93C46 | - | - | - | - | - | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | - | - | - | 2MHz | - | - | EEPROM | SPI | - | - | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IS61WV51216BLL-10TLI ISSI, Integrated Silicon Solution Inc | 2138 | - | - | 8 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.8mm | - | - | 10 | - | 44 | - | - | - | 3.6V | 2.5/3.3V | - | 2.4V | - | - | - | 8Mb 512K x 16 | 1 | 95mA | - | 25mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 16 | 10ns | 19b | 8 Mb | 0.02A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 93AA76A-I/SN Microchip Technology | 8 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 93AA76A | 8 | - | Not Qualified | 5V | - | - | - | - | Serial | - | - | 8Kb 1K x 8 | - | 3mA | SYNCHRONOUS | - | 3MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC040A-I/ST Microchip Technology | 175 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC040A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160CT-I/SN Microchip Technology | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC160C | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P11TFI020 Cypress Semiconductor Corp | 10 | - | - | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | - | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | - | - | 1 | 110ns | - | 128 Mb | 0.000005A | - | - | 110 ns | - | - | Asynchronous | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL127SABMFI103 Cypress Semiconductor Corp | In Stock | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | - | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | Not Qualified | 3V | 3.6V | - | - | 2.7V | SPI | - | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 108MHz | 0.063mA | 8 ns | FLASH | SPI - Quad I/O | - | - | - | - | - | 8 | - | 1b | 128 Mb | 0.0001A | - | - | - | SERIAL | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | 85°C | - | - | 2.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93LC56CT-E/SN Microchip Technology | 2714 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56BT-E/OT Microchip Technology | 79 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | 40 | 93LC56B | 6 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 2Kb 128 x 16 | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021DV33-10BVXI Cypress Semiconductor Corp | 526 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1996 | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | CY7C1021 | 48 | - | - | 3.3V | 3.63V | - | - | 3V | - | - | - | 1Mb 64K x 16 | 1 | 60mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |