- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Data Retention Time-Min | Write Protection | Max Junction Temperature (Tj) | Ready/Busy | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCF01SVO20C Xilinx Inc. | 1476 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | - | -40°C~85°C | Tray | 1999 | - | e0 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.65mm | - | - | 30 | XCF*S | 20 | - | - | 3.3V | 3.6V | 1.8/3.33V | 3V | In System Programmable | - | 1Mb | - | - | - | - | - | - | 1MX1 | - | 1 | - | 0.001A | 1048576 bit | - | SERIAL | - | CONFIGURATION MEMORY | - | 20 | - | - | - | - | - | 1.19mm | 6.5024mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S100AVO8C Xilinx Inc. | 5000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S100A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | - | 3-STATE | 1 | 1 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | - | - | 1.2mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPCS16SI8N Intel | 10 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | FLASH | - | -40°C~85°C | Tube | 2010 | EPCS | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.B.1 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | 40MHz | 30 | EPCS16 | - | R-PDSO-G8 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | 16Mb | - | - | SYNCHRONOUS | - | 0.015mA | - | 16MX1 | - | 1 | - | - | 16777216 bit | - | SERIAL | - | - | 100000 Write/Erase Cycles | - | - | 135°C | - | 85°C | 1.75mm | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() XCF02SVOG20C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | XCF02SVOG20C | FLASH | - | -40°C~85°C | Tube | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 50MHz | 30 | XCF*S | 20 | - | Not Qualified | 3.3V | 3.6V | - | 3V | In System Programmable | Parallel | 2Mb | - | - | SYNCHRONOUS | - | - | - | 2MX1 | - | - | - | 0.001A | - | - | SERIAL | - | - | - | 20 | - | 125°C | - | 85°C | 1.19mm | - | 6.5mm | 4.39mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AT17LV512A-10JU Microchip Technology | 174 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 722.005655mg | - | EEPROM | - | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 3V~3.6V 4.5V~5.5V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | - | 33MHz | 40 | AT17LV512A | - | - | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | 2-Wire, Serial | - | 5mA | 10mA | - | - | - | - | 512KX1 | - | 1 | 512 kb | 0.0002A | - | - | - | - | - | 100000 Write/Erase Cycles | 90 | HARDWARE | - | YES | - | - | 4.572mm | 8.9662mm | 8.9662mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XCF04SVO20C Xilinx Inc. | 2156 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | - | -40°C~85°C | Tube | 1999 | - | e0 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.65mm | - | - | 30 | XCF*S | 20 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | 4Mb | - | - | - | 33MHz | - | - | 4MX1 | - | 1 | - | 0.001A | 4194304 bit | - | SERIAL | - | CONFIGURATION MEMORY | - | - | - | - | - | - | - | 1.19mm | 6.5024mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCF32PFSG48C Xilinx Inc. | 2584 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA, CSPBGA | - | 48 | - | - | FLASH, PROM | - | -40°C~85°C | Tray | 1999 | - | e2 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | IT CAN ALSO OPERATES AT 2.5, 3.3 VOLT NOMINAL | 8542.32.00.51 | 1.65V~2V | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | - | 30 | XCF*P | 48 | - | Not Qualified | - | 2V | 1.5/3.31.8V | 1.65V | In System Programmable | Parallel, Serial | 32Mb | - | - | SYNCHRONOUS | - | - | - | 32MX1 | - | - | - | - | 33554432 bit | - | - | - | - | 20000 Write/Erase Cycles | 20 | - | - | - | - | 860μm | - | 9mm | 8mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XCF08PFSG48C Xilinx Inc. | 3920 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA, CSPBGA | - | 48 | - | - | FLASH | - | -40°C~85°C | Tray | 1999 | - | e2 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | 8542.32.00.51 | 1.65V~2V | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | 50MHz | 30 | XCF*P | 48 | - | - | 1.8V | 2V | - | 1.65V | In System Programmable | Parallel, Serial | 8Mb | - | - | - | - | - | - | 8MX1 | - | - | - | 0.001A | 8388608 bit | - | - | - | - | 20000 Write/Erase Cycles | - | - | - | - | - | 860μm | - | 9mm | 8mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XCF08PVOG48C Xilinx Inc. | 3942 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | FLASH | - | -40°C~85°C | Tray | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | 1.65V~2V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 50MHz | 30 | XCF*P | 48 | - | - | 1.8V | 2V | - | 1.65V | In System Programmable | Parallel | 8Mb | - | - | - | - | - | - | 8MX1 | - | - | - | 0.001A | 8388608 bit | - | SERIAL | - | - | 20000 Write/Erase Cycles | - | - | - | - | 85°C | 1.2mm | - | 12.1mm | 18.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EPCS4SI8N Intel | 15000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | 2010 | EPCS | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.B.1 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 30 | EPCS4 | - | R-PDSO-G8 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | 4MB | - | - | SYNCHRONOUS | 20MHz | 0.015mA | - | 4MX1 | - | 1 | - | 0.00005A | 4194304 bit | - | SERIAL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() XC18V04VQG44C Xilinx Inc. | 2878 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | - | - | 0°C~70°C | Tray | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | 3V~3.6V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | XC18V04 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 3V | In System Programmable | Parallel, Serial | - | - | - | SYNCHRONOUS | 20MHz | - | 10 ns | 512KX8 | - | - | 4 Mb | 0.01A | - | - | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 20000 Write/Erase Cycles | 20 | - | - | - | - | 1mm | - | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() AT17LV256-10PU Microchip Technology | 250 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | - | 3V~3.6V 4.5V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | 12.5MHz | - | AT17LV256 | - | - | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | 2-Wire | 256Kb | 10mA | 10mA | - | - | - | - | 256KX1 | - | - | 256 kb | 0.00015A | - | - | - | - | - | 100000 Write/Erase Cycles | 90 | HARDWARE | - | - | - | 5.334mm | - | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XCF04SVOG20C Xilinx Inc. | 990 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | FLASH | - | -40°C~85°C | Tube | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | XCF*S | 20 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | Parallel, Serial | 4Mb | - | - | - | 33MHz | - | - | 4MX1 | - | - | - | 0.001A | 4194304 bit | - | - | - | - | - | 20 | - | - | - | - | 1.04mm | - | 6.5mm | 4.39mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XC18V01VQ44C Xilinx Inc. | 30 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | - | - | 0°C~70°C | Tray | 1999 | - | e0 | no | Active | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC18V01 | 44 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 33MHz | - | - | 128KX8 | - | 8 | 1 Mb | 0.01A | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 20000 Write/Erase Cycles | 20 | - | - | - | - | - | 1.2mm | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCF16PVOG48C Xilinx Inc. | 213 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | FLASH | - | -40°C~85°C | Tray | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | 1.65V~2V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 50MHz | 30 | XCF*P | 48 | - | - | 1.8V | 2V | - | 1.65V | In System Programmable | Parallel | 16Mb | - | - | - | - | - | - | 16MX1 | - | 1 | - | - | 16777216 bit | - | SERIAL | - | - | 20000 Write/Erase Cycles | 20 | - | 125°C | - | 85°C | 1.2mm | - | 18.45mm | 12mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XCF32PVOG48C Xilinx Inc. | 5365 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | -40°C~85°C | Tray | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1 | Matte Tin (Sn) | - | 8542.32.00.61 | 1.65V~2V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 30 | XCF*P | 48 | - | - | 1.8V | 2V | - | 1.65V | In System Programmable | - | 32Mb | - | - | - | - | - | - | 32MX1 | - | - | - | 0.001A | 33554432 bit | - | SERIAL | - | CONFIGURATION MEMORY | 20000 Write/Erase Cycles | 20 | - | - | - | - | 1mm | - | 12.1mm | 18.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT17LV002-10TQU Microchip Technology | 55 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | EEPROM | Industrial grade | -40°C~85°C | Tray | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | - | 3V~3.6V 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 15MHz | 40 | AT17LV002 | - | - | Not Qualified | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | 2-Wire, Serial | - | - | 10mA | SYNCHRONOUS | - | - | - | 2MX1 | - | 1 | 2 Mb | 0.00035A | - | - | - | - | - | 100000 Write/Erase Cycles | 90 | HARDWARE | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() XCF16PFSG48C Xilinx Inc. | 621 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA, CSPBGA | - | 48 | - | - | FLASH | - | -40°C~85°C | Tray | 1999 | - | e2 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | IT CAN ALSO OPERATES AT 2.5, 3.3 VOLT NOMINAL | 8542.32.00.51 | 1.65V~2V | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | 50MHz | 30 | XCF*P | 48 | - | Not Qualified | 1.8V | 2V | - | 1.65V | In System Programmable | Parallel, Serial | 16Mb | - | - | SYNCHRONOUS | - | - | - | 16MX1 | - | - | - | - | 16777216 bit | - | - | - | - | 20000 Write/Erase Cycles | 20 | - | - | - | - | 860μm | - | 9mm | 8mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EPC2TI32N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-TQFP | YES | - | - | - | FLASH | - | -40°C~85°C | Tray | 2016 | EPC | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.51 | 3V~3.6V 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | compliant | 10MHz | 30 | EPC2 | - | S-PQFP-G32 | Not Qualified | - | 3.6V | 3.3/5V | 3V | In System Programmable | - | 1.6Mb | - | 18mA | SYNCHRONOUS | - | - | 20 ns | 1695680X1 | - | 1 | - | 0.0001A | 1695680 bit | - | SERIAL | - | - | - | - | - | 135°C | - | 85°C | 1.2mm | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() EPCS1SI8N Intel | 3000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | 2010 | EPCS | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.B.1 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 30 | EPCS1 | - | R-PDSO-G8 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | 1Mb | - | - | SYNCHRONOUS | 20MHz | - | - | 1MX1 | - | 1 | - | 0.00005A | 1048576 bit | - | SERIAL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - |