- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Number of Timers/Counters | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC17256EPD8C Xilinx Inc. | 194 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | - | 225 | 1 | 5V | 2.54mm | - | - | 30 | XC17256E | 8 | - | - | 5V | - | 5V | - | OTP | 5V | - | - | - | 256Kb | - | - | - | 15MHz | - | 256KX1 | 3-STATE | 1 | - | 256 kb | 0.00005A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F040A-30CU Microchip Technology | 33000 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | - | 8 | - | - | - | Industrial grade | -40°C~85°C | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.97V~3.63V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 10MHz | 40 | AT17F040A | - | - | - | 3.3V | 3.63V | - | 2.97V | FLASH | - | 2-Wire, Serial | - | - | - | - | 50mA | - | - | - | 4MX1 | - | 1 | - | 4 Mb | - | - | - | - | - | - | CONFIGURATION MEMORY | - | 0.03ms | - | 1.14mm | 5.99mm | 5.99mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC17S10PD8C Xilinx Inc. | 655 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | XC17S10 | 8 | - | - | 5V | - | 5V | - | OTP | - | Serial | - | - | 100kb | - | - | - | - | - | - | 3-STATE | 1 | 1 | - | 0.00005A | - | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F080A-30JU Microchip Technology | 912 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | - | Industrial grade | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | - | 10MHz | 40 | AT17F080A | - | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | FLASH | - | 2-Wire, Serial | - | - | - | 50mA | 50mA | SYNCHRONOUS | - | - | 8MX1 | - | 1 | - | 8 Mb | - | - | - | - | - | - | CONFIGURATION MEMORY | - | 0.03ms | - | 4.572mm | 8.9662mm | 8.9662mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC18V02PC44I Xilinx Inc. | 78 | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | - | -40°C~85°C | Tube | 1998 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | 3A001.B.1.A | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC18V02 | 44 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | - | - | - | 33MHz | - | 256KX8 | - | 8 | - | 2 Mb | 0.01A | - | - | 20 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 10000 Write/Erase Cycles | - | 10 | 4.572mm | 16.5862mm | 16.5862mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV002-10JC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 20-PLCC (9x9) | - | EEPROM | Commercial grade | 0°C~70°C | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | 15MHz | - | AT17LV002 | - | - | - | - | - | - | - | Serial EEPROM | - | 2-Wire, Serial | 5.25V | 3V | 2Mb | - | 10mA | - | - | - | - | - | - | - | 2 Mb | - | - | 15MHz | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V02VQ44C Xilinx Inc. | 518 | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | - | - | 0°C~70°C | Tray | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17V02 | 44 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | 15MHz | 0.015mA | 2MX1 | 3-STATE | 1 | - | 2 Mb | 0.001A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC18V04PC44I Xilinx Inc. | 10 | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | - | -40°C~85°C | Tube | 1998 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | 3A001.B.1.A | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC18V04 | 44 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | - | - | - | 33MHz | - | 512KX8 | - | 8 | - | 4 Mb | 0.01A | - | - | 20 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 10000 Write/Erase Cycles | - | 10 | 4.572mm | 16.5862mm | 16.5862mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV010A-10JI Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20 | 20-PLCC (9x9) | - | EEPROM | - | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | 15MHz | - | AT17LV010A | - | - | - | - | - | - | - | Serial EEPROM | - | - | 5.5V | 4.5V | 1Mb | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S30PD8C Xilinx Inc. | 30 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 1996 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | not_compliant | - | - | XC17S30 | 8 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | - | - | 300kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | - | 0.00005A | - | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V08PC44C Xilinx Inc. | 40 | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | - | 0°C~70°C | Tube | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17V08 | 44 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | 20MHz | 0.1mA | 1MX8 | 3-STATE | 8 | - | 8 Mb | 0.001A | - | - | - | PARALLEL/SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.57mm | 16.5862mm | 16.5862mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V04PC44C Xilinx Inc. | 4 | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | - | 0°C~70°C | Tube | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17V04 | 44 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | 15MHz | - | 4MX1 | 3-STATE | 1 | - | 4 Mb | 0.001A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.57mm | 16.5862mm | 16.5862mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S40XLPD8I Xilinx Inc. | 5 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 2.54mm | not_compliant | - | - | XC17S40XL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | - | 400kb | - | - | SYNCHRONOUS | 10MHz | - | 330696X1 | 3-STATE | 1 | - | - | 0.00005A | 330696 bit | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S30XLVO8I Xilinx Inc. | 166 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | not_compliant | - | - | XC17S30XL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | - | 300kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | - | 0.00005A | - | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 1.2mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1701PD8C Xilinx Inc. | 3000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | XC1701 | 8 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | - | - | 1Mb | - | - | SYNCHRONOUS | 15MHz | - | 1MX1 | 3-STATE | 1 | - | - | 0.00005A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPCQ32ASI8N Intel | 3229 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C | Tube | - | EPCQ-A | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 8542.32.00.71 | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | In System Programmable | - | - | - | - | 32Mb | - | - | SYNCHRONOUS | 100MHz | - | 4MX8 | 3-STATE | 8 | - | - | 0.00005A | 33554432 bit | - | - | SERIAL | - | CONFIGURATION MEMORY | - | - | 20 | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() XC17S20XLPD8C Xilinx Inc. | 1480 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | not_compliant | - | 30 | XC17S20XL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | - | 200kb | - | - | SYNCHRONOUS | 10MHz | - | 179160X1 | 3-STATE | 1 | - | - | 0.00005A | 179160 bit | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V04PC20C Xilinx Inc. | 906 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | - | 0°C~70°C | Tube | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | 3A991.B.1 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17V04 | 20 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | 15MHz | - | 4MX1 | 3-STATE | 1 | - | 4 Mb | 0.001A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV128-10PI Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | EEPROM | - | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | 12.5MHz | - | AT17LV128 | - | - | - | - | - | - | - | Serial EEPROM | - | 2-Wire, Serial | 5.5V | 4.5V | 128kb | - | 10mA | - | - | - | - | - | - | - | 128 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPC1441TC32 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-TQFP | YES | - | - | - | - | - | 0°C~70°C | Tray | 2014 | EPC | e0 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN LEAD | - | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | 3V~3.6V 4.75V~5.25V | QUAD | GULL WING | 235 | 1 | 3.3V | 0.8mm | - | - | 30 | EPC1441 | - | S-PQFP-G32 | Not Qualified | - | 3.6V | 3.3/5V | 3V | OTP | - | - | - | - | 440kb | - | - | SYNCHRONOUS | 10MHz | 0.03mA | 440800X1 | 3-STATE | 1 | - | - | - | 440800 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 1.2mm | 7mm | 7mm | - | Non-RoHS Compliant | - |