- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC17S150ASO20I Xilinx Inc. | 225 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S150A | 20 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 1.5Mb | - | - | - | - | - | 1040096X1 | 3-STATE | 1 | 1 Mb | 0.00005A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 2.65mm | 12.8mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V16VQ44I Xilinx Inc. | 626 | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | - | -40°C~85°C | Tray | 1998 | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17V16 | 44 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | 20MHz | - | 2MX8 | 3-STATE | 8 | 16 Mb | 0.001A | - | - | - | PARALLEL/SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 1.2mm | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV002-10TQC Microchip Technology | 84 |
| Datasheet | - | - | - | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | EEPROM | 0°C~70°C | Tray | 1997 | - | - | Active | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | AT17LV002 | - | - | - | - | - | - | Serial EEPROM | - | 5.5V | 4.5V | 2Mb | 10mA | - | - | - | - | - | - | - | - | - | - | 15MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV65-10NI Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | EEPROM | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AT17LV65 | - | - | - | - | - | - | Serial EEPROM | 2-Wire, Serial | 5.5V | 4.5V | 64kb | 10mA | 10mA | - | - | - | - | - | - | 64 kb | - | - | 12.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S40PD8C Xilinx Inc. | 606 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | XC17S40 | 8 | - | 5V | - | 5V | - | OTP | - | - | - | 400kb | - | - | - | 10MHz | - | 329312X1 | 3-STATE | 1 | - | 0.00005A | 329312 bit | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F16A-30JU Microchip Technology | 18 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | - | -40°C~85°C | Tube | 1997 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | - | 10MHz | 40 | AT17F16A | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | FLASH | 2-Wire, Serial | - | - | - | 50mA | 50mA | SYNCHRONOUS | - | - | 16MX1 | - | 1 | 16 Mb | - | - | - | - | - | - | CONFIGURATION MEMORY | - | 0.03ms | - | 4.572mm | 8.9662mm | 8.9662mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC17128EPD8I Xilinx Inc. | 2900 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 2000 | e0 | - | Obsolete | Not Applicable | 8 | - | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.5V~5.5V | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | XC17128E | 8 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | - | - | - | 128kb | - | - | SYNCHRONOUS | 15MHz | 0.01mA | - | 3-STATE | 1 | - | 0.00005A | 131072 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S40XLPDG8C Xilinx Inc. | 36 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | PROM | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 8 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | - | 250 | 1 | 3.3V | 2.54mm | unknown | - | 30 | XC17S40XL | 8 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | Serial | - | - | 400kb | - | - | SYNCHRONOUS | 10MHz | - | 330696X1 | 3-STATE | 1 | - | 0.00005A | 330696 bit | - | - | - | COMMON | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() XC17V01SO20C Xilinx Inc. | 33 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | 0°C~70°C | Tube | 1998 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17V01 | 20 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 1Mb | - | - | - | 15MHz | - | 1MX1 | 3-STATE | 1 | - | 0.001A | 1048576 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 2.65mm | 12.8mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV128-10CI Microchip Technology | 41 |
| Datasheet | - | - | - | Surface Mount | 8-TDFN | - | 8 | 8-LAP (6x6) | - | EEPROM | -40°C~85°C | Tube | 1997 | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AT17LV128 | - | - | - | - | - | - | Serial EEPROM | - | 5.5V | 4.5V | 128kb | 5mA | - | - | - | - | - | - | - | - | - | - | 12.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV256-10PI Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | EEPROM | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | 12.5MHz | - | AT17LV256 | - | - | - | - | - | - | Serial EEPROM | 2-Wire, Serial | 5.5V | 4.5V | 256Kb | - | 10mA | - | - | - | - | - | - | 256 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17256EPC20I Xilinx Inc. | 3600 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | -40°C~85°C | Tube | 2000 | e0 | - | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 4.5V~5.5V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | XC17256E | 20 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | - | - | - | 256Kb | - | - | SYNCHRONOUS | 15MHz | 0.01mA | 256KX1 | 3-STATE | 1 | - | 0.00005A | 262144 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1701PC20I Xilinx Inc. | 524 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | -40°C~85°C | Tube | 2000 | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 4.5V~5.5V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | XC1701 | 20 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | - | - | - | 1Mb | - | - | SYNCHRONOUS | 15MHz | 0.02mA | 1MX1 | 3-STATE | 1 | - | 0.00005A | 1048576 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV65-10SI Microchip Technology | 20 |
| Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | EEPROM | -40°C~85°C | Tube | 1997 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AT17LV65 | - | - | - | - | - | - | Serial EEPROM | - | 5.5V | 4.5V | 64kb | 10mA | - | - | - | - | - | - | - | - | - | - | 12.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1765EPDG8C Xilinx Inc. | 95 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | PROM | 0°C~70°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | - | 250 | 1 | 5V | 2.54mm | - | - | 30 | XC1765E | 8 | - | - | 5.25V | 5V | 4.75V | OTP | Serial | - | - | 65kb | - | - | - | 10MHz | - | 64KX1 | 3-STATE | 1 | 64 kb | 0.00005A | - | - | - | - | COMMON | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | No SVHC | RoHS Compliant | - | ||
![]() XC17S200APDG8I Xilinx Inc. | 868 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 1999 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | - | 250 | 1 | 3.3V | 2.54mm | - | - | 30 | XC17S200A | 8 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 2Mb | - | - | - | - | - | - | 3-STATE | 1 | - | 0.001A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() XC17512LSO20C Xilinx Inc. | 383 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | 0°C~70°C | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17512L | 20 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 512kb | - | - | SYNCHRONOUS | 15MHz | 0.005mA | 512KX1 | 3-STATE | 1 | - | 0.00005A | 524288 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 2.6416mm | 12.827mm | 7.5184mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S20PD8I Xilinx Inc. | 2 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 1999 | e0 | - | Obsolete | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | not_compliant | - | - | XC17S20 | 8 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | - | - | - | 200kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC18V01PC20I Xilinx Inc. | 102 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | -40°C~85°C | Tube | 1999 | e0 | - | Obsolete | 3 (168 Hours) | 20 | - | 3A001.B.1.A | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | J BEND | - | 1 | 3.3V | 1.27mm | - | - | - | XC18V01 | 20 | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | - | - | 33MHz | - | 128KX8 | - | 8 | 1 Mb | 0.01A | - | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 10000 Write/Erase Cycles | - | 10 | 4.572mm | 8.9662mm | 8.9662mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17256EPD8I Xilinx Inc. | 500 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 2000 | e0 | - | Obsolete | Not Applicable | 8 | - | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.5V~5.5V | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | XC17256E | 8 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | - | - | - | 256Kb | - | - | SYNCHRONOUS | 15MHz | - | 256KX1 | 3-STATE | 1 | - | 0.00005A | 262144 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead |