- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC17S30XLVO8C Xilinx Inc. | 182 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17S30XL | 8 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 300kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | - | COMMON | MEMORY CIRCUIT | 1.2mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V02PC20C Xilinx Inc. | 350 | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 0°C~70°C | Tube | 1998 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17V02 | 20 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | 15MHz | 0.015mA | 2MX1 | 3-STATE | 1 | 2 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | 4.572mm | 8.9662mm | 8.9662mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S20XLPD8I Xilinx Inc. | 534 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~85°C | Tube | 1999 | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 2.54mm | not_compliant | - | - | XC17S20XL | 8 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 200kb | - | - | SYNCHRONOUS | 10MHz | - | 179160X1 | 3-STATE | 1 | - | 0.00005A | 179160 bit | - | - | COMMON | MEMORY CIRCUIT | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V08VQ44I Xilinx Inc. | 422 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | 44 | - | - | -40°C~85°C | Tray | 1998 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17V08 | 44 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | 20MHz | 0.1mA | 1MX8 | 3-STATE | 8 | 8 Mb | 0.001A | - | - | PARALLEL/SERIAL | COMMON | CONFIGURATION MEMORY | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S50ASO20I Xilinx Inc. | 400 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S50A | 20 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 500kb | - | - | - | - | - | - | 3-STATE | 1 | 1 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | 2.65mm | 12.8mm | 7.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V16VQ44C Xilinx Inc. | 280 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | 44 | - | - | 0°C~70°C | Tray | 1998 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17V16 | 44 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | 20MHz | - | 2MX8 | 3-STATE | 8 | 16 Mb | 0.001A | - | - | PARALLEL/SERIAL | COMMON | CONFIGURATION MEMORY | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S30ASO20I Xilinx Inc. | 436 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S30 | 20 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 300kb | - | - | - | - | - | 336768X1 | 3-STATE | 1 | 512 kb | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | 2.65mm | 12.8mm | 7.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S10XLVOG8C Xilinx Inc. | 216 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tray | 1999 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S10XL | 8 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 100kb | - | - | SYNCHRONOUS | 10MHz | - | 95752X1 | 3-STATE | 1 | - | 0.00005A | 95752 bit | - | - | COMMON | MEMORY CIRCUIT | 1.2mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() XC17S30XLVOG8C Xilinx Inc. | 633 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tray | 1999 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S30XL | 8 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 300kb | - | - | - | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | - | COMMON | MEMORY CIRCUIT | 1.2mm | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() AT17LV65-10CI Microchip Technology | 20 |
| Datasheet | Surface Mount | Surface Mount | 8-TDFN | - | 8 | 8-LAP (6x6) | EEPROM | -40°C~85°C | Tube | 1997 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AT17LV65 | - | - | - | - | - | - | Serial EEPROM | Serial | 5.5V | 4.5V | 64kb | 5mA | - | - | - | - | - | - | - | - | - | - | 12.5MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S20XLVO8C Xilinx Inc. | 364 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17S20XL | 8 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 200kb | - | - | SYNCHRONOUS | 10MHz | - | 179160X1 | 3-STATE | 1 | - | 0.00005A | 179160 bit | - | - | COMMON | MEMORY CIRCUIT | 1.2mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F040A-30JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | - | 20 | 20-PLCC (9x9) | - | 0°C~70°C | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | 10MHz | - | AT17F040A | - | - | - | - | - | - | FLASH | - | 3.63V | 2.97V | 4Mb | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17F16-30TQC Microchip Technology | 81 |
| Datasheet | - | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | 0°C~70°C | Tray | 1997 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | 33MHz | - | AT17F16 | - | - | - | - | - | - | FLASH | - | 3.63V | 2.97V | 16Mb | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17128ELPC20I Xilinx Inc. | 935 | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -40°C~85°C | Tube | 2000 | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17128EL | 20 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 128kb | - | - | SYNCHRONOUS | 15MHz | - | 128KX1 | 3-STATE | 1 | - | 0.00005A | 131072 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | 4.572mm | 8.9662mm | 8.9662mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17128ELVO8I Xilinx Inc. | 353 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2000 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17128EL | 8 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 128kb | - | - | SYNCHRONOUS | 15MHz | - | - | 3-STATE | 1 | - | 0.00005A | 131072 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | 4.9276mm | 3.937mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1736ESO8I Xilinx Inc. | 962 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2000 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | XC1736E | 8 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | - | - | - | 36kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | 1.7272mm | 4.9276mm | 3.937mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S100ASO20I Xilinx Inc. | 55 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S100A | 20 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | 0.015mA | 781216X1 | 3-STATE | 1 | 1 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | 2.65mm | 12.8mm | 7.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC1736ESOG8C Xilinx Inc. | 744 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | - | 40 | XC1736E | 8 | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | - | 36kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | 1.7272mm | 4.9276mm | 3.937mm | - | RoHS Compliant | Lead Free | ||
![]() XC17128ELPC20C Xilinx Inc. | 817 | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 0°C~70°C | Tube | 2000 | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17128EL | 20 | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 128kb | - | - | SYNCHRONOUS | 15MHz | - | 128KX1 | 3-STATE | 1 | - | 0.00005A | 131072 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | 4.572mm | 8.9662mm | 8.9662mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S200AVQ44I Xilinx Inc. | 672 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | 44 | - | - | -40°C~85°C | Tray | 1999 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17S200A | 44 | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 2Mb | - | - | - | - | 0.015mA | 1335840X1 | 3-STATE | 1 | - | 0.001A | 1335840 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead |