- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Data Retention Time-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC17V08VQ44C Xilinx Inc. | 332 | - | Datasheet | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | 0°C~70°C | Tray | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17V08 | 44 | - | 3.3V | 3.6V | - | - | 3V | OTP | - | - | - | - | - | - | - | 20MHz | - | 1MX8 | 3-STATE | 8 | 8 Mb | 0.001A | - | - | - | PARALLEL/SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S20XLVO8I Xilinx Inc. | 21 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | XC17S20XL | 8 | - | 3.3V | 3.6V | - | - | 3V | OTP | - | - | - | 200kb | - | - | - | 10MHz | - | 179160X1 | 3-STATE | 1 | 175 kb | 0.00005A | - | - | - | - | COMMON | MEMORY CIRCUIT | - | - | 1.2mm | 4.9mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV128-10NI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | EEPROM | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | 12.5MHz | - | AT17LV128 | - | - | - | - | - | - | - | Serial EEPROM | 2-Wire, Serial | 5.5V | 4.5V | 128kb | - | 10mA | - | - | - | - | - | - | 128 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT18F010-30XU Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | FLASH | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | 33MHz | - | AT18F010 | - | - | - | - | - | - | - | FLASH | - | 3.6V | 3V | 1Mb | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPCQ512SI16N Intel | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~85°C | Tube | - | EPCQ | - | - | Discontinued | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 512Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC17256ELPC20I Xilinx Inc. | 39 | - | Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -40°C~85°C | Tube | 2000 | - | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17256EL | 20 | Not Qualified | - | 3.6V | 3.3V | - | 3V | OTP | - | - | - | 256Kb | - | - | SYNCHRONOUS | 15MHz | - | 256KX1 | 3-STATE | 1 | - | 0.00005A | 262144 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1765ELPD8I Xilinx Inc. | 75 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~85°C | Tube | 2000 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | not_compliant | - | 30 | XC1765EL | 8 | Not Qualified | - | 3.6V | 3.3V | - | 3V | OTP | - | - | - | 65kb | - | - | SYNCHRONOUS | 2.5MHz | - | 64KX1 | 3-STATE | 1 | - | 0.00005A | 65536 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1701SO20C Xilinx Inc. | 909 | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 0°C~70°C | Tube | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 4.75V~5.25V | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | XC1701 | 20 | - | 5V | - | 5V | - | - | OTP | - | - | - | - | - | - | - | 15MHz | - | 1MX1 | 3-STATE | 1 | 1 Mb | 0.00005A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 2.6416mm | 12.827mm | 7.5184mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC1765ESO8I Xilinx Inc. | 847 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | XC1765E | 8 | Not Qualified | - | 5.5V | 5V | - | 4.5V | OTP | - | - | - | 65kb | - | - | SYNCHRONOUS | 10MHz | - | 64KX1 | 3-STATE | 1 | - | 0.00005A | 65536 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 1.7272mm | 4.9276mm | 3.937mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV002-10TQI Microchip Technology | 107 |
| Datasheet | - | - | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | EEPROM | -40°C~85°C | Tray | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | AT17LV002 | - | - | - | - | - | - | - | Serial EEPROM | - | 5.5V | 4.5V | 2Mb | 10mA | - | - | - | - | - | - | - | - | - | - | 15MHz | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S05XLPD8I Xilinx Inc. | 2900 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | - | XC17S05XL | 8 | - | 3.3V | 3.6V | - | - | 3V | OTP | - | - | - | 50kb | - | - | - | 10MHz | - | 54544X1 | 3-STATE | 1 | - | 0.00005A | 54544 bit | - | - | - | COMMON | MEMORY CIRCUIT | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S05VO8C Xilinx Inc. | 2900 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | not_compliant | - | - | XC17S05 | 8 | Not Qualified | - | 5.25V | 5V | - | 4.75V | OTP | - | - | - | 50kb | - | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | - | - | COMMON | MEMORY CIRCUIT | - | - | 1.2mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S05XLVO8I Xilinx Inc. | 610 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | not_compliant | - | - | XC17S05XL | 8 | Not Qualified | - | 3.6V | 3.3V | - | 3V | OTP | - | - | - | 50kb | - | - | SYNCHRONOUS | 10MHz | - | 54544X1 | 3-STATE | 1 | - | 0.00005A | 54544 bit | - | - | - | COMMON | MEMORY CIRCUIT | - | - | 1.2mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V02VQ44I Xilinx Inc. | 62 | - | Datasheet | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | -40°C~85°C | Tray | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC17V02 | 44 | - | 3.3V | 3.6V | - | - | 3V | OTP | - | - | - | - | - | - | - | 15MHz | - | 2MX1 | 3-STATE | 1 | 2 Mb | 0.001A | - | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC18V512VQ44C Xilinx Inc. | 3331 | - | Datasheet | 10 Weeks | - | Surface Mount | 44-TQFP | YES | 44 | - | - | 0°C~70°C | Tray | 1999 | - | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC18V512 | 44 | - | 3.3V | 3.6V | - | - | 3V | In System Programmable | - | - | - | - | - | - | - | 33MHz | - | 64KX8 | - | 8 | 512 kb | 0.01A | - | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 20000 Write/Erase Cycles | 20 | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPC1064LI20 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | -40°C~85°C | Tube | 2016 | EPC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | EPC1064 | - | - | - | - | - | - | - | OTP | - | - | - | 65kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC1701LPCG20I Xilinx Inc. | 490 | - | Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -40°C~85°C | Tray | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | unknown | - | 30 | XC1701L | 20 | Not Qualified | - | 3.6V | 3.3V | - | 3V | OTP | - | - | - | 1Mb | - | - | SYNCHRONOUS | 15MHz | 0.01mA | 1MX1 | 3-STATE | 1 | - | 0.00005A | 1048576 bit | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | RoHS Compliant | - | ||
![]() XQ17V16CC44M Xilinx | 1500 | - | Datasheet | 25 Weeks | - | - | - | YES | 44 | - | - | - | - | 1998 | - | e0 | no | Discontinued | - | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.32.00.51 | - | QUAD | J BEND | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | 44 | Not Qualified | - | 3.6V | 3.3V | MILITARY | 3V | - | - | - | - | 2MB | - | - | SYNCHRONOUS | 33MHz | - | 2MX8 | 3-STATE | 8 | - | 0.001A | 16777216 bit | - | 20 ns | PARALLEL/SERIAL | COMMON | CONFIGURATION MEMORY | - | - | 4.826mm | 16.51mm | 16.51mm | - | Non-RoHS Compliant | - | ||
![]() XC18V512VQ44I Xilinx Inc. | 473 | - | Datasheet | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | -40°C~85°C | Tube | 1999 | - | - | - | Obsolete | 3 (168 Hours) | 44 | 3A991.B.1.A | - | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | - | 1 | 3.3V | 0.8mm | - | - | - | XC18V512 | 44 | - | 3.3V | 3.6V | - | - | 3V | In System Programmable | - | - | - | - | - | - | - | 33MHz | - | 64KX8 | - | 8 | 512 kb | 0.01A | - | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 10000 Write/Erase Cycles | 10 | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S40SO20I Xilinx Inc. | 1150 | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | not_compliant | - | - | XC17S40 | 20 | Not Qualified | - | 5.5V | 5V | - | 4.5V | OTP | - | - | - | 400kb | - | - | SYNCHRONOUS | 10MHz | - | 329312X1 | 3-STATE | 1 | - | 0.00005A | 329312 bit | - | - | - | COMMON | MEMORY CIRCUIT | - | - | 2.65mm | 12.8mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead |