- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Number of Terminals | Base Product Number | Clock Frequency-Max (fCLK) | Contact Sizes | Ihs Manufacturer | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supplier Package | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Supply Voltage | Terminal Pitch | Style | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Housing Color | Operating Supply Voltage | Circuit | Failure Rate | Switch Function | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Operating Mode | Shell Size, MIL | Spread Spectrum Bandwidth | Supply Current-Max | Operating Force | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Includes | Memory Density | LED Color | Max Frequency | Screening Level | Parallel/Serial | Contact Rating @ Voltage | Memory IC Type | Absolute Pull Range (APR) | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Viewing Area | Display Mode | Travel Range | Features | Pixel Format | Face Size | LED Forward Current | LED Forward Voltage | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC17V02PC20I AMD | 334 | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | - | 20-PLCC (9x9) | - | - | - | XC17V02 | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | 2Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV010-10JC Atmel | 2303 | - | - | - | Through Hole | 20-LCC (J-Lead) | - | - | - | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SmartDisplay™ | - | - | - | - | - | - | - | - | - | Pushbutton, LCD | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | 6.5 ~ 12VDC | - | Standard | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9A @ 12VDC | - | - | - | - | - | - | - | - | - | 64 x 32 | - | - | - | - | - | - | - | - | - | - | ||
![]() XCF08PVOG48C AMD | In Stock | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | - | - | - | - | 48-TSOP | - | - | - | XCF08 | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65V ~ 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | 8Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV01010PU Atmel | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV002A10JI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV65-10PC_ Atmel | 1162 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17C01010JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 722.005655 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 128 kB | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() AT17C25610PC Atmel | 350 | - | - | - | - | Axial | - | - | - | - | - | Axial | 930.006106 mg | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | -55°C ~ 155°C | - | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | - | 4.32 Ohms | - | - | 70 °C | 0 °C | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | 32 kB | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 MHz | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() AT17LV01010JU Atmel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCQ64SI16N ALTERA | 1600 | - | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | - | - | 16-SOIC | 665.986997 mg | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 8542320050 | - | - | - | -40°C ~ 85°C | Tube | EPCQ | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EPCQ64 | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | In System Programmable | 3.6 V | 2.7 V | 64Mb | 100 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 20-SOIC | - | - | - | XC17512L | - | - | - | Serial | - | - | - | - | SiTime | - | Surface Mount | - | - | - | - | Strip | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | SOIC | - | Commercial grade | -20°C ~ 70°C | - | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 14 MHz | ±20ppm | - | HCMOS, LVCMOS | - | 20 | - | - | - | Enable/Disable | MEMS | 4.5mA | - | - | 3.3 V | - | - | - | - | - | - | - | - | OTP | - | - | 512kb | - | - | - | - | - | - | 512Kx1 | - | - | - | 512 Kb | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() XC1765EVO8I AMD | 720 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 8-TSOP | - | - | - | XC1765E | - | - | - | - | -- | - | - | - | AMD | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | 65kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17V02PC44C AMD | In Stock | - | - | - | Panel Mount | 44-LCC (J-Lead) | - | Flange | - | Circular | Aluminum Alloy | 44-PLCC (16.59x16.59) | - | Plastic | - | XC17V02 | - | 22D | - | - | -- | - | - | - | AMD | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, DTS | - | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 22 | - | - | - | - | - | - | Threaded | - | Crimp | - | 3V ~ 3.6V | - | D | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | - | - | Chromate over Cadmium | - | 13-35 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Contacts Not Included | OTP | - | - | 2Mb | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() XC17V02VQ44C AMD | In Stock | - | - | - | Panel Mount | 44-TQFP | - | Flange | - | Circular | Aluminum Alloy | 44-VQFP (10x10) | - | Plastic | - | XC17V02 | - | 22D | - | - | -- | - | - | - | AMD | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, DTS | - | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 100 | - | - | - | - | - | - | Threaded | - | Crimp | - | 3V ~ 3.6V | - | C | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | - | - | Chromate over Cadmium | - | 23-35 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Contacts Not Included | OTP | - | - | 2Mb | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() XC17V08PC44C AMD | In Stock | - | - | - | Panel Mount | 44-LCC (J-Lead) | - | Flange | - | Circular | Aluminum Alloy | 44-PLCC (16.59x16.59) | - | Plastic | - | XC17V08 | - | 20 | - | - | -- | - | - | - | AMD | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, DTS | - | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 53 | - | - | - | - | - | - | Threaded | - | Crimp | - | 3V ~ 3.6V | - | C | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | - | - | Chromate over Cadmium | - | 23-53 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | Contacts Not Included | OTP | - | - | 8Mb | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | ||
Tiny WHSL | 522 | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 8-PDIP | - | - | - | KJB6T | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | 128kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17V01VO8I AMD | 343 | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | XC17V01 | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | - | 16.5 Ohms | - | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | AEC-Q200 | ||
![]() EPCQ128SI16N ALTERA | 1250 | - | - | Surface Mount | - | 16-SOIC (0.295, 7.50mm Width) | YES | - | 16 | - | - | 16-SOIC | 665.986997 mg | - | 16 | - | 133 MHz | - | INTEL CORP | - | - | Intel Corporation | EPCQ128SI16N | FLASH | - | 3 | - | 134217728 words | 128000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 40 | 5.76 | Compliant | Yes | FPGA - Configuration Memory IC - Ser. Config Mem Flash 128Mb 50 MHz | - | - | 3.3 V | - | -40°C ~ 85°C | Tube | EPCQ | - | - | e4 | Obsolete | - | - | EAR99 | - | - | NOR TYPE | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | - | 8542.32.00.51 | - | Flash Memories | - | CMOS | 2.7 V ~ 3.6 V | DUAL | - | GULL WING | - | 260 | 1 | - | - | 1.27 mm | - | compliant | - | - | EPCQ128 | - | - | - | - | - | R-PDSO-G16 | - | - | - | Not Qualified | - | 3.3 V | - | - | - | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.7 V | - | In System Programmable | 3.6 V | 2.7 V | 128Mb | 100 µA | SYNCHRONOUS | - | - | 0.02 mA | - | 128MX1 | 3-STATE | 2.65 mm | 1 | - | 0.0001 A | - | 134217728 bit | - | 50 MHz | - | SERIAL | - | CONFIGURATION MEMORY | - | 100000 Write/Erase Cycles | 8 ms | 20 | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | No | - | - | ||
![]() EPC16UI88AA ALTERA | 1 | - | - | - | - | 88-LFBGA | YES | - | - | - | - | 88-UBGA (11x8) | - | - | 88 | - | 66.7 MHz | - | INTEL CORP | - | Lead free / RoHS Compliant | Intel Corporation | EPC16UI88AA | - | - | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | - | 5.82 | - | No | - | - | - | 3.3 V | - | -40°C ~ 85°C | Tray | EPC | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8542.32.00.51 | - | Flash Memories | - | CMOS | ± 2.25 V ~ 6 V | BOTTOM | - | BALL | - | - | 1 | - | - | 0.8 mm | - | compliant | - | - | EPC16 | - | - | - | - | - | R-PBGA-B88 | - | - | - | Not Qualified | - | - | - | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | In System Programmable | - | - | 16Mb | - | SYNCHRONOUS | - | - | 0.09 mA | - | 16MX1 | 3-STATE | 1.4 mm | 1 | - | 0.00015 A | - | 16777216 bit | - | - | - | PARALLEL | - | CONFIGURATION MEMORY | - | 100000 Write/Erase Cycles | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 8 mm | - | - | - | - | ||
![]() EPC4QC100 ALTERA | 4 | - | - | - | - | 100-BQFP | YES | - | - | - | - | 100-PQFP (20x14) | - | - | 100 | - | 66.7 MHz | - | INTEL CORP | - | - | Intel Corporation | EPC4QC100 | - | - | 3 | - | 4194304 words | 4000000 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | 30 | 5.55 | - | No | - | - | - | 3.3 V | - | 0°C ~ 70°C | Tray | EPC | - | - | e0 | Obsolete | - | - | EAR99 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.32.00.51 | - | Flash Memories | - | CMOS | 3 V ~ 3.6 V | QUAD | - | GULL WING | - | 220 | 1 | - | - | 0.65 mm | - | compliant | - | - | EPC4 | - | - | - | - | - | R-PQFP-G100 | - | - | - | Not Qualified | - | - | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | In System Programmable | - | - | 4MB | - | SYNCHRONOUS | - | - | 0.09 mA | - | 4MX1 | 3-STATE | 3.4 mm | 1 | - | 0.00015 A | - | 4194304 bit | - | - | - | PARALLEL | - | CONFIGURATION MEMORY | - | 100000 Write/Erase Cycles | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | - | - | - | - |