- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC1736ESOG8C AMD | 744 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | XC1736E | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 36kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 625 | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | XC18V256 | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 256Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC16QC100DM ALTERA | In Stock | - | - | - | - | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 16Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC2LC20N.. ALTERA | 2500 |
| - | Surface Mount | - | 20-LCC (J-Lead) | YES | 20 | 20-PLCC (9x9) | 722.005655 mg | 20 | - | 12.5 MHz | ALTERA CORP | Altera Corporation | EPC2LC20N | FLASH | - | 3 | 1695680 words | 1695680 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | QLCC | - | 40 | 4.06 | Compliant | Yes | 8542320050 | 3.3 V | 0°C ~ 70°C | Tube | EPC | e3 | Yes | Last Time Buy | EAR99 | NOR TYPE | Matte Tin (Sn) - annealed | 70 °C | 0 °C | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | J BEND | 245 | 1 | 1.27 mm | unknown | 16.7 MHz | EPC2 | 20 | S-PQCC-J20 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | COMMERCIAL | 3 V | In System Programmable | - | 5.25 V | 3 V | 1.6Mb | 50 µA | - | SYNCHRONOUS | 0.05 mA | 1695680X1 | 4.572 mm | 1 | - | 0.0001 A | 1695680 bit | 10 MHz | SERIAL | CONFIGURATION MEMORY | 3.81 mm | 8.97 mm | 8.97 mm | No | Unknown | Lead Free | ||
![]() XC17256EVO8C AMD | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-TSOP | - | - | XC17256E | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 256Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17256EPD8C AMD | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | XC17256E | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 256Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC1765EPDG8C AMD | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | XC1765E | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 65kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCE8QC100 ALTERA | In Stock | - | - | - | - | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 8MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | XC17S100A | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | XC18V02 | - | - | - | - | - | AMD | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 2Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17S30APD8I AMD | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | XC17S30 | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 300kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 473 | - | - | - | Surface Mount | 44-TQFP | - | - | 44-VQFP (10x10) | - | - | XC18V512 | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 512kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-VQFP (10x10) | - | - | XC18V512 | - | - | - | - | - | AMD | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 512kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 551 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-TSOP | - | - | XC17S150A | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 1.5Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17V04PC20I AMD | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | XC17V04 | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 4Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 639 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | XC1765EL | - | - | - | - | - | AMD | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 65kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC1765ELSO8I AMD | 746 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | XC1765EL | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 65kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 619 | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | XC18V256 | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 256Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17S20VO8C AMD | 142 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-TSOP | - | - | XC17S20 | - | - | - | - | - | AMD | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 200kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17N01010PC Atmel | In Stock | - | - | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | 3.3 V | - | - | - | - | - | 2-Wire, Serial | 3.6 V | 3 V | 128 kB | - | 5 mA | - | - | - | - | - | 1 Mb | - | - | - | - | - | - | - | - | No | - | Contains Lead |