- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Memory Size | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPC16UC88AA ALTERA | In Stock | - | - | - | 88-LFBGA | - | 88-UBGA (11x8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | Obsolete | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | EPC16 | - | - | - | - | - | - | In System Programmable | 16Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC1213PI8 ALTERA | 1526 |
| - | - | 8-DIP (0.300, 7.62mm) | NO | 8-PDIP | 8 | 75 ns | - | 6 MHz | INTEL CORP | Intel Corporation | EPC1213PI8 | - | 1 | 212942 words | 212942 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | NOT SPECIFIED | 5.65 | - | No | 5 V | -40°C ~ 85°C | Tube | EPC | e0 | Obsolete | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.61 | OTP ROMs | CMOS | 4.5 V ~ 5.5 V | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | EPC1213 | R-PDIP-T8 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | OTP | 212kb | SYNCHRONOUS | 0.05 mA | 212942X1 | 3-STATE | 4.318 mm | 1 | 0.0002 A | 212942 bit | SERIAL | COMMON | CONFIGURATION MEMORY | 9.398 mm | 7.62 mm | ||
![]() XC17V01PC20C AMD | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | XC17V01 | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCE16QC100N ALTERA | 39525 | - | - | - | 100-BQFP | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | Obsolete | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | EPCE16 | - | - | - | - | - | - | In System Programmable | 16Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC1441TI32N ALTERA | 37 |
| - | - | 32-TQFP | YES | 32-TQFP (7x7) | 32 | 75 ns | - | 8 MHz | INTEL CORP | Intel Corporation | EPC1441TI32N | - | 3 | 440800 words | 440800 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK | Obsolete | - | 40 | 5.62 | - | Yes | 3.3 V | -40°C ~ 85°C | Tray | EPC | e3 | Obsolete | EAR99 | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | OTP ROMs | CMOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | EPC1441 | S-PQFP-G32 | Not Qualified | 3.6 V | 3.3/5 V | INDUSTRIAL | 3 V | OTP | 440kb | SYNCHRONOUS | 0.03 mA | 440800X1 | 3-STATE | 1.2 mm | 1 | 0.00006 A | 440800 bit | SERIAL | COMMON | CONFIGURATION MEMORY | 7 mm | 7 mm | ||
![]() EPCQ512SI16N ALTERA | 2600 | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | -40°C ~ 85°C | Tube | EPCQ | - | Discontinued at Digi-Key | - | - | 85 °C | -40 °C | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | 512Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 44-TQFP | - | 44-VQFP (10x10) | - | - | XC18V01 | - | - | - | - | AMD | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 398 | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | XC18V256 | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | 256Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-TSOP | - | - | XC17S150A | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 1.5Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC18V01SO20I AMD | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | XC18V01 | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 716 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | XC17S40XL | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 400kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17V16VQ44C AMD | In Stock | - | - | Surface Mount | 44-TQFP | - | 44-VQFP (10x10) | - | - | XC17V16 | - | - | - | - | AMD | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 16Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC18V02VQ44C AMD | In Stock | - | - | Surface Mount | 44-TQFP | - | 44-VQFP (10x10) | - | - | XC18V02 | - | - | - | - | AMD | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | 2Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-TSOP | - | - | XC17S100A | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC1701LPDG8I AMD | 388 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | XC1701L | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | XC18V512 | - | - | - | - | AMD | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | 512kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17V08VQ44I AMD | 422 | - | - | Surface Mount | 44-TQFP | - | 44-VQFP (10x10) | - | - | XC17V08 | - | - | - | - | AMD | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 8Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | XC17128EL | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 128kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | XC17S40XL | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 400kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC17V04PC44I AMD | 579 | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | - | XC17V04 | - | - | - | - | AMD | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | 4Mb | - | - | - | - | - | - | - | - | - | - | - | - | - |