- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Access Time-Max | Base Product Number | Brand | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Supply Voltage (Typ) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Max Junction Temperature (Tj) | Ambient Temperature Range High | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPC16QC100 ALTERA | 12 | - | - | - | - | 100-BQFP | YES | - | 100-PQFP (20x14) | - | 100 | - | - | - | 66.7 MHz | - | INTEL CORP | Intel Corporation | EPC16QC100 | - | - | - | - | - | - | 3 | - | - | 16777216 words | 16000000 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Obsolete | - | - | - | 30 | 5.54 | - | No | - | - | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tray | EPC | e0 | - | Obsolete | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 1 | 0.65 mm | compliant | - | EPC16 | - | R-PQFP-G100 | Not Qualified | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | In System Programmable | - | - | - | 16Mb | - | - | SYNCHRONOUS | 0.09 mA | - | 16MX1 | 3-STATE | 2.15 mm | 1 | - | 0.00015 A | 16777216 bit | - | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 20 mm | 14 mm | - | - | ||
![]() EPC8QI100N ALTERA | In Stock | - | - | - | - | 100-BQFP | YES | - | 100-PQFP (20x14) | - | 100 | - | - | - | 66.7 MHz | - | ALTERA CORP | Altera Corporation | EPC8QI100N | - | - | - | - | - | - | 3 | - | - | 524288 words | 512000 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Transferred | QFP | - | - | 40 | 4.11 | - | Yes | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | EPC | e3 | Yes | Obsolete | EAR99 | NOR TYPE | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 245 | 1 | 0.65 mm | unknown | - | EPC8 | 100 | R-PQFP-G100 | Not Qualified | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | - | - | 8MB | - | - | SYNCHRONOUS | 0.09 mA | - | 512KX16 | - | 2.15 mm | 16 | - | 0.00015 A | 8388608 bit | - | PARALLEL | - | CONFIGURATION MEMORY | - | - | - | - | - | 20 mm | 14 mm | - | - | ||
![]() EPC2TI32N ALTERA | 3500 | - | - | Surface Mount | - | - | YES | 32 | - | 72.801575 mg | 32 | - | - | - | 12.5 MHz | - | ALTERA CORP | Altera Corporation | EPC2TI32N | - | - | FLASH | - | - | - | 3 | - | - | 1695680 words | 1695680 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-32 | TQFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | - | - | Transferred | QFP | - | - | 30 | 4.08 | Compliant | Yes | Configuration Devices for SRAM-Based LUT Devices | 8542320050 | - | - | 3.3 V | - | - | - | - | - | e3 | Yes | - | EAR99 | NOR TYPE | Matte Tin (Sn) - annealed | 85 °C | -40 °C | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.51 | Flash Memories | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 10 MHz | - | 32 | S-PQFP-G32 | Not Qualified | 5 V | 3.6 V | 3.3/5 V | INDUSTRIAL | 3 V | - | Serial | 5.25 V | 3 V | 207 kB | 50 µA | 18 mA | SYNCHRONOUS | 0.05 mA | 20 ns | 1695680X1 | - | 1.2 mm | 1 | - | 0.0001 A | 1695680 bit | 10 MHz | SERIAL | - | CONFIGURATION MEMORY | - | 135 °C | 85 °C | - | 1 mm | 7 mm | 7 mm | No | Lead Free | ||
![]() EPC16UC88 ALTERA | 17 | - | - | Surface Mount | - | 88-LFBGA | YES | 88 | 88-UBGA (11x8) | - | 88 | - | - | - | 66.7 MHz | - | INTEL CORP | Intel Corporation | EPC16UC88 | - | - | FLASH | - | - | - | 3 | - | - | 16777216 words | 16000000 | - | 70 °C | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | - | - | Obsolete | - | - | - | 30 | 5.6 | Compliant | No | - | - | - | - | 3.3 V | - | - | 0°C ~ 70°C | Tray | EPC | e0 | - | Obsolete | EAR99 | - | Tin/Lead (Sn63Pb37) | 70 °C | 0 °C | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | BOTTOM | BALL | 235 | 1 | 0.8 mm | compliant | 33 MHz | EPC16 | - | R-PBGA-B88 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | COMMERCIAL | 3 V | In System Programmable | - | 3.6 V | 3 V | 16Mb | - | 50 µA | SYNCHRONOUS | 0.09 mA | - | 16MX1 | 3-STATE | 1.4 mm | 1 | - | 0.00015 A | 16777216 bit | - | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 11 mm | 8 mm | No | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | - | XC17512L | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 512kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 845 | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | - | XC18V256 | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 256Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | XC17S50A | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 500kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC1PC8CC ALTERA | In Stock | - | - | - | - | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | EPC1 | - | - | - | - | - | - | - | - | OTP | - | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC1441LI20N ALTERA | 1000 | - | - | - | - | 20-LCC (J-Lead) | YES | - | 20-PLCC (9x9) | - | 20 | 75 ns | - | - | 8 MHz | - | INTEL CORP | Intel Corporation | EPC1441LI20N | - | - | - | - | - | - | 3 | - | - | 440800 words | 440800 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LCC20,.39SQ | LCC20,.39SQ | SQUARE | CHIP CARRIER | - | - | Obsolete | - | - | - | 40 | 7.76 | - | Yes | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tube | EPC | e3 | - | Obsolete | EAR99 | - | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | OTP ROMs | CMOS | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | QUAD | J BEND | 245 | 1 | 1.27 mm | compliant | - | EPC1441 | - | S-PQCC-J20 | Not Qualified | - | 3.6 V | 3.3/5 V | INDUSTRIAL | 3 V | OTP | - | - | - | 440kb | - | - | SYNCHRONOUS | 0.03 mA | - | 440800X1 | 3-STATE | 4.572 mm | 1 | - | 0.00006 A | 440800 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 8.9662 mm | 8.9662 mm | - | - | ||
![]() EPC4QI100 ALTERA | 50 | - | - | - | - | 100-BQFP | YES | - | 100-PQFP (20x14) | - | 100 | - | - | - | 66.7 MHz | - | INTEL CORP | Intel Corporation | EPC4QI100 | - | - | - | - | - | - | 3 | - | - | 4194304 words | 4000000 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | - | - | Obsolete | - | - | - | 30 | 5.55 | - | No | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | EPC | e0 | - | Obsolete | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | 3 V ~ 3.6 V | QUAD | GULL WING | 220 | 1 | 0.65 mm | compliant | - | EPC4 | - | R-PQFP-G100 | Not Qualified | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | - | - | 4MB | - | - | SYNCHRONOUS | 0.09 mA | - | 4MX1 | 3-STATE | 3.4 mm | 1 | - | 0.00015 A | 4194304 bit | - | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 20 mm | 14 mm | - | - | ||
Tiny WHSL | 690 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-TSOP | - | - | - | XC17S30XL | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 300kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCQ4ASI8N ALTERA | 6000 | - | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | Intel / Altera | - | 100 | - | Intel | - | 100 MHz | + 85 C | FLASH | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 974768 | - | - | - | - | - | - | Non-Compliant | - | - | 8542320070 | 3.6 V | 2.7 V | - | Enpirion | 0.019048 oz | -40°C ~ 85°C | Tube | EPCQ-A | - | - | Active | - | - | - | 85 °C | -40 °C | - | - | Programmable Logic ICs | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | 100 MHz | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | - | 3.6 V | 2.7 V | 4MB | 100 A | 5 mA | - | - | 8 ns | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | - | 85 °C | 85 °C | FPGA - Configuration Memory | 1.75 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-VQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC8QC100DM ALTERA | In Stock | - | - | - | - | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 8MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCQ32ASI8N ALTERA | 795 |
| - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | Intel / Altera | - | 100 | - | Intel | - | 100 MHz | + 85 C | Flash | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 974766 | - | - | - | - | - | - | Non-Compliant | - | - | - | 3.6 V | 2.7 V | - | Enpirion | 0.019048 oz | -40°C ~ 85°C | Tube | EPCQ-A | - | - | Active | - | - | - | - | - | - | - | Programmable Logic ICs | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | In System Programmable | - | - | - | 32Mb | 100 A | - | - | - | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | - | - | - | - | FPGA - Configuration Memory | - | - | - | - | - | ||
![]() EPC16UC88AB ALTERA | In Stock | - | - | - | - | 88-LFBGA | - | - | 88-UBGA (11x8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 16Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPCV4SI8N ALTERA | 268 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | EPCV | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | 4MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 5(V) | - | - | - | - | - | - | - | - | - | CDIP | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC16UI88N ALTERA | 30 | - | - | Surface Mount | - | 88-LFBGA | YES | 88 | 88-UBGA (11x8) | - | 88 | - | - | - | 66.7 MHz | - | INTEL CORP | Intel Corporation | EPC16UI88N | - | - | FLASH | - | - | - | 3 | - | - | 16777216 words | 16000000 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA88,8X12,32 | BGA88,8X12,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | - | - | Obsolete | - | - | - | - | 5.83 | Compliant | Yes | - | - | - | - | 3.3 V | - | - | -40°C ~ 85°C | Tray | EPC | - | - | Obsolete | EAR99 | - | - | 85 °C | -40 °C | - | 8542.32.00.51 | Flash Memories | CMOS | ± 2.25 V ~ 6 V | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | 33 MHz | EPC16 | - | R-PBGA-B88 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | In System Programmable | - | 3.6 V | 3 V | 16Mb | - | 50 µA | SYNCHRONOUS | 0.09 mA | - | 16MX1 | 3-STATE | 1.4 mm | 1 | - | 0.00015 A | 16777216 bit | - | PARALLEL | - | CONFIGURATION MEMORY | 100000 Write/Erase Cycles | - | - | - | - | 11 mm | 8 mm | No | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-TSOP | - | - | - | XC17S200A | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | 2Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |