- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Voltage | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT17LV002-10CU Microchip Technology | 33000 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | - | 8 | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 33MHz | 40 | AT17LV002 | - | - | - | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | 10mA | - | - | - | 2MX1 | - | 1 | 2 Mb | 0.00035A | - | - | - | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | 1.14mm | 5.99mm | 5.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT17LV010-10CU Microchip Technology | 33000 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | - | 8 | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 15MHz | 40 | AT17LV010 | - | - | - | - | - | - | - | Serial EEPROM | 5V | 2-Wire, Serial | - | 10mA | - | - | - | 1MX1 | - | 1 | 1 Mb | 0.0002A | - | - | - | - | - | - | 100000 Write/Erase Cycles | - | 90 | HARDWARE | 1.14mm | 5.99mm | 5.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPCQ64SI16N Intel | 389 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2018 | EPCQ | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 20 | EPCQ64 | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | In System Programmable | - | - | 64Mb | - | SYNCHRONOUS | - | - | 64MX1 | - | 1 | - | - | 67108864 bit | - | SERIAL | - | FLASH | 2.7V | - | 8ms | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() EPC1LC20N Intel | 170 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | - | - | - | 0°C~70°C | Tube | - | EPC | e3 | - | Obsolete | 3 (168 Hours) | 20 | 3A991.B.2.A | Matte Tin (Sn) - annealed | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | 3V~3.6V 4.75V~5.25V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | compliant | - | 40 | EPC1 | - | S-PQCC-J20 | Not Qualified | - | 3.6V | 3.3/5V | 3V | OTP | - | - | 1Mb | - | SYNCHRONOUS | 10MHz | 0.05mA | 1046496X1 | 3-STATE | 1 | - | - | 1046496 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | - | RoHS Compliant | - | ||
![]() EPC1PC8 Intel | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 2016 | EPC | e0 | - | Obsolete | 1 (Unlimited) | 8 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | 3V~3.6V 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | - | NOT SPECIFIED | EPC1 | - | R-PDIP-T8 | Not Qualified | - | 3.6V | 5V | 3V | OTP | - | - | 1Mb | - | SYNCHRONOUS | 10MHz | 0.05mA | 1046496X1 | 3-STATE | 1 | - | - | 1046496 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.318mm | 9.398mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() EPC1213PC8 Intel | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | 2014 | EPC | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 4 WIRE INTERFACE TO FLEX 8000 DEVICES | 8542.32.00.61 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | EPC1213 | - | R-PDIP-T8 | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | 212kb | - | SYNCHRONOUS | 6MHz | - | 212942X1 | 3-STATE | 1 | - | - | 212942 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.318mm | 9.398mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() EPCQ32SI8N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2018 | EPCQ | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 40 | EPCQ32 | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | In System Programmable | - | - | 32Mb | - | SYNCHRONOUS | - | - | 32MX1 | - | 1 | - | - | 33554432 bit | - | SERIAL | - | FLASH | 2.7V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() EPC1064LC20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | - | - | - | 0°C~70°C | Tray | - | EPC | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | TIN LEAD | 4 WIRE INTERFACE TO FLEX 8000 DEVICES | 8542.32.00.61 | 4.5V~5.5V | QUAD | J BEND | 220 | 1 | 5V | 1.27mm | compliant | - | 20 | EPC1064 | - | S-PQCC-J20 | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | 65kb | - | SYNCHRONOUS | 4MHz | - | 64KX1 | 3-STATE | 1 | - | - | 65536 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | - | Non-RoHS Compliant | - | ||
![]() EPC1213LC20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | - | - | - | 0°C~70°C | Tube | - | EPC | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | 4 WIRE INTERFACE TO FLEX 8000 DEVICES | 8542.32.00.61 | 4.75V~5.25V | QUAD | J BEND | - | 1 | 5V | 1.27mm | - | - | - | EPC1213 | - | S-PQCC-J20 | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | 212kb | - | SYNCHRONOUS | 6MHz | - | 212942X1 | 3-STATE | 1 | - | - | 212942 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | - | Non-RoHS Compliant | - | ||
![]() XC1701PC20C Xilinx Inc. | 91 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 0°C~70°C | Tube | 2000 | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 4.75V~5.25V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 30 | XC1701 | 20 | - | - | 5V | - | 5V | - | OTP | - | - | - | - | - | 15MHz | 0.02mA | 1MX1 | 3-STATE | 1 | 1 Mb | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPC8QI100 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | -40°C~85°C | Tray | - | EPC | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 3V~3.6V | QUAD | GULL WING | 220 | 1 | 3.3V | 0.65mm | - | - | 30 | EPC8 | - | R-PQFP-G100 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 8MB | - | SYNCHRONOUS | 66.7MHz | 0.09mA | 512KX16 | - | 16 | - | 0.00015A | 8388608 bit | - | PARALLEL | - | CONFIGURATION MEMORY | - | - | - | - | - | 2.15mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XC17S40XLSO20I Xilinx Inc. | 792 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.61 | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | not_compliant | - | - | XC17S40XL | 20 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | 400kb | - | SYNCHRONOUS | 10MHz | 0.005mA | 330696X1 | 3-STATE | 1 | - | 0.00005A | 330696 bit | - | - | COMMON | MEMORY CIRCUIT | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPC4QC100 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 0°C~70°C | Tray | - | EPC | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 3V~3.6V | QUAD | GULL WING | 220 | 1 | 3.3V | 0.65mm | - | - | 30 | EPC4 | - | R-PQFP-G100 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 4MB | - | SYNCHRONOUS | 66.7MHz | 0.09mA | 256KX16 | - | 16 | - | 0.00015A | 4194304 bit | - | PARALLEL | - | CONFIGURATION MEMORY | - | - | - | - | - | 3.4mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPCS1SI8 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2010 | EPCS | e0 | - | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.B.1 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | GULL WING | 235 | 1 | 3.3V | 1.27mm | - | - | 30 | EPCS1 | - | R-PDSO-G8 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 1Mb | - | SYNCHRONOUS | 20MHz | 0.015mA | 1MX1 | - | 1 | - | 0.00005A | 1048576 bit | - | SERIAL | - | CONFIGURATION MEMORY | - | 100000 Write/Erase Cycles | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() XC18V02VQ44I Xilinx Inc. | 1 | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | -40°C~85°C | Tray | 1998 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | 3A991.B.1.A | TIN LEAD | - | 8542.32.00.71 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC18V02 | 44 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 33MHz | - | 256KX8 | - | 8 | 2 Mb | 0.01A | - | 20 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | - | 10000 Write/Erase Cycles | - | 10 | - | 1.2mm | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC18V04VQ44I Xilinx Inc. | 1000 | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | 44 | - | - | -40°C~85°C | Tray | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | 3A991.B.1.A | TIN LEAD | - | 8542.32.00.71 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 30 | XC18V04 | 44 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 33MHz | - | 512KX8 | - | 8 | 4 Mb | 0.01A | - | 20 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | - | 10000 Write/Erase Cycles | - | 10 | - | 1.2mm | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC18V512PC20C Xilinx Inc. | 30 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Active | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC18V512 | 20 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 33MHz | - | 64KX8 | - | 8 | 512 kb | 0.01A | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | - | - | - | 20 | - | 4.572mm | 8.9662mm | 8.9662mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV040-10TQU Microchip Technology | 20 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | - | -40°C~85°C | Tray | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | - | 3V~3.6V 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 15MHz | 40 | AT17LV040 | - | - | - | - | 3.6V | 3.3V | 3V | Serial EEPROM | - | 2-Wire, Serial | - | 10mA | - | - | - | 4MX1 | - | 1 | 4 Mb | 0.0001A | - | - | - | - | - | - | - | - | - | HARDWARE | 1.2mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XC18V512SOG20C Xilinx Inc. | 500 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 0°C~70°C | Tray | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | XC18V512 | 20 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 33MHz | - | 64KX8 | - | 8 | 512 kb | 0.01A | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | - | - | - | 20 | - | 2.6416mm | 12.827mm | 7.5184mm | No | - | ROHS3 Compliant | - | ||
![]() XC17S200AVOG8C Xilinx Inc. | 785 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17S200A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | 2Mb | - | - | - | - | - | 3-STATE | 1 | - | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 1.2mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | - |