- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPC16QI100 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | - | -40°C~85°C | Tray | - | EPC | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | 3V~3.6V | QUAD | GULL WING | 220 | 1 | 3.3V | 0.65mm | - | - | 30 | EPC16 | - | R-PQFP-G100 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | - | 16Mb | - | SYNCHRONOUS | 66.7MHz | 0.09mA | 1MX16 | - | 16 | - | 0.00015A | 16777216 bit | PARALLEL | - | CONFIGURATION MEMORY | - | - | - | - | 2.15mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XC17128EPD8C Xilinx Inc. | 2900 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | XC17128E | 8 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | - | 128kb | - | SYNCHRONOUS | 15MHz | 0.01mA | - | 3-STATE | 1 | - | 0.00005A | 131072 bit | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1765EPD8C Xilinx Inc. | 2900 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | - | 30 | XC1765E | 8 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | - | 65kb | - | SYNCHRONOUS | 10MHz | - | 64KX1 | 3-STATE | 1 | - | 0.00005A | 65536 bit | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV512-10CU Microchip Technology | 200 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TDFN | - | 8 | - | EEPROM | Industrial grade | -40°C~85°C | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | IT CAN OPERATES ON 4.75-5.25 RANGE SUPPLY VOLTAGE ALSO | - | 3V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 15MHz | 40 | AT17LV512 | - | - | - | - | 3.6V | 3.3/5V | 3V | Serial EEPROM | 2-Wire, Serial | - | - | - | 10mA | - | - | - | 512KX1 | - | 1 | 512 kb | 0.0001A | - | - | - | - | - | 100000 Write/Erase Cycles | - | 90 | 1.14mm | 5.99mm | 5.99mm | No | ROHS3 Compliant | - | ||
![]() EPCQ16SI8N Intel | 7 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | 2018 | EPCQ | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | NICKEL (39) PALLADIUM (2) GOLD | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | - | 40 | EPCQ16 | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | In System Programmable | - | - | - | 16Mb | - | SYNCHRONOUS | - | - | 16MX1 | - | 1 | - | - | 16777216 bit | SERIAL | - | FLASH | 3.3V | - | 8ms | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() AT17LV010A-10JC Microchip Technology | 6500 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 20-PLCC (9x9) | EEPROM | - | 0°C~70°C | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | 15MHz | - | AT17LV010A | - | - | - | - | - | - | - | Serial EEPROM | 2-Wire, Serial | 5.5V | 4.5V | 1Mb | 10mA | - | - | - | - | - | - | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17128ELVO8C Xilinx Inc. | 35 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | XC17128EL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 128kb | - | SYNCHRONOUS | 15MHz | 0.005mA | - | 3-STATE | 1 | - | 0.00005A | 131072 bit | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | - | 4.9276mm | 3.937mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S100APD8C Xilinx Inc. | 5000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | - | 30 | XC17S100A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | - | - | - | 3-STATE | 1 | 1 Mb | 0.001A | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17256ELPD8C Xilinx Inc. | 12517 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | - | 30 | XC17256EL | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | 256Kb | - | - | 15MHz | - | 256KX1 | 3-STATE | 1 | 256 kb | 0.00005A | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V04VQ44C Xilinx Inc. | 8680 | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | 44 | - | - | - | 0°C~70°C | Tray | 1998 | - | - | no | Obsolete | 3 (168 Hours) | - | 3A991.B.1 | - | - | - | - | 8542.32.00.61 | 3V~3.6V | - | - | - | - | - | - | - | - | - | XC17V04 | 44 | - | - | 3.3V | - | - | - | OTP | - | - | - | - | - | - | - | - | - | - | - | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S30XLPD8C Xilinx Inc. | 200 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 2.54mm | not_compliant | - | - | XC17S30XL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 300kb | - | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | COMMON | MEMORY CIRCUIT | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPCQL512F24IN Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-TBGA | YES | - | - | - | - | -40°C~85°C | Tray | - | EPCQ-L | e1 | - | Obsolete | 3 (168 Hours) | 24 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~2V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | - | compliant | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 2V | - | 1.7V | In System Programmable | - | - | - | 512MB | - | SYNCHRONOUS | - | - | 512MX1 | - | 1 | - | - | 536870912 bit | SERIAL | - | CONFIGURATION MEMORY | - | - | 8ms | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC17256EPC20C Xilinx Inc. | 82 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 4.75V~5.25V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | XC17256E | 20 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | - | - | - | 256Kb | - | SYNCHRONOUS | 15MHz | 0.01mA | 256KX1 | 3-STATE | 1 | - | 0.00005A | 262144 bit | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPC16UI88N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 88-LFBGA | YES | - | - | - | - | -40°C~85°C | Tray | 2016 | EPC | - | - | Obsolete | 3 (168 Hours) | 88 | EAR99 | - | - | - | - | 8542.32.00.51 | ± 2.25V~6V | BOTTOM | BALL | - | - | 3.3V | 0.8mm | compliant | - | - | EPC16 | - | R-PBGA-B88 | Not Qualified | - | - | 3.3V | - | In System Programmable | - | - | - | 16Mb | - | - | 66.7MHz | 0.09mA | - | - | - | - | 0.00015A | 16777216 bit | SERIAL | - | CONFIGURATION MEMORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT17LV512-10JC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | 0°C~70°C | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | AT17LV512 | - | - | - | - | - | - | - | Serial EEPROM | - | - | - | 512kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPC16UI88AA Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 88-LFBGA | YES | - | - | - | - | -40°C~85°C | Tray | - | EPC | - | - | Obsolete | 3 (168 Hours) | 88 | EAR99 | - | - | - | - | 8542.32.00.51 | ± 2.25V~6V | BOTTOM | BALL | - | 1 | 3.3V | 0.8mm | compliant | - | - | EPC16 | - | R-PBGA-B88 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | - | 16Mb | - | SYNCHRONOUS | 66.7MHz | 0.09mA | 1MX16 | - | 16 | - | 0.00015A | 16777216 bit | PARALLEL | - | CONFIGURATION MEMORY | - | - | - | - | 1.4mm | 11mm | 8mm | - | Non-RoHS Compliant | - | ||
![]() AT17LV128-10PC Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | EEPROM | - | 0°C~70°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | 12.5MHz | - | AT17LV128 | - | - | - | - | - | - | - | Serial EEPROM | 2-Wire, Serial | 5V | 3.3V | 128kb | 10mA | - | - | - | - | - | - | 128 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1765ELPD8C Xilinx Inc. | 3000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C | Tube | 2000 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | not_compliant | - | 30 | XC1765EL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | - | - | - | 65kb | - | SYNCHRONOUS | 2.5MHz | - | 64KX1 | 3-STATE | 1 | - | 0.00005A | 65536 bit | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V04VQ44I Xilinx Inc. | 693 | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | 44 | - | - | - | -40°C~85°C | Tray | 1998 | - | - | no | Obsolete | 3 (168 Hours) | - | 3A991.B.1 | - | - | - | - | 8542.32.00.61 | 3V~3.6V | - | - | - | - | - | - | - | - | - | XC17V04 | 44 | - | - | 3.3V | - | - | - | OTP | - | - | - | - | - | - | - | - | - | - | - | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V04PC20I Xilinx Inc. | 1423 | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | -40°C~85°C | Tube | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | 3A991.B.1 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | XC17V04 | 20 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | - | 15MHz | - | 4MX1 | 3-STATE | 1 | 4 Mb | 0.001A | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | No | Non-RoHS Compliant | Contains Lead |