- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Voltage - Supply
- RoHS Status
- Number of Functions
- Number of Terminations
- Supply Voltage
Attribute column
Categories
Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC17S15APD8C Xilinx Inc. | 100 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | 30 | XC17S15A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 150kb | - | - | - | 197696X1 | 3-STATE | 1 | 512 kb | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17V01VO8C Xilinx Inc. | 1623 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 1998 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | 3A991.B.1 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | 30 | XC17V01 | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 1Mb | - | 15MHz | - | 1MX1 | 3-STATE | 1 | - | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 1.2mm | 4.9mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AT17LV512-10JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | -40°C~85°C | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | AT17LV512 | - | - | - | - | - | - | - | Serial EEPROM | 512kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC17S05PD8C Xilinx Inc. | 10 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | not_compliant | - | XC17S05 | 8 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | 50kb | SYNCHRONOUS | 10MHz | - | - | 3-STATE | 1 | - | 0.00005A | - | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S10XLPDG8C Xilinx Inc. | 60 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | - | 250 | 1 | 3.3V | 2.54mm | unknown | 30 | XC17S10XL | 8 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | 100kb | SYNCHRONOUS | 10MHz | - | 95752X1 | 3-STATE | 1 | - | 0.00005A | 95752 bit | - | - | COMMON | MEMORY CIRCUIT | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | RoHS Compliant | - | ||
![]() XC17S30APD8C Xilinx Inc. | 10 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | 30 | XC17S30 | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 300kb | - | - | - | - | 3-STATE | 1 | 512 kb | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S15AVOG8C Xilinx Inc. | 559 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | XC17S15A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 150kb | - | - | - | 197696X1 | 3-STATE | 1 | 512 kb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 1.2mm | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() XC17S100AVO8I Xilinx Inc. | 20 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | 30 | XC17S100A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | - | - | - | 3-STATE | 1 | 1 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 1.2mm | 4.9mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPC1064PI8 Intel | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | - | EPC | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4 WIRE INTERFACE TO FLEX 8000 DEVICES | 8542.32.00.61 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | EPC1064 | - | R-PDIP-T8 | Not Qualified | - | 5.5V | 5V | 4.5V | OTP | 65kb | SYNCHRONOUS | 4MHz | - | 64KX1 | 3-STATE | 1 | - | - | 65536 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.318mm | 9.398mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() XC18V512PCG20C Xilinx Inc. | 830 |
| Datasheet | 10 Weeks | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 0°C~70°C | Tray | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | - | 30 | XC18V512 | 20 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | 33MHz | - | 64KX8 | - | 8 | 512 kb | 0.01A | - | 15 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | - | - | 20 | 4.572mm | 8.9662mm | 8.9662mm | No | ROHS3 Compliant | - | ||
![]() AT17F040-30JU Microchip Technology | 37 |
| Datasheet | 17 Weeks | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | Industrial grade | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 20 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | - | 40 | AT17F040 | - | - | Not Qualified | - | 3.63V | - | 2.97V | FLASH | 4Mb | SYNCHRONOUS | 33MHz | - | 4MX1 | - | 1 | - | - | 4194304 bit | - | SERIAL | - | CONFIGURATION MEMORY | - | 0.03ms | - | 4.572mm | 8.9662mm | 8.9662mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC17256EPDG8C Xilinx Inc. | 683 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | - | 4.75V~5.25V | DUAL | - | 250 | 1 | 5V | 2.54mm | unknown | 30 | XC17256E | 8 | - | Not Qualified | - | 5.25V | 5V | 4.75V | OTP | 256Kb | SYNCHRONOUS | 15MHz | - | 256KX1 | 3-STATE | 1 | - | 0.00005A | 262144 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | - | RoHS Compliant | - | ||
![]() EPC1441LI20N Intel | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | - | - | - | -40°C~85°C | Tray | - | EPC | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.32.00.61 | 3V~3.6V 4.75V~5.25V | QUAD | J BEND | 245 | 1 | 3.3V | 1.27mm | compliant | 40 | EPC1441 | - | S-PQCC-J20 | Not Qualified | - | 3.6V | 3.3/5V | 3V | OTP | 440kb | SYNCHRONOUS | 10MHz | 0.03mA | 440800X1 | 3-STATE | 1 | - | - | 440800 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | RoHS Compliant | - | ||
![]() XC17V02PC44C Xilinx Inc. | 3600 | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | 0°C~70°C | Tube | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | 30 | XC17V02 | 44 | - | - | 3.3V | 3.6V | - | 3V | OTP | - | - | 15MHz | - | 2MX1 | 3-STATE | 1 | 2 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.57mm | 16.5862mm | 16.5862mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC1765ELPC20C Xilinx Inc. | 42 | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 0°C~70°C | Tube | 2000 | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 8542.32.00.61 | 3V~3.6V | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | 30 | XC1765EL | 20 | - | Not Qualified | - | 3.6V | 3.3V | 3V | OTP | 65kb | SYNCHRONOUS | 2.5MHz | - | 64KX1 | 3-STATE | 1 | - | 0.00005A | 65536 bit | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.572mm | 8.9662mm | 8.9662mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S40XLSO20C Xilinx Inc. | 716 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | - | 0°C~70°C | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | XC17S40XL | - | - | - | 3.3V | - | - | - | OTP | 400kb | - | - | - | - | - | - | 323 kb | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S50APD8C Xilinx Inc. | 10 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | 30 | XC17S50A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 500kb | - | - | 0.015mA | 559200X1 | 3-STATE | 1 | 1 Mb | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S200APD8C Xilinx Inc. | 23 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | 30 | XC17S200A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 2Mb | - | - | - | - | 3-STATE | 1 | - | 0.001A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC18V04VQ44C Xilinx Inc. | 20065 | - | Datasheet | 10 Weeks | Surface Mount | 44-TQFP | YES | 44 | - | - | 0°C~70°C | Tray | 1998 | - | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.51 | 3V~3.6V | QUAD | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | 30 | XC18V04 | 44 | - | - | 3.3V | 3.6V | - | 3V | In System Programmable | - | - | 20MHz | - | 512KX8 | - | 8 | 4 Mb | 0.01A | - | 20 ns | PARALLEL/SERIAL | - | CONFIGURATION MEMORY | 20000 Write/Erase Cycles | - | 20 | 1.2mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC17S150APD8C Xilinx Inc. | 300 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 225 | 1 | 3.3V | 2.54mm | - | 30 | XC17S150A | 8 | - | - | 3.3V | 3.6V | - | 3V | OTP | 1.5Mb | - | - | - | 1040096X1 | 3-STATE | 1 | 1 Mb | 0.00005A | - | - | SERIAL | COMMON | CONFIGURATION MEMORY | - | - | - | 4.5974mm | 9.3599mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead |