- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Reference Voltage | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Output Voltage-Max | Max Duty Cycle | Isolation | Input Bias Current | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC28730QDRQ1 Texas Instruments | 847 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | e4 | yes | Active | 2 (1 Year) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | UCC28730 | - | - | - | - | - | - | 25V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~35V | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | 32Hz~83kHz | 35V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Voltage | - | - | - | - | - | Isolated | - | 21V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1216AP65G ON Semiconductor | 2500 | - | Datasheet | 8 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 260 | 1 | - | - | - | 40 | NCP1216 | 7 | - | - | 10V | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | - | - | - | - | 11V | Flyback | - | CURRENT-MODE | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | 60ns | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | - | 50 % | - | - | 46.5% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3808ADTR-1 Texas Instruments | 2485 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | NOT SPECIFIED | UCC3808 | 8 | 2 | Not Qualified | 500mV | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 8.3V~15V | - | - | - | Frequency Control | 9V | Boost, Buck, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | 13V | - | - | PULSE WIDTH MODULATION | - | 25ns | - | 25 ns | - | - | - | - | - | - | - | 50 % | - | - | 49% | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2895QDWRQ1 Texas Instruments | 1959 |
| - | 12 Weeks | ACTIVE (Last Updated: 22 hours ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 537.308512mg | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | PEAK/AVERAGE CURRENT MODE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | - | UCC2895 | 20 | 4 | - | 5V | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 100A | 10V~16.5V | - | - | - | Frequency Control, Soft Start, Sync | 9V | Full-Bridge | - | VOLTAGE-MODE | 1MHz | 16.5V | - | - | PULSE WIDTH MODULATION | - | - | 6mA | - | - | PHASE-SHIFT | 1MHz | - | No | - | 5.06V | 100 % | - | - | - | Isolated | - | 11V | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC3823DWTR Texas Instruments | 800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 473.692182mg | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 1MHz | - | UC3823 | 16 | 1 | - | 13V | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 8.4V~30V | - | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 30V | - | - | PULSE WIDTH MODULATION | - | 30ns | 33mA | 30 ns | - | BUCK-BOOST | - | - | No | Current Limiting | - | 100 % | - | - | 100% | Non-Isolated | - | 9.2V | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSL336LRN ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 501.2mg | - | -40°C~125°C TJ | Tube | 2015 | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 4Ohm | Tin (Sn) | - | - | - | - | - | 7.08W | 20W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | - | 10V | - | - | - | SWITCHING REGULATOR | - | - | 1.8A | - | - | 7V~26V | 350μA | - | 15.4 μs | - | - | Buck, Flyback | - | CURRENT-MODE | 50kHz | - | - | - | - | - | - | - | - | - | - | - | 20W | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 77 % | - | - | - | Non-Isolated | - | 8V | - | - | 650V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER17HDTR STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 665.986997mg | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | - | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 12W | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | VIPER17 | 16 | 1 | - | 800V | - | - | 10V | - | - | SWITCHING REGULATOR | 1.8mA | - | - | - | 420mA | 8.5V~23.5V | - | 10W | - | - | 8.5V | Flyback | - | CURRENT-MODE | 115kHz | 23.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 80 % | - | - | 70% | Isolated | 800V | 14V | - | - | - | 1.47mm | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC38C42YN Microchip Technology | 50000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | MIC38C42 | - | - | - | 5V | - | - | 15V | 1 | - | SWITCHING CONTROLLER | 4mA | - | - | - | 500A | 9V~20V | 6mA | - | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 500kHz | 30V | - | - | PULSE WIDTH MODULATION | - | 40ns | - | 30 ns | - | - | - | - | Yes | - | - | 96 % | - | - | - | Isolated | - | 14.5V | - | - | - | - | - | 9.525mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN6604MRMX ON Semiconductor | 132 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 65kHz | - | - | - | 1 | - | 13V | - | 24V | 12V | - | - | SWITCHING CONTROLLER | 1.5mA | - | - | - | 250mA | 10V~24V | 2mA | 100W | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 24V | SINGLE | - | - | No | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | 82.5 % | Non-Isolated | - | - | Isolated | - | 17V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1216D100R2G ON Semiconductor | 350 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 100kHz | 40 | NCP1216 | 8 | - | - | 10V | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | 9mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | - | 60ns | - | 20 ns | 13.4V | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | - | 81 % | - | - | 75% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3804N Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | -40°C~85°C TA | Tube | - | - | 1.5% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1W | DUAL | - | - | 1 | 10V | 2.54mm | 1MHz | - | UCC3804 | 8 | 1 | - | 5.075V | - | - | 10V | - | - | SWITCHING CONTROLLER | - | 500μA | - | 1W | 1A | 8.3V~12V | - | - | - | Frequency Control | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 5V | 41ns | 25mA | 44 ns | - | SINGLE | - | - | No | Current Limiting | - | 50 % | - | - | 49% | - | - | 12.5V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1200P60G ON Semiconductor | 1000 |
| Datasheet | 8 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~125°C TJ | Tube | 2006 | - | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 550mW | DUAL | - | 260 | 1 | - | 2.54mm | 60kHz | 40 | NCP1200 | 8 | 1 | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 16V Max | 4.9mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | - | 67ns | - | 28 ns | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | 80 % | - | 20nA | - | Isolated | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2809PTR-1 Texas Instruments | 3600 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 25.996513mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC2809 | 8 | 1 | - | 800mV | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | 25mA | - | - | - | - | - | No | - | - | 70 % | - | - | 70% | Isolated | - | 10V | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1063AD100R2G ON Semiconductor | 1277 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 13 hours ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 15.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER06HS STMicroelectronics | 330 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | - | - | - | Active | 3 (168 Hours) | 10 | EAR99 | - | - | - | - | - | - | - | 8W | 8W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER06 | - | - | - | - | - | - | 14V | 1 | - | SWITCHING REGULATOR | - | 20mA | - | - | - | 11.5V~23.5V | - | 8W | - | - | - | Buck, Flyback | 85V | CURRENT-MODE | 115kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | 265V | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature | - | 80 % | - | - | 70% | Either | 800V | 13V | 85V | 265V | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC38HC42YM Microchip Technology | 6 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38HC42 | - | 1 | - | 5V | - | - | - | - | 20V | - | 4mA | - | - | - | 1kA | 9V~20V | - | - | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | - | - | 20ns | - | 15 ns | - | - | - | - | Yes | - | - | 96 % | Isolated | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER28HN STMicroelectronics | 47 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | - | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 16W | - | - | 20W | 20W | DUAL | - | - | 1 | - | 2.54mm | - | - | VIPER28 | 7 | 1 | - | 800V | - | - | 14V | - | - | SWITCHING CONTROLLER | 2.5mA | - | - | - | 1.2A | 8.5V~23.5V | 3.5mA | 20W | - | - | - | Flyback | 85V | CURRENT-MODE | 115kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | 265V | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | 80 % | - | - | - | Isolated | - | 14V | - | - | - | 3.3mm | - | 9.27mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1075STBT3G ON Semiconductor | 20097 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 188.014037mg | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 19W | 19W | DUAL | GULL WING | - | 1 | - | 2.3mm | - | - | NCP1075 | 4 | 1 | - | - | 450mA | 8.2V | 8V | - | - | SWITCHING CONTROLLER | - | - | - | - | 450mA | 6.3V~10V | - | - | - | - | - | Flyback | 100V | CURRENT-MODE | 100kHz | - | 250V | Halogen Free | - | - | 20ns | - | 10 ns | 230V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 72 % | - | - | 68% | Isolated | 700V | - | 100V | 250V | - | 1.65mm | - | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28711D Texas Instruments | 8 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | 254.011727mg | - | -40°C~125°C TJ | Tube | - | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN AMPLITUTDE MODULATION CONTROL TECHNIIQUE | - | - | - | DUAL | GULL WING | - | 1 | 25V | - | 680Hz | - | UCC28711 | - | 1 | - | 14V | - | - | 25V | - | - | SWITCHING CONTROLLER | 2mA | - | - | - | 25mA | 9V~35V | - | - | - | - | - | Flyback | - | CURRENT/VOLTAGE-MODE | 680Hz~100kHz | - | - | - | FREQUENCY MODULATION | - | - | - | - | 25V | SINGLE | - | - | No | Current Limiting, Over Voltage | - | 42.5 % | - | - | 99 % | Isolated | - | 21V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1010AP100G ON Semiconductor | 100 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 10 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1010 | 7 | - | - | - | 100mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | 72 % | - | - | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free |