- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Interface | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Continuous Drain Current (ID) | Internal Switch(s) | Fault Protection | Max Duty Cycle | Consumer IC Type | Duty Cycle (Max) | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER20-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 20W | - | - | - | 57W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | not_compliant | - | NOT SPECIFIED | VIPER20 | 5 | - | 1 | Not Qualified | 620V | - | 13V | - | - | - | SWITCHING REGULATOR | - | 57W | 500mA | 8V~15V | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | - | Yes | Current Limiting, Over Temperature | - | - | - | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() INN3166C-H102-TL Power Integrations | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 27W | - | 8542.39.00.01 | 36W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KA5M0965QTU ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | TO-3P-5 | - | 5 | - | - | - | -25°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 170W | - | - | - | - | - | - | - | - | - | KA5M0965 | - | - | - | - | 650V | - | - | - | - | - | - | - | - | - | 15V~30V | - | Soft Start | - | - | Flyback, Forward | - | - | - | 70kHz | - | - | - | - | - | - | - | - | 9A | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 1.2Ohm | 77% | - | - | 9V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1014ST65T3 ON Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | - | 30 | NCP1014 | 4 | - | - | Not Qualified | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP223P Power Integrations | 1000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.7V | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | 100mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | - | 265V | - | 67% | Isolated | 700V | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BM2P093F-GE2 ROHM Semiconductor | 24 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | -40°C~105°C TA | Cut Tape (CT) | 2013 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 26V | - | - | - | - | - | - | 8.9V~26V | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | - | CONSUMER CIRCUIT | - | - | - | 75% | Either | 650V | 13.5V | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1129AP65G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 7 | - | Tin (Sn) | - | - | 43W | - | - | - | - | DUAL | - | - | - | - | 2.54mm | - | - | - | NCP1129 | 7 | - | 1 | Not Qualified | - | - | - | - | - | - | ANALOG CIRCUIT | 2.1mA | - | - | 8.5V~35V | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 84 % | - | - | - | - | 80% | Isolated | 650V | 17V | - | - | - | 10.16mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC2809P-1G4 Texas Instruments | 124 | - | Datasheet | - | - | Surface Mount | - | VSSOP | - | 8 | 25.996513mg | 1MHz | - | - | - | - | - | e4 | - | - | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 12V | - | INDUSTRIAL | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | - | 800mV | - | Boost, Flyback | - | CURRENT-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | 70 % | - | 70 % | - | - | - | - | - | - | - | 970μm | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK6407K-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 9W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.78mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | - | 55% | Isolated | 725V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() LNK6417K-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 9W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.78mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | - | 55% | Isolated | 725V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() TOP233PN Power Integrations | 10000 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | MATTE TIN | - | - | 25W | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | 1 | Not Qualified | 12V | - | - | - | - | Parallel, Serial | SWITCHING REGULATOR | 1.5mA | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | 265V | - | - | Isolated | 700V | - | 85V | - | 3.73mm | 9.655mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK3205P Power Integrations | 1781 |
| Datasheet | 4 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2016 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC3825BN Texas Instruments | 497 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 1.053808g | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | - | - | 1 | 12V | - | - | 1MHz | - | UC3825 | 16 | - | 2 | - | 2V | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | 500mA | 10V~22V | - | Frequency Control, Soft Start | - | 11V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 36mA | 20 ns | PUSH-PULL | - | No | Current Limiting | 50 % | - | - | - | - | 50% | Non-Isolated | - | 16V | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1013AP100 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1013 | 8 | - | - | Not Qualified | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | - | 67% | Isolated | 700V | - | - | - | 4.45mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1012AP065 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1012 | 8 | - | - | Not Qualified | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | - | 67% | Isolated | 700V | - | - | - | 4.45mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC3889DG4 Texas Instruments | 41 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | 250kHz | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 250kHz | - | UCC3889 | 8 | - | 1 | - | 17.5V | 9V | 9V | - | - | - | SWITCHING CONTROLLER | 1.2mA | - | 100mA | 6.3V~9.3V | - | - | - | 6.6V | Flyback | - | VOLTAGE-MODE | - | - | 9.3V | - | - | - | 35ns | - | 30 ns | SINGLE | - | No | Short Circuit | 55 % | - | - | - | - | 55 % | Non-Isolated | - | 8.4V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1012ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | - | 30 | NCP1012 | 4 | - | - | Not Qualified | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1011ST130T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | - | 30 | NCP1011 | 4 | - | - | Not Qualified | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 130kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6774K-TL Power Integrations | 10 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 39W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | 64% | Isolated | 725V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() INN2103K Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | - | -40°C~105°C TA | Tube | 2015 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 15W | 12W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |