- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Power Dissipation (Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Quiescent Current | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Power - Output | Max Duty Cycle | Isolation | Duty Cycle (Max) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1217D133R2 ON Semiconductor | 188 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | - | 30 | NCP1217 | 8 | - | - | - | - | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | 133kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | - | - | - | - | 74% | Isolated | - | 12.8V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UC2875NG4 Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 2.259996g | - | - | - | -25°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | - | - | 1 | 12V | - | - | 1MHz | - | UC2875 | 20 | - | 4 | - | 5.08V | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~20V | - | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | RESONANT CONTROL | - | 30mA | - | 20V | PHASE-SHIFT | - | - | Current Limiting | - | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LNK6776E Power Integrations | 100 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 8542.39.00.01 | 68W | 88W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.6mA | - | - | 15μA | - | - | - | 60W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1054ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | 100kHz | 30 | NCP1054 | 4 | - | 1 | Not Qualified | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | 6.5mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC25701N Texas Instruments | 306 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | 1.620005g | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 11V | 2.54mm | - | 700kHz | - | UCC25701 | 14 | - | 1 | - | 400mV | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 100mA | 9V~15V | - | 750μA | - | Soft Start, Sync | - | - | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 20mA | 20 ns | 4V | SINGLE | - | No | Current Limiting | - | 100 % | - | - | 99% | Isolated | - | 13V | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28C44PG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | - | PDIP | - | 8 | 523.190449mg | - | - | - | - | Rail/Tube | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 105°C | -40°C | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 15V | INDUSTRIAL | - | - | 18V | - | SWITCHING CONTROLLER | - | - | - | - | - | 200mA | - | - | - | 18V | - | Flyback, Boost | - | VOLTAGE-MODE | - | 1MHz | - | - | PULSE WIDTH MODULATION | 25ns | - | 20 ns | 18V | SINGLE | - | - | - | - | 50 % | - | 50 % | - | - | - | - | - | - | - | - | - | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1051ST136T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | 136kHz | 30 | NCP1051 | 4 | - | 1 | Not Qualified | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | 6.5mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KA3882ED ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KA3882 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 10V~30V | - | - | - | Frequency Control | - | - | - | - | - | - | Up to 500kHz | - | - | - | 40ns | - | 40 ns | - | - | - | No | Current Limiting | - | 100 % | - | - | 96% | - | - | 16V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1217AP65 ON Semiconductor | 804 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | NCP1217 | 8 | - | - | - | - | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 7.6V~16V | - | - | - | - | - | 8.3V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | - | - | - | - | 46.5% | Isolated | - | 12.8V | - | - | - | 4.45mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC2894DG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | SOIC | YES | 16 | 141.690917mg | 1MHz | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | - | 16 | - | 1 | - | - | 12V | 12V | INDUSTRIAL | - | - | 14.5V | - | SWITCHING CONTROLLER | - | - | - | - | - | 150mA | - | - | - | 11.1V | - | Flyback | - | CURRENT-MODE | - | 1MHz | - | - | PULSE WIDTH MODULATION | 19ns | 3mA | 14 ns | 110V | SINGLE | - | - | - | - | 73 % | - | 73 % | - | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() UCC3813DTR-4G4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 8 | 72.603129mg | 1MHz | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | 200mA | - | - | - | 1V | - | Flyback, Boost | - | - | - | 1MHz | - | - | - | 41ns | - | 44 ns | - | - | - | - | - | - | 50 % | - | 49 % | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() VIPER32DIP STMicroelectronics | 46692 | - | - | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIPER32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1247CD065R2G ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 7 | - | - | - | - | 30V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | 80 % | - | - | - | Isolated | - | 12V | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC2851DWG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | SOIC | YES | 18 | - | - | 1W | - | - | - | - | - | e4 | - | - | 2 (1 Year) | 18 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | CURRENT MODE OPERATION IS ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 450kHz | - | - | 18 | - | 1 | - | - | - | 20V | INDUSTRIAL | - | - | 30V | 8V | SWITCHING CONTROLLER | - | 15mA | - | - | - | 400mA | - | - | - | 40V | - | Flyback, Boost | - | CURRENT/VOLTAGE-MODE | - | 500kHz | - | - | PULSE WIDTH MODULATION | 50ns | - | 50 ns | 30V | PUSH-PULL | - | - | - | 1W | 46 % | Non-Isolated | 46 % | - | - | - | - | - | - | - | 2.64mm | - | 7.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSQ0565RWDTU ON Semiconductor | 282293 | - | Datasheet | - | - | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | - | - | - | -25°C~85°C TA | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 80W | 80W | - | - | - | - | - | - | - | - | - | FSQ0565 | - | - | 1 | - | 12V | - | - | - | - | 20V | - | - | - | - | 3A | 3.36A | 3A | 8V~20V | - | - | 46W | - | - | - | Flyback | - | - | - | 48kHz~67kHz | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Isolated | 650V | - | - | - | 9.4mm | - | 16.07mm | 10.36mm | - | - | - | RoHS Compliant | - | ||
![]() ICE5AR0680AGXUMA1 Infineon Technologies | 70 |
| Datasheet | 26 Weeks | - | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | CoolMOS™, CoolSET™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 40W | - | - | 40W | - | - | - | NOT SPECIFIED | - | - | - | - | 100kHz | NOT SPECIFIED | - | - | - | - | - | 800V | - | - | - | 1 | - | - | - | ANALOG CIRCUIT | - | - | - | - | 10V~25.5V | - | - | - | EN, Soft Start, Sync | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 75% | Non-Isolated | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1246BLD100R2G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | 28V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | - | 80% | Isolated | - | 12V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2580N-2G4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.053808g | - | - | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 1MHz | - | UCC2580 | 16 | - | 2 | - | 400mV | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 100mA | 8.5V~15V | - | - | - | Soft Start | - | 10V | Flyback, Forward | - | VOLTAGE-MODE | - | - | 14V | - | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | PUSH-PULL | - | No | - | - | 69 % | - | - | 66% | Isolated | - | 15V | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TOP252EG Power Integrations | 41 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 21W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() LYT4328E Power Integrations | 4000 |
| Datasheet | 4 Weeks | - | Lead, Tin | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | - | -40°C~150°C TJ | Tube | - | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 78W | - | - | - | - | - | - | - | 140kHz | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 160V | - | - | - | - | 300V | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | - | RoHS Compliant | - |