- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Control Features | Max Output Voltage | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR036SG-G Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SOIC | - | - | 0°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | 0°C | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | - | SR036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductorless | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSEZ1307MY Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | 7-SOIC | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | 47kHz~53kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | 700V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() INN3163C-H102-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 12W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VIPER28LE STMicroelectronics | 2000 | - | Datasheet | - | - | - | Through Hole | 10-SDIP (0.300, 7.62mm) | NO | 10 | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | - | - | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | - | - | - | 16W | - | - | - | 20W | DUAL | - | - | 1 | - | - | - | - | - | VIPER28 | 10 | - | 1 | - | 800V | - | - | 14V | - | - | SWITCHING CONTROLLER | 2.5mA | - | - | 1.2A | 8.5V~23.5V | 3.5mA | - | - | 20W | - | - | - | 8.5V | Flyback | - | CURRENT-MODE | - | 60kHz | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | - | Isolated | - | 14V | - | - | 5.33mm | 9.59mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1052ST44T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | GULL WING | - | 1 | - | 2.3mm | - | 44kHz | - | NCP1052 | 4 | - | 1 | - | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 6.5mm | 3.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK353G Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | -40°C~150°C TJ | Bulk | - | LinkSwitch®-HF | e0 | no | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | - | 4W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 0.4A | 200kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 63% | Isolated | 700V | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() NCP1012AP133 ON Semiconductor | 128 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1012 | 8 | R-PDIP-T7 | - | Not Qualified | - | - | 10V | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 130kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1011APL130R2G ON Semiconductor | In Stock | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | Through Hole | EAR99 | Tin (Sn) | - | - | - | - | - | - | 19W | DUAL | - | - | 1 | - | 2.54mm | - | 130kHz | - | NCP1011 | 7 | - | 1 | - | - | 250mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | 19W | - | 8.5V~10V | - | - | - | - | - | 700V | - | - | Flyback | - | CURRENT-MODE | - | - | - | 10V | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | - | - | - | - | - | 9.525mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP247FN Power Integrations | 1650 | - | Datasheet | 6 Weeks | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 165W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | 3 | R-PZIP-T6 | - | - | 12V | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | - | - | - | - | Frequency Control | - | - | - | Flyback | - | VOLTAGE-MODE | 5.76A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | 700V | - | 85V | - | 15.1mm | 10.29mm | 4.435mm | No | - | RoHS Compliant | Lead Free | ||
![]() INN2124K Power Integrations | 34 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | - | -40°C~105°C TA | Tube | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 20W | 15W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP224Y Power Integrations | 456 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 75W | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.65A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1216P100 ON Semiconductor | 5 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 100kHz | - | NCP1216 | 8 | R-PDIP-T7 | 1 | - | - | - | 16V | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10V~16V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | No | Over Load, Over Temperature, Short Circuit | 81 % | - | - | 75% | Isolated | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP258PG Power Integrations | 3500 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | - | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 48W | - | - | 35W | 48W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ICE5QSAGXUMA1 Infineon Technologies | 874 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 109W | ALSO HAS A CONTROL TECHNIQUE OF PWM | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10V~27V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | RESONANT CONTROL | - | - | - | 3.6V | SINGLE | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 16V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() UCC2813N-4G4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | - | PDIP | - | 8 | - | 523.190449mg | 1MHz | - | - | - | - | e4 | - | - | - | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 10V | 2.54mm | - | 1MHz | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | 5V | - | - | 10V | INDUSTRIAL | 12V | SWITCHING CONTROLLER | - | - | - | - | - | - | 200mA | - | - | - | - | 1V | 9.3V | Boost, Flyback | - | CURRENT-MODE | - | 1MHz | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | SINGLE | - | - | 50 % | 50 % | - | - | - | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6665K Power Integrations | 48 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 42W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 650V | - | - | - | 2.49mm | 10.16mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() SG1844Y Microchip Technology | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 2 weeks ago) | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | - | -55°C~125°C TA | Bulk | 2005 | - | e0 | no | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | SG*844 | 8 | - | 1 | - | - | - | 30V | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 200mA | 10V~30V | - | - | 11mA | - | Frequency Control | - | - | - | - | - | CURRENT-MODE | - | 100Hz~500kHz | 25V | - | PULSE WIDTH MODULATION | 50ns | - | 50 ns | - | SINGLE | No | Current Limiting | 50 % | - | - | 48% | Isolated | - | 16V | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NCP1217D100R2 ON Semiconductor | 5000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | 30 | NCP1217 | 8 | R-PDSO-G8 | 1 | - | - | - | 16V | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 7.6V~16V | - | - | - | - | - | - | - | 8.3V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | No | Over Load, Over Temperature, Short Circuit | 74 % | - | - | - | Isolated | - | 12.8V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY266PG Power Integrations | 20 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | 2.26799g | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-II | - | - | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | - | - | 15W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | R-PDIP-T7 | 1 | - | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 400mA | - | - | - | - | 9.5W | EN | - | - | - | Flyback | - | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 65% | Isolated | 700V | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() VIPER15HD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 547.485991mg | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 12W | DUAL | GULL WING | 260 | 1 | - | - | - | - | 30 | VIPER15 | 16 | - | 1 | - | - | - | - | 14V | - | - | SWITCHING CONTROLLER | 2.5mA | - | - | 400mA | 8.5V~23.5V | - | - | - | 10W | - | - | - | 8.5V | Flyback | - | CURRENT-MODE | - | 225kHz | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 800V | 14V | - | - | - | 10mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |