- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Source Url Status Check Date | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP221Y Power Integrations | 785 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 12W | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.28A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | - | - | 85V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP242GN-TL Power Integrations | 4647 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 15W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8/7 | R-PDSO-G7 | - | - | 12V | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | 700V | - | - | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK6773K-TL Power Integrations | 7898 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 35W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() INN2103K-TL Power Integrations | 25 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 12W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA1750T/N1/DG,518 NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Commercial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ III | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | TEA1750 | 16 | - | - | - | - | - | - | - | - | - | - | - | 15V~38V | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz~150kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | 22V | - | - | 2013-06-14 00:00:00 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICE2QR4765ZXKLA1 Infineon Technologies | 11 |
| Datasheet | 20 Weeks | - | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | - | 31W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | 0.003A | 52kHz | 26V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | 650V | - | - | SINGLE | 650V | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | - | 18V | - | - | - | - | - | - | 9.435mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2580DTR-2 Texas Instruments | 5210 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | 430kHz | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | UCC2580 | 16 | - | 2 | - | 400mV | 12V | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.5V~15V | - | - | - | - | Soft Start | - | 10V | Flyback, Forward | - | VOLTAGE-MODE | - | - | 14V | - | - | PULSE WIDTH MODULATION | 40ns | 3.5mA | - | 20 ns | - | BOOST | - | No | - | 69 % | - | - | 66% | Isolated | - | 15V | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK585GG Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | - | - | MATTE TIN | - | - | - | - | - | 5W | 5W | - | - | 250 | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 265V | 63% | Either | 700V | - | 85V | 265V | - | 85V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() FAN6752WMY ON Semiconductor | 4788 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP1051P100 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | - | 240 | 1 | - | 2.54mm | not_compliant | 100kHz | 30 | NCP1051 | 8 | - | 1 | Not Qualified | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | 450μA | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | - | 4.45mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK4003D-TL Power Integrations | 1292 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 506.605978mg | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5V | - | - | - | SWITCHING REGULATOR | 2mA | - | 2A | 5V~16.5V | - | - | - | 10W | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 50 % | - | 265V | - | Isolated | - | - | - | - | - | 85V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC35701NG4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | - | PDIP | - | 14 | - | - | 700kHz | - | - | - | - | - | - | e4 | - | - | - | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 700kHz | - | - | 14 | - | 1 | - | - | 11V | COMMERCIAL | 15V | SWITCHING CONTROLLER | - | - | - | - | - | 100mA | - | - | - | 400mV | - | Flyback, Boost | - | VOLTAGE-MODE | - | 700kHz | - | - | - | PULSE WIDTH MODULATION | 20ns | - | - | 20 ns | - | SINGLE | - | - | - | 100 % | 100 % | - | - | - | - | - | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() UCC3808AN-1G4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 10V | - | - | 1MHz | - | UCC3808 | 8 | - | 2 | - | 500mV | 10V | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.3V~15V | - | - | - | - | Frequency Control | - | 9V | Boost, Buck, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | - | 50 % | - | - | 49% | Isolated | - | 12.5V | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2842AD8TRG4 Texas Instruments | In Stock | - | - | - | - | - | - | SOIC | YES | 8 | - | 72.603129mg | 500kHz | - | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | - | 450kHz | - | - | 8 | - | 1 | - | - | 15V | INDUSTRIAL | 30V | SWITCHING CONTROLLER | - | - | - | - | - | 200mA | - | - | - | 15V | - | Flyback, Boost | - | CURRENT-MODE | - | 500kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 50 ns | 25V | SINGLE | - | - | - | 100 % | 100 % | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() UC2866NG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 1.053808g | - | - | - | -25°C~85°C TA | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 450kHz | - | UC2866 | 16 | - | 2 | - | 1.7V | 12V | - | - | SWITCHING CONTROLLER | - | - | 200mA | 10.5V~22V | - | - | - | - | Soft Start | - | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | - | 10kHz~1MHz | - | - | - | RESONANT CONTROL | 25ns | - | - | 25 ns | - | - | - | Yes | - | 50 % | - | - | 100 % | Non-Isolated | - | 16.5V | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() UC2825BNG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | PDIP | NO | 16 | - | 1.053808g | 1.1MHz | - | - | - | - | - | - | e4 | - | - | - | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 12V | - | - | 1MHz | - | - | 16 | - | 2 | - | 5.1V | 12V | INDUSTRIAL | 22V | SWITCHING CONTROLLER | - | - | - | - | - | 200mA | - | - | - | 2V | 11V | Boost, Flyback, Push-Pull | - | VOLTAGE-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 20ns | 36mA | - | 20 ns | - | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSL136MRS ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | -40°C~105°C TA | Bulk | - | FPS™ | - | - | Obsolete | Not Applicable | - | - | - | - | - | 26W | - | - | - | - | - | - | - | - | - | - | - | - | - | FSL136 | - | - | - | - | - | - | - | - | - | - | - | - | 8V~26V | - | - | - | - | - | - | - | Flyback | - | - | - | 67kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 77% | Isolated | 650V | 12V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1129AP100G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 43W | DUAL | - | - | - | - | 2.54mm | - | - | - | - | 7 | - | - | Not Qualified | - | - | - | - | ANALOG CIRCUIT | - | - | - | 8.8V~35V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Isolated | 650V | 17V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC3875DWPG4 Texas Instruments | 41 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 792.000628mg | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | 1MHz | - | UC3875 | 28 | - | 4 | - | 5.08V | 12V | - | - | SWITCHING CONTROLLER | - | - | 500mA | 9.5V~20V | - | - | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | RESONANT CONTROL | - | 30mA | - | - | 20V | PHASE-SHIFT | - | - | Current Limiting | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7601BGX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | 80mg | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FAN7601 | - | - | 1 | - | 12V | - | - | - | - | - | - | 250mA | 8V~20V | 4mA | - | - | - | Frequency Control, Soft Start | - | - | Flyback | - | - | - | Up to 300kHz | - | - | - | - | 45ns | - | - | 35 ns | - | - | - | Yes | Over Temperature, Over Voltage | 95 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |