- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Mounting Styles | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1217P133 ON Semiconductor | 5 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 133kHz | - | NCP1217 | 8 | R-PDIP-T7 | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | 7.6V~16V | - | - | - | 8.3V | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | No | Over Load, Over Temperature, Short Circuit | - | - | 74% | Isolated | - | 12.8V | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1230P100 ON Semiconductor | 8 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | 8542.39.00.01 | - | - | DUAL | - | 240 | 1 | 2.54mm | - | - | 30 | NCP1230 | 7 | - | - | - | - | - | 13V | - | - | SWITCHING CONTROLLER | - | - | 7.7V~18V | - | - | - | 8.4V | Flyback | - | CURRENT-MODE | 0.5A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 12.6V | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP243R-TL Power Integrations | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 45W | SINGLE | GULL WING | - | 1 | 1.27mm | - | - | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 1.44A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | - | 85V | 4.7mm | 10.29mm | 8.405mm | No | - | Non-RoHS Compliant | - | ||
![]() ICE5AR4770AGXUMA1 Infineon Technologies | 25 |
| Datasheet | 26 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | CoolMOS™, CoolSET™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 15W | - | - | 15W | - | - | - | NOT SPECIFIED | - | - | - | 100kHz | NOT SPECIFIED | - | - | - | - | - | 700V | - | - | 1 | - | ANALOG CIRCUIT | - | - | 10V~25.5V | - | - | EN, Soft Start, Sync | - | Flyback | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | 75% | Non-Isolated | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STR-Y6763 Sanken | 5400 | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-7 (Formed Leads) | - | - | - | - | - | - | - | - | - | - | -20°C~115°C TA | Bulk | 2008 | STR-Y6700 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 80W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 9.4V~35V | - | - | - | - | Flyback | - | - | - | 18.4kHz~24.4kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | 15.1V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() VIPER100SP13TR STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 5 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | 25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER100 | 5 | - | 1 | - | 620V | - | 13V | - | - | SWITCHING REGULATOR | - | 3A | 8V~15V | 12mA | - | EN, Frequency Control, Soft Start | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | 9.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP258MG Power Integrations | 2555 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 9 | SDIP-10C | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 48W | - | - | - | 48W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 675V | - | - | - | - | - | 48W | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() STR-W6756N Sanken | 289 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | - | - | - | - | - | - | - | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 9.7V~35V | - | - | Soft Start | - | Flyback | - | - | - | 19kHz~25kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | 650V | 18.2V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1216P65 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 65kHz | - | NCP1216 | 8 | R-PDIP-T7 | 1 | - | - | 16V | 11V | - | - | SWITCHING CONTROLLER | - | - | 10V~16V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | PULSE WIDTH MODULATION | 60ns | 20 ns | SINGLE | No | Over Load, Over Temperature, Short Circuit | 81 % | - | 75% | Isolated | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PKS605FN Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | 7 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 79W | 79W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | 3 | - | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | 875μA | - | - | - | - | EN | - | Flyback | 85V | - | 2.02A | 277kHz | - | 265V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK3202P Power Integrations | 100 |
| Datasheet | 4 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2017 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN2104K Power Integrations | 48 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2015 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 20W | 15W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | - | 100kHz | - | 265V | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP244Y Power Integrations | 9 | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 65W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 2.16A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LNK6426D Power Integrations | 50 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 6.1W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | SWITCHING REGULATOR | 550μA | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3676C-H602-TL Power Integrations | 1636 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 36W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | RESONANT CONTROL | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() MS1003SH-5072 Shindengen | In Stock | - | - | - | - | - | SOP-8 | - | - | - | 3000 | 450 V | 95 V | SMD/SMT | Details | Smart-Resoic | 0.030018 oz | - | Reel | - | MS1003SH | - | - | - | - | - | - | Quasi Resonant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP1053P100G ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | 40W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | - | NOT SPECIFIED | NCP1053 | 7 | R-PDIP-T8 | - | Not Qualified | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | 7.5V~10V | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | 100kHz | 8.5V | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | - | - | ||
![]() LNK6426D-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 6.1W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | SWITCHING REGULATOR | 550μA | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1012ST130T3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1012 | 4 | - | - | Not Qualified | - | 10V | 8V | - | - | SWITCHING REGULATOR | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 130kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BM1P107FJ-E2 ROHM Semiconductor | 2340 | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | SEATED HT-CALCULATED | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | 8.9V~26V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 100kHz | 26V | - | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Voltage | - | - | 75% | Either | - | 13.5V | - | - | - | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |