- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Quiescent Current | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1360BCCCYSNT1G ON Semiconductor | 11 |
| Datasheet | 52 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | - | Tin (Sn) | - | - | 20W | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.5V~28V | - | - | - | Flyback | - | CURRENT-MODE | - | 110kHz | - | - | - | PULSE WIDTH MODULATION | - | 2.5mA | - | - | - | - | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | - | - | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | RoHS Compliant | - | ||
![]() TOP248R-TL Power Integrations | 690 |
| Datasheet | 6 Weeks | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | - | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 75W | SINGLE | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 7.2A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.8% | Isolated | 700V | - | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY265GN-TL Power Integrations | 708 |
| Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | MATTE TIN | - | - | - | - | - | - | 11W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8/7 | R-PDSO-G7 | - | - | 5.8V | - | - | - | SWITCHING REGULATOR | - | 245μA | - | - | - | EN | - | Flyback | - | - | 0.44A | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | - | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() IDP2303BXUMA1 Infineon Technologies | 41 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 90V~264V | - | EN, Soft Start, Sync | - | Half-Bridge | - | - | - | 100kHz~600kHz | - | - | - | - | - | - | - | - | - | - | - | No | Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | - | 20.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LYT5226D-TL Power Integrations | 15850 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-5 | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 16W | - | - | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 132.7kHz | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | Isolated | 725V | - | 90V | 308V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ICE3B0365JZ Infineon Technologies | 48 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | P-DIP-8 | - | - | -25°C~130°C TJ | Tube | 2012 | CoolMOS™, CoolSET™F3 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 130°C | -40°C | 22W | - | - | - | 22W | - | - | - | - | - | - | - | - | - | ICE3B0365 | - | - | 1 | - | 650V | - | - | - | - | - | - | 300mA | 10.3V~26V | - | Soft Start | - | Flyback | - | - | - | 67kHz | - | - | - | - | 30ns | - | 30 ns | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | 650V | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STR-Y6735 Sanken | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | TO-220-7 (Formed Leads) | - | - | - | - | - | -20°C~115°C TA | Bulk | 2012 | STR-Y6700 | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | 120W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 9.4V~35V | - | - | - | Flyback | - | - | - | 18.4kHz~24.4kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 500V | 15.1V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICE3BR1065JXKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.260, 6.60mm) | NO | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | 62W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | compliant | - | NOT SPECIFIED | - | - | R-PDIP-T8 | - | Not Qualified | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~25V | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | 650V | 18V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP3785TAMTR-G1 Diodes Incorporated | 12000 |
| - | 23 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9V~30V | - | - | - | Flyback | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 13V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC2807N-2 Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | -55°C~150°C TJ | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 1MHz | - | UCC2807 | 8 | - | 1 | - | 400mV | 10V | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.3V~13.5V | - | - | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | - | SINGLE | - | - | No | Current Limiting | 78 % | - | 78% | Isolated | - | 12.5V | - | - | - | - | 5.33mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LX1554CM Microchip Technology | 5413 |
| Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 1997 | - | e3 | - | Obsolete | 2 (1 Year) | 8 | - | EAR99 | MATTE TIN | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | 400kHz | 40 | LX155* | 8 | R-PDIP-T8 | 1 | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 10V~30V | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 1A | 500kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting | - | - | 48% | Isolated | - | 16V | - | - | - | - | 5.308mm | - | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() LYT4224E Power Integrations | 19 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 22W | - | - | - | - | - | - | - | 132kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 140kHz | - | - | 4.08A | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | No SVHC | RoHS Compliant | - | ||
![]() UC3877DWPTR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | 28 | - | EAR99 | - | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | unknown | 1MHz | NOT SPECIFIED | UC3877 | 28 | - | 4 | Not Qualified | 1.7V | 12V | - | - | SWITCHING CONTROLLER | - | - | 500mA | 9.5V~20V | - | Frequency Control, Soft Start, Sync | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | RESONANT CONTROL | - | - | - | 20V | PHASE-SHIFT | - | - | - | Current Limiting | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() LNK6663K Power Integrations | 18 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 35W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() AP3772BPK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 24 Weeks | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VIPER50-22-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 50W | - | - | - | 60W | ZIG-ZAG | - | - | 1 | - | - | - | 200kHz | - | VIPER50 | 5 | - | 1 | - | 620V | 13V | - | - | SWITCHING REGULATOR | - | - | 1.5A | 8V~15V | - | Frequency Control, Soft Start, Sync | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PKS606FN Power Integrations | In Stock | - | Datasheet | - | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | 7 | - | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | Through Hole | EAR99 | - | - | - | - | - | 8542.39.00.01 | 45W | 117W | ZIG-ZAG | - | - | 1 | - | - | - | 277kHz | - | - | 3 | - | - | - | 12V | - | 265V | 85V | SWITCHING CONTROLLER | - | 25μA | - | - | - | EN | - | Flyback | 85V | - | 3A | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC3580N-2 Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.053808g | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 1MHz | - | UCC3580 | 16 | - | 2 | - | 400mV | 12V | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.5V~15V | 2.5mA | Soft Start | 10V | Flyback, Forward | - | VOLTAGE-MODE | - | - | 14V | - | - | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | PUSH-PULL | - | - | No | - | 69 % | - | 66% | Isolated | - | 15V | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC28085PWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | UCC28085 | 8 | - | 2 | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | 1A | 8.3V~15V | - | Frequency Control | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | 1MHz | - | No | Current Limiting | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | - | - | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA3882CDTF ON Semiconductor | 26555 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 142.994995mg | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | KA3882 | - | - | 1 | - | - | - | - | - | - | 17mA | - | 1A | 10V~30V | - | Frequency Control | - | Flyback | - | - | - | Up to 500kHz | - | - | - | - | 40ns | - | 40 ns | - | - | - | - | No | Current Limiting | 100 % | - | 96% | - | - | 16V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |