- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1051P44 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | 44kHz | NOT SPECIFIED | NCP1051 | 8 | R-PDIP-T8 | 1 | Not Qualified | - | - | 8V | SWITCHING REGULATOR | - | - | 7.5V~10V | - | 450μA | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | - | 8.5V | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | 700V | 8.5V | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6669E Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 8542.39.00.01 | - | 153W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PZIP-T6 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 10.16mm | 2.01mm | - | - | RoHS Compliant | - | ||
![]() TOP227Y Power Integrations | 1000 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 150W | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | SWITCHING REGULATOR | 1.4mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | 3.3A | 100kHz | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY267P Power Integrations | 7 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | 2001 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | EN | - | Flyback | - | 0.72A | 132kHz | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() UCC2810N Texas Instruments | 1388 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.053808g | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 1MHz | - | UCC2810 | 16 | - | 2 | - | 1.2V | - | 10V | DUAL SWITCHING CONTROLLER | - | 200mA | 8.3V~11V | - | 8.5mA | Frequency Control, Sync | 9.5V | Boost, Flyback, Forward | CURRENT-MODE | - | - | 11V | PULSE WIDTH MODULATION | 20ns | - | 30 ns | - | - | No | - | 50 % | - | 49% | Isolated | - | 11.3V | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() INN3675C-H601-TL Power Integrations | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 25W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | 1.445A | 100kHz | - | RESONANT CONTROL | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() VIPER50A(022Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | Tube | - | VIPER™ | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | 125°C | 25°C | 50W | - | - | - | 60W | ZIG-ZAG | - | - | 1 | - | - | - | 200kHz | - | VIPER50 | 5 | - | 1 | - | 700V | - | 13V | SWITCHING REGULATOR | - | 1.5A | 8V~15V | - | 12mA | Frequency Control, Soft Start, Sync | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | - | SINGLE | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() UCC35701DTR Texas Instruments | 8692 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | - | 700kHz | - | UCC35701 | 14 | - | 1 | - | 400mV | - | 11V | SWITCHING CONTROLLER | - | 100mA | 9V~15V | - | - | Soft Start, Sync | - | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | - | - | PULSE WIDTH MODULATION | 20ns | 20mA | 20 ns | - | SINGLE | No | Current Limiting | 99 % | - | 99% | Isolated | - | 13V | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7602CM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | -25°C~125°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | 48W | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 65kHz | - | FAN7602 | - | - | - | - | 12V | - | 14V | SWITCHING CONTROLLER | - | 450A | 8V~25V | 1.5mA | - | - | - | Flyback | CURRENT-MODE | - | - | - | PULSE WIDTH MODULATION | 45ns | - | 35 ns | - | SINGLE | No | Over Load, Over Temperature, Over Voltage | 75 % | - | 75% | Isolated | - | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() UC2879DWG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 569.003279mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO HAS CONTROL MODE OF IPK, ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 500kHz | - | UC2879 | 20 | - | 4 | - | 2.2V | - | 12V | SWITCHING CONTROLLER | - | 10mA | 9.25V~20V | - | - | Frequency Control, Soft Start, Sync | - | Full-Bridge | VOLTAGE-MODE | - | 300kHz | - | PULSE WIDTH MODULATION | - | - | - | 12V | PHASE-SHIFT | - | Current Limiting | - | - | 50% | Non-Isolated | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() UC3862N Texas Instruments | 12 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 1.053808g | - | 0°C~70°C TA | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | 500kHz | NOT SPECIFIED | UC3862 | 16 | - | 2 | Not Qualified | 1.7V | - | 12V | SWITCHING CONTROLLER | - | 500mA | 10.5V~22V | - | - | Soft Start | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | VOLTAGE-MODE | - | 10kHz~1MHz | - | RESONANT CONTROL | 25ns | - | 25 ns | - | - | Yes | - | 100 % | - | 100 % | Non-Isolated | - | 16.5V | - | - | 5.08mm | 19.305mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BD7683FJ-LBE2 ROHM Semiconductor | 29 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | ALSO OPERATES IN PFM CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | 18V | - | 24V | SWITCHING CONTROLLER | - | - | 15V~27.5V | - | - | - | 15V | Flyback | - | - | 120kHz | 27.5V | RESONANT CONTROL | - | - | - | - | SINGLE | No | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | - | 19.5V | - | - | 1.65mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1030DMR2 ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 3W | - | - | - | 582mW | DUAL | GULL WING | 240 | 1 | - | 0.65mm | not_compliant | 1MHz | 30 | NCP1030 | 8 | S-PDSO-G8 | 1 | Not Qualified | - | - | 12V | SWITCHING REGULATOR | - | - | 7.6V~16V | - | 3mA | Frequency Control | 8V | Boost, Flyback, Forward | VOLTAGE-MODE | 0.68A | Up to 1MHz | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | - | - | 75% | Either | 200V | 10.2V | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC3888NG4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 523.190449mg | 250kHz | 0°C~70°C TA | Tube | - | - | - | no | Obsolete | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 250kHz | - | UCC3888 | 8 | - | 1 | - | 5V | 9V | 9V | SWITCHING CONTROLLER | - | 200mA | 6V~9.3V | - | - | - | 6.6V | Flyback | VOLTAGE-MODE | - | - | - | - | 35ns | - | 30 ns | - | SINGLE | No | Short Circuit | 55 % | - | 7.6% | Non-Isolated | - | 8.4V | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TEA1833TS/1X NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | SC-74, SOT-457 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 10.5V~36V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 90% | Isolated | - | 22V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK6427K-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 9W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.78mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G11 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 55% | Isolated | 725V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LNK500P Power Integrations | 120 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | - | LinkSwitch® | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | 5.5W | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 4W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | 5.75V | SWITCHING REGULATOR | - | - | - | - | - | - | 5.5V | Flyback | - | 0.4A | 30kHz~42kHz | 6V | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 77% | Isolated | 700V | - | - | - | - | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() AZ496MTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 7V~36V | - | - | Frequency Control | - | Half-Bridge | - | - | 1kHz~100kHz | - | - | - | - | - | - | - | Yes | - | - | - | 45% | Non-Isolated | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP259LN Power Integrations | 43 |
| Datasheet | 6 Weeks | - | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 6 | - | Pure Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 162W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Flyback | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() INN3266C-H210-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 27W | - | 8542.39.00.01 | 36W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - |