- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Output Power | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Source Url Status Check Date | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK354P Power Integrations | 2250 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | -40°C~150°C TJ | Bulk | - | LinkSwitch®-HF | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | - | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | 0.4A | 200kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 63% | Isolated | 700V | - | - | - | - | - | - | 9.575mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() UCC35701PWTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | 14 | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65mm | - | 700kHz | - | UCC35701 | 14 | - | 1 | - | 400mV | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 9V~15V | - | - | Soft Start, Sync | - | - | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | - | - | PULSE WIDTH MODULATION | 20ns | 20 ns | SINGLE | - | - | No | Current Limiting | 100 % | - | - | 99% | Isolated | - | 13V | - | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() TEA1530AT/N2,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -20°C~145°C TJ | Tape & Reel (TR) | 2008 | GreenChip™ II | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 65W | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | TEA1530 | 8 | R-PDSO-G8 | - | - | 11.5V | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.7V~20V | - | - | - | - | 9.4V | Flyback | CURRENT-MODE | - | 63kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 70% | Isolated | 650V | 11V | 2013-06-14 00:00:00 | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() SR037SG-G Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SOIC | 506.605978mg | - | 0°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | 0°C | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | SR037 | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductorless | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER20-22-E STMicroelectronics | 14714 | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 20W | - | - | - | 57W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | not_compliant | 200kHz | NOT SPECIFIED | VIPER20 | 5 | - | 1 | Not Qualified | 620V | 13V | - | - | SWITCHING REGULATOR | - | - | - | - | 500mA | 8V~15V | - | - | - | - | 9V | Flyback | CURRENT-MODE | - | Up to 200kHz | - | PULSE WIDTH MODULATION | 50ns | 100 ns | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2809PTR-2G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | VSSOP | - | 8 | - | 25.996513mg | 1MHz | - | Tape & Reel (TR) | - | - | - | yes | - | 2 (1 Year) | 8 | EAR99 | - | 85°C | -55°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 1MHz | - | - | 8 | - | 1 | - | - | 12V | INDUSTRIAL | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | 80mA | - | 800mV | - | Boost, Flyback | CURRENT-MODE | - | 1MHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | - | 70 % | 70 % | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() LNK3205G-TL Power Integrations | 18 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | LinkSwitch™-TN2 | - | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G7 | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | 3.98mm | 9.44mm | 6.35mm | - | RoHS Compliant | - | ||
![]() FSD176MRBTUDTU ON Semiconductor | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 3.61g | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FSD176MRTUDTU ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 6 days ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 3.61g | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | - | - | - | - | - | 85W | 90W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSD176 | - | - | 1 | - | - | 11V | - | - | SWITCHING CONTROLLER | 500μA | 400μA | 3.5A | 50W | - | 7.5V~26V | 2mA | - | - | - | 8V | Flyback | CURRENT-MODE | - | 67kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | 70W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | 67% | Isolated | - | 12V | - | - | 650V | 16.07mm | - | 10.36mm | 4.8mm | No | RoHS Compliant | Lead Free | ||
![]() INN2605K-TL Power Integrations | 30 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | InnoSwitch™-EP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | 35W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | SWITCHING CONTROLLER | - | 970μA | - | - | - | - | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 60% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP3770ANK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 120kHz | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | 52% | Isolated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP3772HAK6TR-G1-2 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC2861DWG4 Texas Instruments | In Stock | - | - | - | - | - | - | SOIC | YES | 16 | - | 473.692182mg | 1MHz | - | - | - | - | e4 | - | - | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 450kHz | - | - | 16 | - | 2 | - | - | 12V | INDUSTRIAL | 22V | SWITCHING CONTROLLER | - | - | - | - | - | - | - | 200mA | - | 1.7V | 11.5V | Push-Pull | VOLTAGE-MODE | - | 550kHz | - | RESONANT CONTROL | 25ns | 25 ns | - | - | - | - | - | 50 % | 100 % | - | - | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() TOP209GN Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch® | - | - | Obsolete | 4 (72 Hours) | 8 | EAR99 | - | - | - | - | - | - | - | 2W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | - | - | Flyback | VOLTAGE-MODE | 0.1A | 70kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Non-Isolated | 700V | - | - | 85V | - | - | 3.73mm | 9.59mm | 6.35mm | - | RoHS Compliant | Lead Free | ||
![]() BM2P074KF-GE2 ROHM Semiconductor | 806 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | 16V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 10.2V~26V | - | - | EN, Soft Start | - | 10V | Flyback | - | - | 65kHz | 26V | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | - | 75% | Either | 800V | 14.8V | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() STR-W6734 Sanken | 300 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | - | - | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9.7V~35V | - | - | Soft Start | - | - | Flyback | - | - | 19kHz~25kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | - | Isolated | 500V | 18.2V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KA5Q0740RTYDTU ON Semiconductor | 51481 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-5 Full Pack (Formed Leads) | - | 5 | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 42W | - | - | - | - | - | - | - | - | KA5Q0740 | - | - | 1 | - | - | - | - | - | - | - | 18mA | - | 42W | 4.6A | 9V~40V | - | - | Sync | - | - | - | - | - | 18kHz~22kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 95% | - | 400V | 15V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1012ST65T3 ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1012 | 4 | - | - | Not Qualified | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 67% | Isolated | 700V | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY268G Power Integrations | 902 | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | -40°C~150°C TJ | Bulk | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 23W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | EN | - | - | Flyback | - | 0.88A | 132kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 65% | Isolated | 700V | - | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() LYT4327E Power Integrations | 2199 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 50W | - | - | - | 50W | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | - | RoHS Compliant | - |