- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR-A6069HD Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -20°C~125°C TA | Bulk | 2011 | STR-A6000 | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | - | - | 18V | - | - | - | SWITCHING CONTROLLER | - | - | - | 8.1V~32V | - | - | - | - | - | - | - | Flyback | CURRENT-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 83% | Isolated | 700V | 15.3V | - | - | - | - | 4.5mm | 9.4mm | 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() UC3842ADWG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | SOIC | YES | 16 | 473.692182mg | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | - | 450kHz | - | - | 16 | - | 1 | - | - | - | 15V | COMMERCIAL | - | 30V | SWITCHING CONTROLLER | - | - | - | - | - | 200mA | - | - | - | 15V | - | Flyback, Boost | CURRENT-MODE | - | 500kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 50 ns | 25V | SINGLE | - | - | - | 100 % | 96 % | - | - | - | - | - | - | - | - | 2.35mm | - | 10.28mm | 7.52mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1201D100R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | 30 | NCP1201 | 8 | R-PDSO-G8 | 1 | - | 6.5V | 16V | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 250mA | 16V Max | - | - | - | - | - | - | - | Flyback | CURRENT-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | 116ns | - | 41 ns | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 83 % | - | - | - | Isolated | 500V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICE3A3065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Formed Leads | - | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | 128W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | unknown | - | NOT SPECIFIED | ICE3A3065 | 3 | R-XZFM-T6 | - | Not Qualified | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | - | - | 3kA | 8.5V~21V | - | - | - | - | Soft Start | - | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 72% | Isolated | - | 15V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LYT4226E Power Integrations | 37 |
| Datasheet | - | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 35W | - | - | - | - | - | - | - | 132kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | 140kHz | - | - | 6.88A | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() FSDM0265RNB ON Semiconductor | 4900 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -25°C~85°C TA | Tube | 2005 | FPS™ | - | - | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | - | 27W | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | unknown | - | - | FSDM0265 | - | R-PDIP-T8 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 8V~20V | - | - | - | - | - | - | - | Flyback | CURRENT-MODE | 1.7A | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 67% | Isolated | 650V | 12V | - | - | - | - | 5.08mm | 9.415mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() STR-Y6766 Sanken | 900 | - | Datasheet | 12 Weeks | - | - | Through Hole | TO-220-7 (Formed Leads) | - | - | - | - | -20°C~115°C TA | Bulk | 2008 | STR-Y6700 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 140W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 9.4V~35V | - | - | - | - | - | - | - | Flyback | - | - | 18.4kHz~24.4kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | 800V | 15.1V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC3580N-4G4 Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.053808g | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 1MHz | - | UCC3580 | 16 | - | 2 | - | 400mV | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.5V~15V | - | - | - | - | Soft Start | - | 10V | Flyback, Forward | VOLTAGE-MODE | - | - | 14V | - | - | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | PUSH-PULL | - | No | - | 69 % | - | - | 66% | Isolated | - | 15V | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TEA1723BT/N1,118 NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | GreenChip™ | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | - | 11W | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | 7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 8.5V~20V | - | - | - | - | - | - | - | Flyback | CURRENT/VOLTAGE-MODE | - | 22.5kHz~50.5kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | 75% | Non-Isolated | 700V | 17V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1050P136 ON Semiconductor | 2000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | 136kHz | NOT SPECIFIED | NCP1050 | 8 | - | 1 | Not Qualified | - | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | 450μA | - | - | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | 4.45mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP244G Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 28W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | 12V | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | Frequency Control | - | - | Flyback | VOLTAGE-MODE | 2.16A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() INN3264C-H201-TL Power Integrations | 107 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 15W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP249R-TL Power Integrations | 760 |
| Datasheet | 14 Weeks | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 4 (72 Hours) | 6 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 79W | SINGLE | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | - | - | - | Frequency Control | - | - | Flyback | VOLTAGE-MODE | 8.64A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.8% | Isolated | 700V | - | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC33363ADWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | YES | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | not_compliant | - | 30 | MC33363A | 16 | - | 1 | Not Qualified | - | - | 20V | - | - | - | SWITCHING REGULATOR | - | - | - | 9.5V~40V | - | - | - | - | Frequency Control | - | 20V | Flyback, Forward | VOLTAGE-MODE | - | 67.5kHz~285kHz | 40V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 700V | 14.9V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY263PG Power Integrations | 50 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 2.26799g | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-II | - | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | - | - | 7.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | R-PDIP-T7 | 1 | - | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | 400mA | - | - | - | - | 4.7W | EN | - | - | Flyback | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | - | 9.575mm | 7.62mm | - | No | - | RoHS Compliant | - | ||
![]() FS8S0965RCBYDTU ON Semiconductor | 2062 |
| Datasheet | - | - | - | Through Hole | TO-220-5 Formed Leads | - | 5 | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 1.2Ohm | - | - | - | - | - | - | - | 155W | - | - | - | - | - | - | - | - | - | FS8S0965 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 8.1A | 9V~40V | 9mA | - | - | - | Soft Start, Sync | - | - | Flyback | - | - | 20kHz | - | 40V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 95% | Isolated | 650V | 15V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC2889DTRG4 Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | 250kHz | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 250kHz | - | UCC2889 | 8 | - | 1 | - | 17.5V | 9V | 9V | - | - | - | SWITCHING CONTROLLER | - | 1.2mA | 100mA | 6.3V~9.3V | - | - | - | - | - | - | 6.6V | Flyback | VOLTAGE-MODE | - | - | 9.3V | - | - | - | 35ns | - | 30 ns | - | SINGLE | - | No | Short Circuit | 55 % | - | - | 55 % | Non-Isolated | - | 8.4V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER35LE STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 10-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22W | - | - | - | - | - | - | - | - | - | - | - | - | - | VIPER35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | - | - | Flyback | - | - | 136kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TOP246P Power Integrations | 7650 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 34W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | Frequency Control | - | - | Flyback | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | 3.62mm | 9.575mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() UCC2813PWTR-4G4 Texas Instruments | 10953 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | - | 1MHz | - | UCC2813 | 8 | - | 1 | - | 1V | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | 200mA | 8.3V~12V | - | - | - | - | Frequency Control | - | 9.3V | Boost, Flyback, Forward | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | - | - | Yes | - | 50 % | - | - | 49% | Non-Isolated | - | 12.5V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |