- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Source Url Status Check Date | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK3604P Power Integrations | 625 |
| Datasheet | 4 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | LinkSwitch™-XT2 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 7.3W | - | 8542.39.00.01 | 6.1W | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 132kHz | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 69% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STR-A6159M Sanken | 2696 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | -20°C~125°C TA | Bulk | 2010 | STR-A6100 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 13W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10V~35V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | 17.5V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STR-A6079M Sanken | 8000 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | -20°C~125°C TA | Tube | 2011 | STR-A6000 | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | 13W | - | 8542.39.00.01 | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | 8.1V~32V | - | - | - | - | - | Flyback | CURRENT-MODE | - | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 83% | Isolated | 800V | 15.3V | - | - | - | 4.5mm | 9.4mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() UC2844D8TRG4 Texas Instruments | In Stock | - | - | - | - | - | - | D | YES | 8 | - | 72.603129mg | 500kHz | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | GULL WING | 260 | 1 | - | - | 450kHz | - | - | 8 | - | 1 | - | 5V | - | 15V | - | 30V | SWITCHING CONTROLLER | - | - | - | - | 200mA | - | - | 13.5V | - | Boost, Flyback | - | - | 500kHz | - | - | - | 50ns | - | 50 ns | 25V | SINGLE | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() TOP210PFI Power Integrations | 1298 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 5W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | 36V | Flyback | VOLTAGE-MODE | 0.1A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Non-Isolated | 700V | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP257PG Power Integrations | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | - | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | 41W | - | - | - | 41W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() LNK584DG-TL Power Integrations | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkZero™-AX | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 3W | DUAL | GULL WING | 260 | - | - | - | - | 40 | - | 7 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 63% | Either | 700V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TOP242Y Power Integrations | 535 | - | Datasheet | - | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 22W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | Frequency Control | - | - | Flyback | VOLTAGE-MODE | 0.72A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL8842AAUZ Intersil (Renesas Electronics America) | 154 |
| Datasheet | 5 Weeks | - | Surface Mount | - | MSOP | - | 8 | - | - | - | - | - | - | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 105°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | - | 8 | - | 1 | Not Qualified | - | - | 15V | INDUSTRIAL | - | SWITCHING REGULATOR | - | - | - | - | 1A | - | - | - | 9.6V | Boost, Flyback | CURRENT-MODE | - | 2MHz | 30V | - | PULSE WIDTH MODULATION | 20ns | - | - | - | SINGLE | - | - | - | - | 96 % | 96 % | - | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() NCP1050P100G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | 930.006106mg | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | - | 40W | DUAL | - | 260 | 1 | - | 2.54mm | 100kHz | 40 | NCP1050 | 7 | R-PDIP-T8 | 1 | - | - | 100mA | 8V | - | - | SWITCHING REGULATOR | 525μA | - | 6.3mA | 7.5V~10V | - | 20W | - | - | - | Flyback | VOLTAGE-MODE | - | - | 8.5V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77 % | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 4.45mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NCP1216AD100R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | 100kHz | - | NCP1216 | 8 | R-PDSO-G8 | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | 500mA | 10V~16V | - | - | - | - | 11V | Flyback | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | 46.5% | Isolated | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY284KG-TL Power Integrations | 1440 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | MATTE TIN | - | - | 6W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 11W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | EN | - | - | Flyback | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 67% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | RoHS Compliant | - | ||
![]() TNY378GN-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | 28W | - | 8542.39.00.01 | - | 34W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8/7 | - | - | - | - | - | 2.2V | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | - | 1.8V | Flyback | - | - | 132kHz~264kHz | 2.6V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 65% | Isolated | 700V | - | - | - | - | 3.68mm | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() LNK6448K-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 10W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.78mm | - | NOT SPECIFIED | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() NCP1366EABAYDR2G ON Semiconductor | 50 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.6V~28V | - | - | - | - | - | Flyback | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 18V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SC4809BIMSTRT Semtech Corporation | In Stock | - | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | SC4809 | 10 | - | - | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 8V~19V | - | - | Frequency Control, Soft Start, Sync | - | 12V | Flyback | CURRENT-MODE | - | 1.1MHz | 16V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | - | - | - | - | 90% | Isolated | - | 12V | - | - | - | 1.1mm | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() TEA1731LTS/1,115 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | SC-74, SOT-457 | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | GreenChip™ | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | 75W | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | TEA1731 | 6 | R-PDSO-G6 | - | - | - | - | - | - | - | - | - | - | - | 12V~30V | - | - | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | - | - | 80% | Isolated | - | 21.5V | 2013-06-14 00:00:00 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC3580D-2G4 Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UCC3580 | 16 | - | 2 | - | 400mV | - | 12V | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.5V~15V | - | - | Soft Start | - | 10V | Flyback, Forward | VOLTAGE-MODE | - | - | 14V | - | PULSE WIDTH MODULATION | 40ns | 3.5mA | 20 ns | - | BUCK-BOOST | - | - | No | - | 69 % | - | - | 66% | Isolated | - | 15V | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() LNK500G Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | - | -40°C~150°C TJ | Bulk | 2004 | LinkSwitch® | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 5.5W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G7 | - | Not Qualified | - | - | 5.75V | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | 5.5V | Flyback | - | 0.4A | 30kHz~42kHz | 6V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 77% | Isolated | 700V | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() UCC2570DTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | UCC2570 | 14 | - | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | 1kA | 9V~15V | - | - | Frequency Control, Soft Start | - | - | Forward | VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | - | SINGLE | 500kHz | - | No | Current Limiting | - | - | - | 80% | Isolated | - | 13V | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead |