- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1010ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1010 | 4 | - | - | Not Qualified | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC38C42BN Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~20V | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | - | - | - | Yes | - | - | - | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TNY256GN-TL Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TinySwitch® Plus | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | - | Flyback | - | - | - | 130kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | - | - | - | 66% | Isolated | 700V | - | - | - | - | - | - | - | - | - | - | ||
![]() TNY266P Power Integrations | 4 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | -40°C~150°C TJ | Bulk | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | EN | - | - | Flyback | - | - | 0.56A | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 65% | Isolated | 700V | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() UCC2580DTR-4G4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | 1MHz | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | - | 16 | - | 2 | - | - | - | 12V | INDUSTRIAL | 16V | - | SWITCHING CONTROLLER | - | - | - | 100mA | - | 400mV | 10V | Boost, Flyback | - | VOLTAGE-MODE | - | 430kHz | 14V | - | PULSE WIDTH MODULATION | 40ns | 20 ns | PUSH-PULL | - | - | - | 69 % | 69 % | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() TEA1530T/N2,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -20°C~145°C TJ | Tape & Reel (TR) | 2008 | GreenChip™ II | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | 65W | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | TEA1530 | 8 | R-PDSO-G8 | - | - | 11.5V | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | 8.7V~20V | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 63kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 70% | Isolated | 650V | 11V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LNK6415D Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 5.1W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | - | SWITCHING REGULATOR | 500μA | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC28085PWRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65mm | - | - | - | UCC28085 | 8 | - | 2 | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | 1A | 8.3V~15V | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | PULSE WIDTH MODULATION | 25ns | 25 ns | - | 1MHz | No | Current Limiting | 50 % | - | - | 49% | Isolated | - | 12.5V | - | - | - | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1201P100G ON Semiconductor | 7093 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | 2.54mm | - | - | 40 | NCP1201 | 8 | - | 1 | - | 6.5V | 16V | 11V | - | - | - | SWITCHING CONTROLLER | - | 250mA | 16V Max | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 116ns | 41 ns | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 83 % | - | - | - | Isolated | 500V | - | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() UCC3807D-2G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | 72.603129mg | 1MHz | - | Rail/Tube | - | - | e4 | - | - | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 10V | COMMERCIAL | 13.5V | - | SWITCHING CONTROLLER | - | - | - | 100mA | - | 400mV | 9V | Flyback, Boost | - | CURRENT-MODE | - | 1MHz | - | - | PULSE WIDTH MODULATION | 20ns | 20 ns | SINGLE | - | - | - | 81 % | 81 % | - | - | - | - | - | - | 1.58mm | - | 4.9mm | 3.91mm | No | - | RoHS Compliant | Lead Free | ||
![]() UC3825BNG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | N | NO | 16 | - | 1.053808g | 1.1MHz | - | - | - | - | e4 | yes | - | - | 16 | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | - | 1MHz | - | - | 16 | - | 2 | - | - | - | 12V | COMMERCIAL | 22V | - | - | - | - | - | 200mA | - | 2V | 11V | Flyback, Push-Pull, Boost | - | VOLTAGE-MODE | - | 1MHz | - | - | - | 20ns | 20 ns | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1212DR2G ON Semiconductor | 2 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1212 | 8 | - | 1 | - | 14V | 28V | 16V | - | - | - | SWITCHING CONTROLLER | - | 1A | 10V~28V | - | Frequency Control, Soft Start | - | - | Flyback, Forward | - | CURRENT-MODE | - | Up to 200kHz | 25V | - | PULSE WIDTH MODULATION | 25ns | 25 ns | SINGLE | - | No | Current Limiting, Over Load, Over Voltage | 82 % | - | - | 48%, 82% | Isolated | - | 15V | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() PKS605YN Power Integrations | 90 | - | Datasheet | - | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 7 | - | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 7 | Through Hole | EAR99 | - | - | - | - | - | 8542.39.00.01 | 30W | 79W | ZIG-ZAG | - | - | 1 | - | - | 277kHz | - | - | 3 | - | - | - | 24V | - | - | - | 265V | 85V | SWITCHING CONTROLLER | 25μA | - | - | - | EN | - | - | Flyback | 85V | - | 2.02A | - | - | 265V | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | - | 265V | 65% | Isolated | 700V | - | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSDL0165RL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-LSOP | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 23W | - | - | - | - | - | - | - | - | - | - | - | - | FSDL0165 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~20V | - | - | - | - | Flyback | - | - | - | 50kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 77% | Isolated | 650V | 12V | - | - | - | - | - | - | - | - | - | ||
![]() NCP1217AP100 ON Semiconductor | 300 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 7 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | NCP1217 | 8 | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 7.6V~16V | - | - | - | 8.3V | Flyback | - | CURRENT-MODE | 0.5A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | - | - | - | 46.5% | Isolated | - | 12.8V | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP249Y Power Integrations | 13 | - | Datasheet | - | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 250W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 8.64A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 66.8% | Isolated | 700V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP200YN Power Integrations | 1200 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | - | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 25W | - | 8542.39.00.01 | - | 12W | SINGLE | - | - | 1 | - | - | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Either | 700V | - | 85V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1249CD65R2G ON Semiconductor | 3000 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | 130kHz | - | NCP1249 | 9 | - | - | - | 12V | 30V | - | - | - | - | SWITCHING CONTROLLER | - | 500mA | 10V~30V | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | 40ns | 30 ns | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 84 % | - | - | 80% | Isolated | - | 18V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UC2865N Texas Instruments | 469 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 1.05001g | - | -25°C~85°C TA | Tube | - | - | e4 | no | Obsolete | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | 450kHz | NOT SPECIFIED | UC2865 | 16 | - | 2 | Not Qualified | 1.7V | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 200mA | 10.5V~22V | - | Soft Start | - | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | - | 10kHz~1MHz | - | - | RESONANT CONTROL | 25ns | 25 ns | - | - | Yes | - | 50 % | - | - | 100 % | Non-Isolated | - | 16.5V | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() UC3823BN Texas Instruments | 1570 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 1.053808g | - | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 1MHz | - | UC3823 | 16 | - | 1 | - | 2V | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 500mA | 10V~22V | - | Frequency Control, Soft Start | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | 20V | - | PULSE WIDTH MODULATION | 20ns | 20 ns | PUSH-PULL | - | No | Current Limiting | 100 % | - | - | 100% | Non-Isolated | - | 16V | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | ROHS3 Compliant | Contains Lead |