- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3895PW Texas Instruments | 34 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC3895 | 20 | - | 4 | - | 250mV | - | 100mA | - | 12V | - | - | SWITCHING CONTROLLER | - | 5mA | - | 10mA | 10V~16.5V | - | - | - | Frequency Control, Soft Start, Sync | 17.3V | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | - | PHASE-SHIFT | - | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER100A-E STMicroelectronics | 76 | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | 4.535924g | Pentawatt HV-P023H3 | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER100 | 5 | - | 1 | - | 700V | - | - | - | 13V | - | - | SWITCHING REGULATOR | 12mA | - | 82W | 3A | 8V~15V | 16mA | 12mA | - | EN, Frequency Control, Soft Start | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | - | PULSE WIDTH MODULATION | 50ns | - | - | 100 ns | 13V | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 12 % | - | - | Isolated | - | 11V | - | 230V | 20.3mm | 10.4mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1060BD060R2G ON Semiconductor | 2233 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | - | Buck, Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC38C42AYM Microchip Technology | 787 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | 1 | - | - | - | - | - | - | 18V | 20V | - | - | - | - | 500A | 9V~20V | - | - | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | 40ns | - | - | 30 ns | - | - | - | - | - | Yes | - | - | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5023MMX-2/NOPB Texas Instruments | 22500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 65W | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | - | - | LM5023 | - | - | 1 | - | - | - | - | - | 10V | - | - | SWITCHING CONTROLLER | 800μA | - | - | - | 7.5V~45V | - | - | - | Soft Start | - | 8V | Flyback | - | CURRENT-MODE | - | 114kHz~148kHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 15 ns | - | - | PUSH-PULL | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | 0 % | Isolated | - | 12.8V | - | - | 1.07mm | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AP100G ON Semiconductor | 850 | - | Datasheet | 2 Weeks | LIFETIME (Last Updated: 3 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1216 | 7 | - | - | - | 12V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10V~16V | - | - | - | - | - | 11V | Flyback | - | CURRENT-MODE | 0.5A | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | - | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | 46.5% | Isolated | - | - | - | - | 3.44mm | 10.16mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER013LSTR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 60kHz | - | 30V | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCP1237AD65R2G ON Semiconductor | 383 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1237 | 7 | - | 1 | - | 20V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | 30mA | - | - | 1A | 9.5V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 22ns | - | - | 22 ns | - | - | SINGLE | - | 70kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 85 % | - | 80% | Isolated | - | 12V | - | - | 1.5mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1207APG ON Semiconductor | 7900 | - | Datasheet | 16 Weeks | ACTIVE, NOT REC (Last Updated: 13 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -40°C~125°C TJ | Tube | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 200kHz | 40 | NCP1207 | 8 | - | 1 | - | - | - | - | 18V | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 10.6V~20V | 5mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 20 ns | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 28.6 % | - | - | Isolated | - | - | - | - | 4.95mm | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1244AD065R2G ON Semiconductor | 400 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | NCP1244 | 7 | - | 1 | - | 20V | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 8.9V~28V | 60μA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | - | 40ns | - | - | 40 ns | 28V | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | Isolated | - | 12V | - | - | 1.4986mm | 4.9784mm | 3.9878mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC38083DR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | UCC38083 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 8.3V~15V | - | - | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | - | No | Current Limiting | 50 % | - | 49% | Isolated | - | 12.5V | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR0680ZXKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | - | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | - | 102W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | 52kHz | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.5V~27V | - | - | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | 800V | - | - | - | SINGLE | 800V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | - | 18V | - | - | - | 9.52mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1377DR2G ON Semiconductor | In Stock | - | Datasheet | 11 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 100kHz | 40 | NCP1377 | 8 | - | 1 | - | 18V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 7.5V~18V | 5mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 20 ns | - | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | 12.5V | - | - | 1.5mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1377PG ON Semiconductor | 150 |
| Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 300kHz | 40 | NCP1377 | 7 | - | 1 | - | 18V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 7.5V~18V | - | - | - | - | - | 8.2V | Flyback | - | CURRENT-MODE | - | Up to 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 20 ns | - | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | 12.5V | - | - | 3.44mm | 10.16mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR0665GXUMA1 Infineon Technologies | 2033 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | e4 | - | Active | 3 (168 Hours) | 12 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | - | 79W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 12 | - | 1 | Not Qualified | 650V | - | - | - | 18V | - | - | SWITCHING CONTROLLER | 1.5mA | - | - | 2.5A | 10.5V~27V | - | - | 79W | - | - | - | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | 650V | - | - | - | SINGLE | 650V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | Isolated | - | 18V | - | - | 1.5mm | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1027P065G ON Semiconductor | 10000 | - | Datasheet | 9 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | 0°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 25W | 25W | DUAL | - | 260 | 1 | - | 2.54mm | 65kHz | 40 | NCP1027 | 7 | R-PDIP-T8 | 1 | - | 700V | Fixed | 880mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | 25mW | 800mA | 7.2V~10V | - | - | 25W | - | 700V | - | Flyback | 90V | CURRENT-MODE | - | - | - | 265V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | -300mV | SINGLE | - | - | Yes | Over Power, Over Voltage, Short Circuit | 87 % | - | 80% | Isolated | - | 8.5V | 90V | 265V | 3.44mm | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER26LN STMicroelectronics | 12000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | Automotive grade | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 20W | - | - | 10W | 20W | DUAL | - | - | 1 | 14V | 2.54mm | - | - | VIPER26 | 7 | - | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 600μA | - | - | 1A | 11.5V~23.5V | - | - | - | - | 800V | - | Flyback | 11.5V | CURRENT-MODE | - | 60kHz | - | 23.5V | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | 70% | Either | - | 13V | - | - | 3.3mm | 9.27mm | 8.26mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE1HS01G1XUMA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | 10.2V~18V | - | - | - | Frequency Control | - | - | Half-Bridge | - | - | - | 50kHz~609kHz | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Voltage | - | - | 50% | Isolated | - | 12V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1230D133R2G ON Semiconductor | 215 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1230 | 8 | - | 1 | - | 18V | - | - | - | 13V | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 7.7V~18V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 133kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 15 ns | - | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | Isolated | - | 12.6V | - | - | 1.5mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3776BMTR-G1 Diodes Incorporated | 1600 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | 1 | - | 14V | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 67mA | 6.1V~28V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | Non-Isolated | - | Isolated | - | 13V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |