- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Quiescent Current | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1239FDR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1239 | 16 | - | 1 | - | - | 36V | 20V | - | - | - | SWITCHING CONTROLLER | - | - | - | 11.2V~36V | - | - | Frequency Control, Sync | - | - | Flyback | CURRENT-MODE | 0.8A | Up to 250kHz | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | 250kHz | - | No | Current Limiting, Over Load | - | - | - | 80% | Isolated | - | 16.4V | - | - | - | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() L6590N STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 15W | DUAL | - | - | 1 | - | 2.54mm | unknown | - | - | L6590 | 8 | - | 1 | Not Qualified | - | - | 10V | - | - | - | SWITCHING REGULATOR | - | - | - | 6.5V~18V | - | - | - | - | - | Flyback | VOLTAGE-MODE | 0.7A | 65kHz | - | PULSE WIDTH MODULATION | - | - | - | - | BOOST | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 70% | Isolated | 700V | 14.5V | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() E-L6565D STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 650mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | L6565 | 8 | - | 1 | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 650mW | 200mA | 10.3V~18V | - | 3.5mA | - | - | - | Flyback | CURRENT-MODE | - | - | - | RESONANT CONTROL | 40ns | - | 40 ns | 12V | SINGLE | - | - | No | Current Limiting | - | - | - | - | Isolated | - | 13.5V | - | - | - | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1201P60G ON Semiconductor | 2744 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | 60kHz | 40 | NCP1201 | 8 | - | 1 | - | 6.5V | 16V | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 250mA | 16V Max | - | - | - | - | - | Flyback | CURRENT-MODE | - | - | - | PULSE WIDTH MODULATION | 116ns | - | 41 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 83 % | - | - | 83% | Isolated | 500V | - | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() LYT5225D-TL Power Integrations | 18 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-5 | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 9W | - | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | 132.7kHz | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | - | Isolated | 725V | - | 90V | 308V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP257LN Power Integrations | 38 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | -40°C~150°C TJ | Tube | 2003 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 6 | - | Pure Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | 105W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MC33363BDWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | YES | 13 | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 13 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | not_compliant | - | 30 | MC33363B | 13 | - | 1 | Not Qualified | - | - | 20V | - | - | - | SWITCHING REGULATOR | - | - | - | 9.5V~40V | - | - | Frequency Control | - | 20V | Flyback, Forward | VOLTAGE-MODE | 1A | 67.5kHz~285kHz | 40V | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 700V | 15.2V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP103YAI Power Integrations | 200 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 90W | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 110V | 67% | Isolated | 350V | - | - | - | 100V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICE3B0365XKLA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 22W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | ICE3B0365 | 8 | - | - | - | 650V | - | 15V | - | - | - | SWITCHING REGULATOR | - | - | 300A | 8.5V~21V | - | - | Soft Start | - | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 72% | Isolated | - | 15V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() ICE3B2065JXKLA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~130°C TJ | Tube | 2013 | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 57W | DUAL | - | - | - | - | 2.54mm | - | - | - | ICE3B2065 | - | - | - | Not Qualified | 650V | 10.3V | - | - | - | - | - | - | - | - | 10.3V~26V | - | - | Soft Start | - | - | Flyback | CURRENT-MODE | - | 67kHz | - | - | 30ns | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | Isolated | - | 18V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VN1160-1 STMicroelectronics | 8902 | - | Datasheet | - | - | Through Hole | TO-251-3 Long Leads, IPak, TO-251AB | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC38C44PG4 Texas Instruments | In Stock | - | Datasheet | - | Through Hole | - | PDIP | - | 8 | - | 523.190449mg | - | - | Rail/Tube | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | ALSO OPERATES IN CURRENT MODE | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 15V | COMMERCIAL | 18V | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | - | - | 18V | - | Flyback, Boost | VOLTAGE-MODE | - | 1MHz | - | PULSE WIDTH MODULATION | 25ns | - | 20 ns | 18V | SINGLE | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() RT7736FGE Richtek USA Inc. | 3000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | SmartJitter™ | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 65kHz | - | - | - | - | - | - | 13.5V | - | - | - | 25V | 12V | - | - | - | 300mA | 12V~25V | - | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | - | 75% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LNK4013S-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 5V~16.5V | - | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC33362DWG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | - | 13 | - | - | - | -25°C~150°C TJ | Tube | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 13 | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | MC33362 | 13 | - | - | Not Qualified | 6.5V | - | 20V | - | - | - | SWITCHING REGULATOR | - | - | 2A | 9.5V~40V | - | - | Frequency Control | - | - | Flyback, Forward | VOLTAGE-MODE | - | 67.5kHz~285kHz | - | PULSE WIDTH MODULATION | - | - | - | 400V | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 500V | 14.5V | - | - | - | 2.4mm | - | 10.45mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() STR3A151D Sanken | 2503 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~115°C TA | Bulk | 2012 | STR3A100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 37W | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | 15.3V | - | - | - | - | SWITCHING REGULATOR | - | - | - | 8.1V~32V | - | - | - | - | - | Flyback | CURRENT-MODE | - | 67kHz | - | PULSE WIDTH MODULATION | - | - | 250 ns | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | - | - | 74% | Isolated | 650V | 15.3V | - | - | - | 3.4mm | - | 9.4mm | 6.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() UCC3813D-2G4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | SOIC | - | 8 | - | 72.603129mg | 1MHz | - | - | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | - | 1MHz | - | - | 8 | - | 1 | - | 5V | - | 10V | COMMERCIAL | 12V | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | - | - | 1V | 9.3V | Flyback, Boost | CURRENT-MODE | - | 1MHz | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | SINGLE | - | - | - | - | 100 % | 100 % | - | - | - | - | - | - | - | - | 1.58mm | - | 4.9mm | 3.91mm | No | - | RoHS Compliant | Lead Free | ||
![]() FT838MBD-RB Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | 15.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3770BPK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 120kHz | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | 52% | Isolated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP245R-TL Power Integrations | 1500 |
| Datasheet | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | 57W | SINGLE | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | - | Frequency Control | - | - | Flyback | VOLTAGE-MODE | 2.88A | 66kHz~132kHz | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | 700V | - | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | No | - | ROHS3 Compliant | Contains Lead |