- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Source Url Status Check Date | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP232G-TL Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | SMD-8B | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch®-FX | - | - | Obsolete | 4 (72 Hours) | - | - | - | 150°C | -40°C | 15W | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | 1.5mA | - | - | - | - | Frequency Control | - | - | Flyback | - | - | - | 66kHz~132kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | 265V | 78% | Isolated | 700V | - | - | - | - | 85V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6418K-TL Power Integrations | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 10W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.78mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() VIPERA16HD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | 10W | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck-Boost, Flyback | - | - | - | 115kHz | - | - | - | - | - | - | - | Over Temperature | - | 80 % | - | - | - | 800V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA1530AP/N2,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | -20°C~145°C TJ | Tube | 2008 | GreenChip™ II | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 65W | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | TEA1530 | 8 | R-PDIP-T8 | - | - | 11.5V | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 8.7V~20V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 63kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 70% | Isolated | 650V | 11V | - | - | 2013-06-14 00:00:00 | - | - | 4.2mm | 9.5mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() AP3770BNK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | 52% | Isolated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STR3A153 Sanken | 2380 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | -40°C~115°C TA | Bulk | 2006 | STR3A100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 53W | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T8 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 8.1V~32V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 74% | Isolated | 650V | 15.3V | - | - | - | - | - | 4.5mm | 9.4mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC3813N-2G4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 10V | 2.54mm | - | 1MHz | - | UCC3813 | 8 | - | 1 | - | 1V | - | 10V | - | - | SWITCHING CONTROLLER | - | - | 200mA | 8.3V~12V | - | - | Frequency Control | - | 9.3V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | BUCK-BOOST | Yes | - | 100 % | - | - | 99% | Non-Isolated | - | 12.5V | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LNK4022S-TL Power Integrations | 10 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 36.003894mg | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5V | - | - | - | - | SWITCHING REGULATOR | 2mA | - | 2A | 5V~16.5V | - | 6.5W | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 50 % | - | 265V | - | Isolated | - | - | - | - | - | 85V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1217AD133R2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | - | 30 | NCP1217 | 8 | - | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | 500mA | 7.6V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 133kHz | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | SINGLE | No | Over Load, Over Temperature, Short Circuit | - | - | - | 46.5% | Isolated | - | 12.8V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6778V Power Integrations | 20000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 11 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | 34W | 47W | DUAL | - | NOT SPECIFIED | 1 | - | 1.78mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | 2.34mm | 10.46mm | 10.16mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LNK304G-TL Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | LinkSwitch®-TN | - | no | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 0.4A | 66kHz | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 69% | Non-Isolated | 700V | - | - | - | - | - | - | 3.68mm | 9.575mm | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP224P Power Integrations | 214 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.7V | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.65A | 100kHz | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1011AP065 ON Semiconductor | 200 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1011 | 8 | - | - | Not Qualified | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 65kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 67% | Isolated | 700V | - | - | - | - | - | - | 4.45mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP253EG Power Integrations | 36 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 43W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() LNK6416D-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 6.1W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | SWITCHING REGULATOR | - | 550μA | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1013ST130T3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | - | 1 | - | 2.3mm | - | - | - | NCP1013 | 4 | - | - | - | - | 10V | 8V | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 130kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC3807N-2G4 Texas Instruments | In Stock | - | - | - | - | Through Hole | - | PDIP | - | 8 | - | 523.190449mg | 1MHz | - | - | - | - | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 10V | COMMERCIAL | 13.5V | SWITCHING CONTROLLER | - | - | - | - | 100mA | - | - | 400mV | 9V | Flyback, Boost | - | CURRENT-MODE | - | 1MHz | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | SINGLE | - | - | 81 % | 81 % | - | - | - | - | - | - | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() UCC28083PG4 Texas Instruments | In Stock | - | - | - | - | - | - | PDIP | NO | 8 | - | 523.190449mg | 1MHz | - | - | - | - | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | - | - | 1MHz | - | - | 8 | - | 2 | - | - | - | 10V | INDUSTRIAL | 15V | SWITCHING CONTROLLER | - | - | - | - | 1A | - | - | 500mV | 9.3V | Push-Pull | - | CURRENT-MODE | - | 1MHz | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | 50 % | 50 % | - | - | - | - | - | - | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TNY264G-TL Power Integrations | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 9W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | - | - | Flyback | - | - | 0.4A | 132kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() INN2125K-TL Power Integrations | 48 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | InnoSwitch™-CE | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 20W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |