- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Number of Channels | Voltage | Max Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Control Features | Max Output Voltage | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STR2W153D Sanken | 3510 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | - | -20°C~115°C TA | Bulk | 2012 | STR2W100D | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 90W | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | 15.3V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 8.1V~32V | - | - | - | - | - | - | Flyback | - | - | - | 60kHz~74kHz | - | - | - | - | - | - | - | 250 ns | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | - | - | 74% | Isolated | 650V | 15.3V | - | 16.9mm | - | 10mm | 4.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() INN3164C-H107-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 15W | 8542.39.00.01 | 20W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP209P Power Integrations | 3206 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | - | - | - | Flyback | - | VOLTAGE-MODE | 0.1A | 70kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Non-Isolated | 700V | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICE2B265FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~150°C TJ | Tube | 2014 | CoolSET®F2 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 52W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | unknown | - | NOT SPECIFIED | ICE2B265 | 8 | - | - | Not Qualified | 650V | - | - | 15V | - | - | - | - | SWITCHING REGULATOR | - | - | 8.5V~21V | - | - | Soft Start | - | - | - | Flyback | - | CURRENT-MODE | 2A | 67kHz | 21V | - | - | PULSE WIDTH MODULATION | 30ns | - | 650V | 30 ns | - | - | SINGLE | 650V | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 72% | Isolated | - | 13.5V | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() ICE3BR4765JXKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~150°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | - | - | - | 27W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | ICE3BR4765 | 8 | - | - | Not Qualified | 650V | - | - | 18V | - | - | - | - | SWITCHING REGULATOR | - | 500mA | 10.5V~27V | - | - | - | - | - | 10.5V | Flyback | - | CURRENT-MODE | - | 65kHz | 24.5V | - | - | PULSE WIDTH MODULATION | 30ns | - | - | 30 ns | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | - | 18V | - | - | - | - | 7.62mm | - | - | RoHS Compliant | - | ||
![]() INN3168C-H109-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 50W | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK576DG Power Integrations | 47 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkZero™-LP | e3 | - | Discontinued | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | 8W | 9W | - | - | 260 | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 63% | Isolated | 700V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY375DG Power Integrations | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2007 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | 15W | 8542.39.00.01 | - | 16.5W | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | EN | - | - | - | Flyback | - | - | - | 132kHz~264kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 65% | Isolated | 700V | - | - | - | - | 4.9mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() UC3842DG4 Texas Instruments | 1817 | - | - | - | - | - | - | - | SOIC | YES | 14 | 122.413241mg | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 450kHz | - | - | 14 | - | 1 | - | 5V | - | - | 15V | COMMERCIAL | - | - | 30V | SWITCHING CONTROLLER | - | - | - | - | 200mA | - | - | 13.5V | - | Flyback, Boost | - | CURRENT-MODE | - | 500kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 50 ns | 25V | - | SINGLE | - | - | - | - | - | 100 % | 97 % | - | - | - | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() STR-Y6735A Sanken | 295 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | - | - | - | -20°C~115°C TA | Tube | 2014 | STR-Y6700 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 120W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 9.4V~35V | - | - | - | - | - | - | Flyback | - | - | - | 18.4kHz~24.4kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | 500V | 15.1V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LYT2002D-TL Power Integrations | 41 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | 330kHz | NOT SPECIFIED | - | - | - | - | - | - | 1.025A | - | - | - | 1 | - | - | - | - | 315mA | - | - | - | - | 308V | - | - | Flyback | 50V | - | - | 85kHz | - | 725V | 315mA | - | - | - | - | - | - | 90V | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 55% | Isolated | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() UCC3808N-1G4 Texas Instruments | In Stock | - | - | - | - | - | Through Hole | - | PDIP | - | 8 | 523.190449mg | 1MHz | - | - | - | - | e4 | - | - | - | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | DUAL | - | - | 1 | 10V | - | - | 1MHz | - | - | 8 | - | 2 | - | - | - | - | 10V | COMMERCIAL | - | - | 15V | SWITCHING CONTROLLER | - | - | - | - | 500mA | - | - | 500mV | 9.3V | Push-Pull | - | CURRENT-MODE | - | 1MHz | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | - | No | RoHS Compliant | Lead Free | ||
![]() UCC25706D Texas Instruments | 83 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | - | 1MHz | - | UCC25706 | 8 | - | 1 | - | 300mV | - | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | 20mA | 8V~15V | - | - | - | - | - | - | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 10ns | 5mA | - | 10 ns | 30V | - | - | - | - | - | No | Current Limiting | 93 % | - | - | 93% | Isolated | - | 12V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() INN3675C-H602-TL Power Integrations | 25 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 25W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 725V | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() UCC28083PWR Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | UCC28083 | 8 | - | 2 | - | - | - | - | 10V | - | - | - | - | SWITCHING CONTROLLER | - | 1A | 8.3V~15V | - | - | Frequency Control | - | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | 1MHz | - | No | Current Limiting | 50 % | - | - | 49% | Isolated | - | 12.5V | - | - | - | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800XC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KA5Q0765RTYDTU ON Semiconductor | 4000 | - | Datasheet | - | - | - | - | Through Hole | TO-220-5 Full Pack (Formed Leads) | - | 5 | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 1.3Ohm | - | - | - | - | - | - | 47W | - | - | - | - | - | - | - | - | - | KA5Q0765 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.8A | 9V~40V | 10mA | - | Sync | - | - | - | - | - | - | - | 18kHz~22kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 95% | - | 650V | 15V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TOP246R-TL Power Integrations | 500 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | 64W | SINGLE | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | - | - | - | 700V | - | SWITCHING REGULATOR | 2.2mA | - | - | - | - | Frequency Control | - | - | - | Flyback | - | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() INN3677C-H601-TL Power Integrations | 30 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 40W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 725V | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() TNY255P Power Integrations | 35000 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~150°C TJ | Tube | - | TinySwitch® | e0 | no | Obsolete | Not Applicable | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 6.5W | - | - | 6.5W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 215μA | - | - | - | - | EN | - | - | - | Flyback | - | - | 0.53A | 130kHz | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature | 67 % | - | 265V | - | Isolated | 700V | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead |