- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Capacitance | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Quiescent Current | Control Features | Max Output Voltage | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Interface IC Type | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC28085DG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | SOIC | YES | 8 | - | 72.603129mg | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | - | 8 | - | 2 | - | - | - | 10V | INDUSTRIAL | - | 15V | SWITCHING CONTROLLER | - | - | 1A | - | - | - | 500mV | 9.3V | Push-Pull | - | CURRENT-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP248Y Power Integrations | 15 | - | Datasheet | - | - | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | - | - | - | - | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | - | 205W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | 3 | R-PZFM-T6 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | Frequency Control | - | - | - | Flyback | - | VOLTAGE-MODE | 7.2A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.8% | Isolated | 700V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STR-X6737M Sanken | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | - | - | - | - | -20°C~125°C TA | Bulk | 2012 | STR-X6700 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | -3pF | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 9.7V~35V | - | - | Soft Start | - | - | - | Flyback | - | - | - | 19kHz~25kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | Isolated | 500V | 18.2V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA19031ADT/1J NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 45W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~21V | - | - | EN | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNK6668V Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | - | 47W | DUAL | - | NOT SPECIFIED | 1 | - | 1.78mm | - | NOT SPECIFIED | - | - | R-PDIP-T11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() LNK6669V Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | - | 54W | DUAL | - | NOT SPECIFIED | 1 | - | 1.78mm | - | NOT SPECIFIED | - | - | R-PDIP-T11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | 2.34mm | 10.46mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() LYT2004D-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8W | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 850kHz | NOT SPECIFIED | - | - | - | - | - | - | 1.025A | - | - | 1 | - | - | 420mA | - | - | - | - | 308V | - | - | Flyback | 50V | - | - | 85kHz | - | 725V | 420mA | - | - | - | - | - | 90V | - | LED DISPLAY DRIVER | - | Yes | - | - | - | 55% | Isolated | - | - | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() UCC38C42PG4 Texas Instruments | In Stock | - | - | - | - | - | Through Hole | - | PDIP | - | 8 | - | 523.190449mg | - | - | - | Rail/Tube | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | ALSO OPERATES IN CURRENT MODE | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 1MHz | - | - | 8 | - | 1 | - | - | - | 15V | COMMERCIAL | - | 18V | SWITCHING CONTROLLER | - | - | 200mA | - | - | - | 18V | - | Flyback, Boost | - | VOLTAGE-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 20 ns | 18V | - | SINGLE | - | - | - | - | 100 % | 100 % | - | - | - | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() INN3673C-H601-TL Power Integrations | 235 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 12W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 725V | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | RoHS Compliant | - | ||
![]() NCP1339DDR2G ON Semiconductor | 41 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width), 13 Leads | YES | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 13 | - | Tin (Sn) | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G13 | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 10V~28V | - | - | - | - | - | 10V | Flyback | - | CURRENT-MODE | - | - | 28V | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | 25kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | - | 15V | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TNY268P Power Integrations | 500 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | -40°C~150°C TJ | Bulk | 2001 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | 23W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | EN | - | - | - | Flyback | - | - | 0.88A | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() TEA1553T/N1,518 NXP USA Inc. | 50 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | - | -20°C~145°C TJ | Tape & Reel (TR) | 2007 | GreenChip™ II | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | TEA1553 | - | - | - | - | - | - | - | - | - | - | - | - | 8.7V~20V | - | - | - | - | - | - | Flyback | - | - | - | 25kHz~125kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | 11V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STR3A153D Sanken | 30000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~115°C TA | Bulk | 2010 | STR3A100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | 53W | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | - | - | R-PDIP-T8 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 8.1V~32V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 74% | Isolated | 650V | 15.3V | - | - | - | 4.5mm | 9.4mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() UCC2580N-2 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.053808g | - | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | 1MHz | - | UCC2580 | 16 | - | 2 | - | 400mV | - | 12V | - | - | - | SWITCHING CONTROLLER | 100mA | 8.5V~15V | - | 2.5mA | Soft Start | - | - | 10V | Flyback, Forward | - | VOLTAGE-MODE | - | - | 14V | - | - | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | - | PUSH-PULL | - | - | No | - | 69 % | - | 66% | Isolated | - | 15V | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STR5A164D Sanken | 50 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | 8.5W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 11V~27V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 57% | Isolated | 730V | 15V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6768E Power Integrations | 392 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 8542.39.00.01 | - | 104W | 135W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | - | 2.01mm | - | No SVHC | RoHS Compliant | - | ||
![]() UCC3802NG4 Texas Instruments | In Stock | - | - | - | - | - | Through Hole | - | PDIP | - | 8 | - | 523.190449mg | 1MHz | - | - | - | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | - | DUAL | - | - | 1 | 10V | 2.54mm | 1MHz | - | - | 8 | - | 1 | - | 5V | - | 10V | COMMERCIAL | - | 12V | SWITCHING CONTROLLER | - | - | 1A | - | - | - | 1V | 9V | Flyback, Boost | - | CURRENT-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | - | SINGLE | - | - | - | - | 100 % | 100 % | - | - | - | - | - | - | - | - | - | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() AP3772APK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 22 Weeks | - | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UC3848N Texas Instruments | 12 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | NO | 16 | - | 1.053808g | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54mm | 450kHz | - | UC3848 | 16 | - | 1 | - | 2V | - | 12V | - | - | - | SWITCHING CONTROLLER | 200mA | 10V~22V | - | - | - | - | - | - | Buck, Forward Converter | - | CURRENT-MODE | - | Up to 1MHz | 20V | - | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | - | - | SINGLE | - | - | No | - | 79.5 % | - | - | Isolated | - | 13V | - | - | - | 5.08mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1217D65R2 ON Semiconductor | 10 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | 30 | NCP1217 | 8 | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | - | - | 74% | Isolated | - | 12.8V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead |