- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Content | Current Limit | Dim | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | SwitchingFrequency | Tolerance ± | Tradename | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | HTS Code | Capacitance | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Voltage | Brand Name | Voltage - Input (Min) | Input Voltage-Nom | Lead Spacing | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Adjustable Threshold | Output Power | Control Features | Current - Supply | Topology | Control Mode | Output Current-Max | Frequency - Switching | Control Technique | Seated Height-Max | Synchronous Rectifier | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Product | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V62/07615-02XE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | YES | - | - | 8 | - | 10000pc(s) | - | (L x W) 1 mm x 0.5 mm | - | - | - | Texas INC | Yes | - | - | 18 V | 12 V | - | Texas | V62/07615-02XE | +125°C | - | Texas Instruments | -55°C | - | - | 1 | - | 500mA | 125 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | - | - | Active | SOIC | Active | NOT SPECIFIED | 5.26 | - | Yes | - | - | - | 25% | - | - | - | - | - | - | * | - | - | e4 | Yes | - | - | - | EAR99 | NCB-GH0402U221TR050F | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | Switching Regulator or Controllers | BICMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | - | Not Qualified | - | - | Texas | - | 15 V | - | - | MILITARY | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | 1.58 mm | - | BUCK-BOOST | 1000 kHz | - | - | - | - | - | - | - | - | HF | - | 1mm | 0.5mm | - | ||
![]() CS3845GD14 ON Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | 25 V | 12 V | - | Rochester Electronics LLC | CS3845GD14 | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | - | - | Active | SOIC | - | - | 5.13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | unknown | 14 | R-PDSO-G14 | - | COMMERCIAL | - | - | - | - | 15 V | - | - | COMMERCIAL | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | CURRENT-MODE | 1 A | - | PULSE WIDTH MODULATION | - | - | BUCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN602FZMX ON Semiconductor | 10045 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN501ARMPX ON Semiconductor | 4845 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSDM0565RELDTU Fairchild | In Stock | - | - | - | Through Hole | Radial | - | TO-220F-6L (W-Forming) | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 550V | 1600V (1.6kV) | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | - | - | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 70 W | - | 2000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 8V ~ 20V | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 82% | Isolated | 650V | 12 V | - | -- | 0.394 (10.00mm) | - | - | -- | ||
![]() ST1845FKG STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC38C42AYMM Micrel | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC38C44YN Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM1R00148F-E2 ROHM Semiconductor | 46 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | - | - | - | - | 0.001A | - | 5 x 6.2 x 1.71mm | - | 2500 | ROHM CO LTD | - | - | - | - | - | - | - | BM1R00148F-E2 | - | + 105 C | Rohm Semiconductor | - | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | SOP8 | BM1R00148F | Active | - | Active | NOT SPECIFIED | 2.14 | Details | Yes | - | - | 50 kHz | - | - | - | - | - | -40°C ~ 105°C | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | 8 | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 2.7V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Over Voltage | - | - | Isolated | 120V | 2.3 V | AC/DC Converter ICs | - | - | - | - | - | ||
![]() BM2P134QF-E2 ROHM Semiconductor | 30 | - | - | - | Surface Mount | SOP-8 | - | 8-SOP | - | - | - | - | - | - | - | 84 % | 2500 | - | - | 14.05 V | 10.6 V | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 100 kHz | - | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | PWM Type DC/DC Converter IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 14.05V | - | - | 10.6V | - | - | - | - | - | - | - | - | Positive | - | - | 1.2mA | - | - | - | - | PWM | - | - | 100kHz | - | - | No | - | - | - | - | Non-Isolated | - | - | - | - | AC/DC Converters | - | - | - | - | - | ||
![]() BD85506F-E2 ROHM Semiconductor | 2218 | - | - | - | Surface Mount | SOP-14 | YES | 14-SOPK | - | 14 | - | - | - | - | - | - | 2500 | ROHM CO LTD | - | 32 V | 5 V | - | - | - | - | BD85506F-E2 | - | + 105 C | Rohm Semiconductor | - | - 40 C | - | - | SMD/SMT | - | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | - | Active | - | Active | NOT SPECIFIED | 2.26 | Details | Yes | ROHM BD85506F-E2, AC-DC Converter 20mA, 11 u2192 13 V 14-Pin, SOP | 20 V | 50 kHz | - | - | - | - | 5V ~ 32V | -40°C ~ 105°C | MouseReel | - | - | - | - | - | - | - | - | - | Secondary Side Synchronous Rectification Control IC | - | Adapters | - | - | - | - | - | 5V ~ 32V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | R-PDSO-G14 | 2 Output | - | - | 12 V | - | - | - | - | 32 V | INDUSTRIAL | 5 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | - | - | 20 mA | - | - | YES | - | - | 1 mA | Boost | - | - | - | - | 1.71 mm | - | - | - | - | - | Isolated | - | - | - | - | AC/DC Converter ICs | - | - | 8.7 mm | 4.4 mm | - | ||
![]() BM2P137QKF-E2 ROHM Semiconductor | 2500 | - | - | - | Surface Mount | SOP-8 | - | 8-SOP | - | - | - | - | - | - | - | 84 % | 2500 | - | - | 14.05 V | 10.6 V | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 100 kHz | - | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | PWM Type DC/DC Converter IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 14.05V | - | - | 10.6V | - | - | - | - | - | - | - | - | Positive | - | - | 1.2mA | - | - | - | - | PWM | - | - | 100kHz | - | - | No | - | - | - | - | Non-Isolated | - | - | - | - | AC/DC Converters | - | - | - | - | - | ||
![]() INN3465C0245-TL Power Integrations | 1828 |
| - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | InSOP-24D | - | - | - | - | - | - | - | - | 2000 | - | - | 265 VAC | 85 VAC | - | - | - | - | - | - | + 105 C | Power Integrations | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 132 kHz | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-MX | - | - | - | - | - | - | - | - | - | - | - | 22 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 650 V | - | - | - | - | - | - | - | - | - | - | - | 1.84 A | - | - | - | 28 W | Frequency Control | - | Flyback | - | - | 25kHz ~ 132kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 650V | - | - | - | - | - | - | - | ||
![]() CYPAS111A1-24LQXQT Infineon Technologies | 2774 |
| Datasheet | - | Surface Mount | QFN-24 | - | 24-QFN (4x4) | - | - | CYPAS111 | - | - | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | - | - | - | + 85 C | Infineon Technologies | - | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 20 kHz to 150 kHz | - | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | Secondary Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | Flyback | - | - | 20kHz ~ 150kHz | - | - | - | - | - | No | - | - | - | Isolated | - | - | Controllers | - | - | - | - | - | ||
![]() CYPD3184A1-24LQXQT Infineon Technologies | 24 |
| Datasheet | - | Surface Mount | QFN-24 | - | 24-QFN (4x4) | - | - | CYPD3184 | - | - | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | - | - | - | + 85 C | Infineon Technologies | - | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 20 kHz to 150 kHz | - | - | - | - | - | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | Secondary Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | Flyback | - | - | 20kHz ~ 150kHz | - | - | - | - | - | No | - | - | - | Isolated | - | - | Controllers | - | - | - | - | - | ||
![]() BM2P061E-Z ROHM Semiconductor | 2000 | - | - | - | Through Hole | DIP-7 | - | 7-DIP-AK | - | - | BM2P061 | - | - | - | - | - | 50 | - | - | 26 V | 8.9 V | - | - | - | - | - | - | + 105 C | Rohm Semiconductor | - | - 40 C | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 65 kHz | - | - | - | - | - | -40°C ~ 105°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | 8.9V ~ 26V | - | - | - | Soft Start | - | Flyback | - | - | 65kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | Isolated/Non-Isolated | 75% | Isolated | 650V | 8.7 V | DC/DC Converter | - | - | - | - | - | ||
![]() INN3464C-H401-TL Power Integrations | In Stock | - | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | InSOP-24D | - | 20 | - | - | - | - | - | - | 2000 | POWER INTEGRATIONS INC | - | 265 VAC | 85 VAC | - | - | - | - | INN3464C-H401-TL | - | + 150 C | Power Integrations | - | - 40 C | Yes | - | SMD/SMT | - | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | LSOP | SOP-24/20 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | - | - | Active | - | Obsolete | - | 5.72 | Details | Yes | - | - | 132 kHz | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-MX | - | - | - | - | - | - | - | - | - | - | - | 18 W | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | compliant | - | R-PDSO-G20 | - | - | - | 25 V | - | - | - | - | - | INDUSTRIAL | - | - | POWER SUPPLY SUPPORT CIRCUIT | 425 uA | - | 1.52 A | - | - | - | 18 W | Frequency Control | - | Flyback | - | 0.81 A | 25kHz ~ 132kHz | RESONANT CONTROL | 1.6 mm | - | SINGLE | 145 kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 650V | - | - | - | - | 10.8 mm | 9.4 mm | - | ||
![]() INN3275C-H213-TL Power Integrations | 2000 |
| - | - | Surface Mount | InSOP-24D | - | InSOP-24D | - | - | - | - | - | - | - | - | 2000 | - | - | 5.15 V | 4.65 V | - | - | - | - | - | - | + 105 C | Power Integrations | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 80 kHz | - | InnoSwitch | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | - | - | - | - | - | - | Off - Line CV/CC QR Flyback | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 1.265 V | - | - | - | - | - | - | - | - | - | 790 uA | - | - | - | - | - | 25 W | EN, Soft Start | - | Flyback | - | - | 80kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | - | Switchers | - | - | - | - | - | ||
![]() INN3677C-H604-TL Power Integrations | 22 |
| - | - | Surface Mount | InSOP-24D | - | InSOP-24D | - | - | - | - | - | - | - | - | 2000 | - | - | 5.15 V | 4.65 V | - | - | - | - | - | - | + 150 C | Power Integrations | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 70 kHz | - | InnoSwitch | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-EP | - | - | - | - | - | - | - | - | Off - Line CV/CC QR Flyback | - | - | 45 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 1.265 V | - | - | - | - | - | - | - | - | - | 1.2 mA | - | - | - | - | - | 45 W | Frequency Control, Soft Start | - | Flyback | - | - | 70kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | - | Switchers | - | - | - | - | - | ||
![]() INN3276C-H214-TL Power Integrations | 5888 |
| - | - | Surface Mount | InSOP-24D | - | InSOP-24D | - | - | - | - | - | - | - | - | 2000 | - | - | 5.15 V | 4.65 V | - | - | - | - | - | - | + 105 C | Power Integrations | - | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 75 kHz | - | InnoSwitch | - | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | - | - | - | - | - | - | - | - | Off - Line CV/CC QR Flyback | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 1.265 V | - | - | - | - | - | - | - | - | - | 1.02 mA | - | - | - | - | - | 35 W | EN, Soft Start | - | Flyback | - | - | 75kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | Isolated | - | Isolated | 725V | - | Switchers | - | - | - | - | - |