- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Current Limit | Development Kit | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | PackType | Part # Aliases | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Nom (Vsup) | SwitchingFrequency | Tradename | Voltage-Input | Operating Temperature | Packaging | Series | Type | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Number of Outputs | Voltage - Input (Max) | Output Voltage | Output Type | Operating Supply Voltage | Voltage - Input (Min) | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Current - Output | Adjustable Threshold | Output Power | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Seated Height-Max | Synchronous Rectifier | Product Type | Voltage - Output (Max) | Internal Switch(s) | Fault Protection | Screening Level | Battery Chemistry | Number of Cells | Isolation | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Voltage - Supply (Max) | Duty Cycle | Output Isolation | Programmable Features | Voltage - Breakdown | Voltage - Start Up | Current - Charging | Charge Current - Max | Battery Pack Voltage | Output Phases | Product | Input Voltage | Shutdown | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XDPS2201VXUMA1 Infineon Technologies | 48 |
| - | Surface Mount | PG-DSO-14 | - | PG-DSO-14-66 | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | + 125 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | XDPS2201V SP005594795 | - | Active | - | - | Details | - | - | - | - | 20 kHz | - | - | -25°C ~ 125°C (TJ) | Reel | - | Hybrid Flyback Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up/Step-Down | 1 Output | - | 20 V | Transistor Driver | - | - | - | - | - | - | - | - | 11 mA | Positive | 3.25 A | 10V ~ 24V | - | - | - | Enable, Phase Control, Soft Start | - | - | Flyback | 20kHz ~ 250kHz | - | No | - | - | - | - | - | - | - | Isolated | - | - | No | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() ICC80QSGXUMA1 Infineon Technologies | 2259 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | PG-DSO-8 | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | ICC80QSG SP005731066 | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 130°C (TJ) | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over Voltage, Short Circuit | - | - | 1 | - | - | - | - | 23V | - | - | Current, Timer, Voltage | - | - | Constant - Programmable | - | - | - | - | - | - | - | - | - | - | ||
![]() INN3072M-H606-TL Power Integrations | 415 | - | - | Surface Mount | SOP-16 | - | MinSOP-16A | - | - | 590mA | - | 9 x 5.61 x 1.94mm | - | 2000 | - | 265 VAC | 85 VAC | - | - | - | - | - | - | Power Integrations | - | - | - | - | MSL 3 - 168 hours | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | MinSOP-16A | - | - | - | Active | - | - | Details | - | - | - | - | 132 kHz | - | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-TN | - | - | 12 W | - | 12W | - | - | - | - | - | - | - | 16 | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8V | - | - | 10 W | Frequency Control | - | - | Flyback | 25kHz ~ 95kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | Either | - | 725V | 650 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INN3073M-H606-TL Power Integrations | 1770 | - | - | Surface Mount | SOP-16 | - | MinSOP-16A | - | - | 700mA | - | 9 x 5.61 x 1.94mm | - | 2000 | - | 265 VAC | 85 VAC | - | - | - | - | - | - | Power Integrations | - | Yes | - | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | MinSOP-16A | - | - | - | Active | - | - | Details | - | - | - | - | 132 kHz | - | - | -40°C ~ 105°C (TA) | Cut Tape | InnoSwitch3-TN | - | - | 15 W | - | 15W | - | - | - | - | - | - | - | 16 | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8V | - | - | 12 W | Frequency Control | - | - | Flyback | 25kHz ~ 95kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | Either | - | 725V | 650 mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INN3878C-H802-TL Power Integrations | 2428 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | InSOP-24D | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Power Integrations | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | - | Off-Line QR Flyback Switcher | - | 75 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control, Soft Start | - | - | Flyback | 70kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | - | - | - | Isolated | - | 750V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA2230124GSP#MA0 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA2230114GSP#HA1 Intersil (Renesas Electronics America) | 32500 | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA2230214GSP#HA1 Intersil (Renesas Electronics America) | 110000 |
| - | - | SOIC-7 | - | - | - | - | - | RTKA223021DE0000BU, RTKA223021DE0010BU | - | - | 2500 | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 43 kHz | - | - | - | Reel | - | AC-DC Buck Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 3.3 V | - | - | - | - | - | - | - | - | - | 225 uA | - | 0.67 A | - | - | - | - | - | - | - | Buck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP3128S-13 Diodes Incorporated | 1638 |
| - | Surface Mount | SOIC-8 | - | 8-SO Type A1 | - | - | - | - | - | - | 2500 | - | 50 V | 10 V | - | - | - | - | - | + 85 C | Diodes Incorporated | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 105 kHz | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | PWM Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - 800 mA to 300 mA | 10V ~ 50V | - | - | - | Soft Start | - | - | Flyback, PWM | 23kHz ~ 105kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Non-Isolated | - | - | - | - | - | Isolated | - | 700V | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | ||
![]() BD87007FJ-E2 ROHM Semiconductor | 998 | - | Datasheet | Surface Mount | SOP-J8 | - | 8-SOP-J | - | ROHM Semiconductor | - | - | - | - | 2500 | - | - | - | - | - | ROHM Semiconductor | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Reel | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape and Reel | - | - | Secondary-Side Controller, Synchronous Rectifier | - | PMIC - Power Management ICs | - | 2.7V ~ 32V | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 2.7 V to 32 V | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | 1 mA | - | Flyback | - | - | - | Switching Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller ICs | 2.7 V to 32 V | Shutdown | Switching Controllers | - | - | - | ||
![]() BM2P101H-Z ROHM Semiconductor | 60 | - | - | Through Hole | DIP-7 | - | 7-DIP-AK | - | ROHM Semiconductor | - | - | - | 75 % | 2000 | - | 30 V | 10.9 V | - | - | ROHM Semiconductor | - | 30 V | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 100 kHz | - | - | -40°C ~ 105°C (TA) | Tube | - | - | - | - | PMIC - Power Management ICs | 1W | - | - | - | - | - | - | - | - | - | - | 1 Output | 30V | - | - | - | 10.9V | - | - | - | - | - | - | 1 mA | Positive | - | - | 1mA | - | 1 W | - | - | - | Flyback | 100kHz | - | No | AC/DC Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Converters | - | - | - | ||
![]() BM2PAB1Y-Z ROHM Semiconductor | 95 | - | - | Through Hole | DIP7K-7 | - | 7-DIPK | - | ROHM Semiconductor | - | - | - | - | 2000 | - | - | - | 26 V | 11.1 V | ROHM Semiconductor | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | Step-Up/Step-Down | 1 Output | 26V | - | - | - | 11.1V | - | - | - | - | - | - | - | Positive | - | - | 1.76A | - | - | - | - | - | Flyback | 25kHz | - | No | Non-Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 6.35 mm | 9.27 mm | 8.63 mm | ||
![]() BM2PDB1Y-Z ROHM Semiconductor | 80 | - | - | Through Hole | DIP-7 | - | 7-DIPK | - | ROHM Semiconductor | - | - | - | - | 2000 | - | - | - | 26 V | 11.1 V | ROHM Semiconductor | - | 26 V | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1V ~ 26V | - | - | - | Soft Start | - | - | Non Isolated Flyback | 25kHz | - | - | Non-Isolated DC-DC Converters | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | 40% | Non-Isolated | - | 730V | 9.3 V | - | - | - | - | Non-Isolated / POL | 11.1 V to 26 V | - | Non-Isolated DC/DC Converters | 8.63 mm | 6.35 mm | 9.27 mm | ||
![]() BM2PAA1Y-Z ROHM Semiconductor | 100 | - | - | Through Hole | DIP-7 | - | 7-DIPK | - | ROHM Semiconductor | - | - | - | - | 2000 | - | - | - | 26 V | 11.1 V | ROHM Semiconductor | - | 26 V | + 105 C | Rohm Semiconductor | - 40 C | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1V ~ 26V | - | - | - | Soft Start | - | - | Non Isolated Flyback | 65kHz | - | - | Non-Isolated DC-DC Converters | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | 40% | Non-Isolated | - | 730V | 9.3 V | - | - | - | - | Non-Isolated / POL | 11.1 V to 26 V | - | Non-Isolated DC/DC Converters | 8.63 mm | 6.35 mm | 9.27 mm | ||
![]() INN3376C-H301-TL Power Integrations | 5888 |
| - | Surface Mount | InSOP-24D | - | InSOP-24D | - | - | - | - | - | - | 2000 | POWER INTEGRATIONS INC | 265 VAC | 85 VAC | - | - | - | INN3376C-H301-TL | - | + 105 C | Power Integrations | - 40 C | Yes | Surface Mount | SMD/SMT | MSL 3 - 168 hours | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | Active | - | 1.53 | Details | - | - | InSOP-24D | - | 132 kHz | PowiGaN | - | -40 to 105 °C | Reel | InnoSwitch3-Pro | Off Line Converter | - | 40 W | - | 27 W | - | - | - | - | - | - | compliant | 17 | - | Off-Line CV/CC QR Flyback Switcher IC with Integrated MOSFET | 1 Output | - | 3 V to 24 V | - | 85, 265 Vac | - | - | - | - | - | - | SWITCHING CONTROLLER | 1.02 mA | - | 2.32 A | 3.42V ~ 3.78V | - | - | 36 W | Frequency Control, Soft Start | - | - | Flyback | 75kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Extended Industrial | - | - | Isolated | - | - | - | - | - | Isolated | - | 725V | 5 V | - | - | - | - | Off-Line Switchers | - | - | - | - | - | - | ||
![]() INN3677C-H603-TL Power Integrations | 49 |
| - | Surface Mount | InSOP-24D | - | InSOP-24D | - | - | - | - | - | - | 2000 | - | 265 VAC | 85 VAC | - | - | - | - | - | + 150 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 132 kHz | InnoSwitch | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-EP | Off Line Converter | - | 45 W | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 1.2 mA | - | - | - | - | - | 40 W | Frequency Control, Soft Start | - | - | Flyback | 70kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | Isolated | - | 725V | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | ||
![]() INN3266C-H214-TL Power Integrations | 2000 |
| - | Surface Mount | InSOP-24D | - | InSOP-24D | - | - | - | - | - | - | 2000 | - | 265 VAC | 85 VAC | - | - | - | - | - | + 105 C | Power Integrations | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 132 kHz | InnoSwitch | - | -40°C ~ 105°C (TA) | Reel | InnoSwitch3-CP | Off Line Converter | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 27 V | - | - | - | - | - | - | - | - | - | 860 uA | - | 2.32 A | - | - | - | 27 W, 40 W | EN, Soft Start | - | - | Flyback | 75kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | Isolated | - | 650V | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | ||
![]() BM2P134QF-E2 ROHM Semiconductor | 30 | - | - | Surface Mount | SOP-8 | - | 8-SOP | - | - | - | - | - | 84 % | 2500 | - | 14.05 V | 10.6 V | - | - | - | - | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 100 kHz | - | - | -40°C ~ 105°C (TA) | MouseReel | - | PWM Type DC/DC Converter IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | 14.05V | - | - | - | 10.6V | - | - | - | - | - | - | - | Positive | - | - | 1.2mA | - | - | - | - | - | PWM | 100kHz | - | No | - | - | - | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | ||
![]() BD85506F-E2 ROHM Semiconductor | 2218 | - | - | Surface Mount | SOP-14 | YES | 14-SOPK | 14 | - | - | - | - | - | 2500 | ROHM CO LTD | 32 V | 5 V | - | - | - | BD85506F-E2 | - | + 105 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | - | - | - | Active | Active | NOT SPECIFIED | 2.26 | Details | Yes | ROHM BD85506F-E2, AC-DC Converter 20mA, 11 u2192 13 V 14-Pin, SOP | - | 20 V | 50 kHz | - | 5V ~ 32V | -40°C ~ 105°C | MouseReel | - | Secondary Side Synchronous Rectification Control IC | Adapters | - | - | - | 5V ~ 32V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | R-PDSO-G14 | - | 2 Output | - | 12 V | - | - | - | 32 V | INDUSTRIAL | 5 V | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 20 mA | - | - | YES | - | - | 1 mA | - | Boost | - | 1.71 mm | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Converter ICs | - | - | - | - | 8.7 mm | 4.4 mm | ||
![]() FSFR2100 Fairchild | 12 | - | - | Through Hole | 10-SSIP Module, 9 Leads, Formed Leads | - | 9-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C (TJ) | - | FPS™ | - | - | 450 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3V ~ 25V | - | - | - | Frequency Control | - | - | Half-Bridge | Up to 300kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | 50% | Isolated | - | 600V | 14.5 V | - | - | - | - | - | - | - | - | - | - | - |