- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1380CDR2G ON Semiconductor | 75 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1380 | 8 | - | 1 | 20V | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | 30mA | - | - | - | 800mA | 9V~28V | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 25 ns | - | - | SINGLE | - | 65kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 17V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33363BDWR2G ON Semiconductor | 3270 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | - | 13 | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 250 | 1 | - | - | - | 40 | MC33363B | 13 | - | 1 | 6.5V | Adjustable | 1A | - | 20V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 9.5V~40V | - | - | - | Frequency Control | 7.5V | - | Flyback, Forward | 11.5V | VOLTAGE-MODE | 67.5kHz~285kHz | - | 40V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | 5.5V | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 50% | Isolated | 700V | 15.2V | - | - | - | - | 2.4mm | - | 10.45mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN604MX ON Semiconductor | 1418 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | 91mg | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 1mm | - | - | - | - | R-PDSO-G10 | - | - | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 6V~25V | 3mA | - | - | - | - | 6V | Flyback | - | CURRENT-MODE | 18.5kHz~130kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage | - | - | - | - | - | Isolated | - | 17.2V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() NCP1012AP065G ON Semiconductor | 40 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1012 | 7 | - | - | - | - | 1.25A | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | 12V | - | Flyback | 7.9V | CURRENT-MODE | 65kHz | - | 9.1V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | 67% | Isolated | 700V | - | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER06XS STMicroelectronics | 2383 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | 10 | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | - | - | Active | 3 (168 Hours) | 10 | EAR99 | - | - | - | - | - | - | - | 4W | 8W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER06 | - | - | 1 | - | - | - | - | 14V | - | - | - | SWITCHING REGULATOR | 1.3mA | - | - | - | - | 11.5V~23.5V | - | 30mW | - | - | - | - | Buck, Flyback | - | CURRENT-MODE | 30kHz | 23.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature | 80 % | - | - | - | 70% | Either | 800V | 13V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TOP247YN Power Integrations | 38885 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | 2004 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 165W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | - | 3 | - | 1 | 700V | Adjustable | 5.76A | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | 5.76A | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 1.95Ohm | 66.5% | Isolated | - | - | - | - | 85V | - | - | - | 10.54mm | 4.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1398BDR2G ON Semiconductor | 2000 | - | Datasheet | - | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 15 Leads | - | 15 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 15 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | 20V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9.5V~20V | - | - | - | Frequency Control, Soft Start | - | - | Half-Bridge | - | - | 50kHz~750kHz | - | - | Halogen Free | - | 40ns | - | 20 ns | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 52 % | - | - | - | 50% | Isolated | - | 10.5V | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC2960D Texas Instruments | 5450 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 400kHz | - | UCC2960 | 8 | - | 1 | 700mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | - | - | - | VOLTAGE-MODE | Up to 400kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | 19V | - | SINGLE | - | - | No | Current Limiting, Over Voltage | 72 % | - | - | - | - | Isolated | - | 10V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1076P065G ON Semiconductor | 4000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | 25W | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | - | - | - | 8.5V | 8V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 650mA | 6.3V~10V | - | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | 65kHz | - | 265V | - | - | 20ns | - | 10 ns | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | - | 69% | Isolated | 700V | 8.1V | 85V | 265V | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2813DTR-4 Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2813 | 8 | - | 1 | 1V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 8.3V~12V | - | - | - | Frequency Control | - | 9.3V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | - | - | - | - | No | - | 50 % | - | - | - | 49% | Either | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3895PWTR Texas Instruments | 655 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC3895 | 20 | - | 4 | 250mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | 10V~16.5V | - | - | - | Frequency Control, Soft Start, Sync | - | 10V | Full-Bridge | - | VOLTAGE-MODE | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | PHASE-SHIFT | - | - | No | - | 100 % | - | - | - | 100% | Isolated | - | 11V | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2802DTR Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2802 | 8 | - | 1 | 1V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~12V | - | - | - | Frequency Control | - | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | 44 ns | - | - | SINGLE | - | - | No | Current Limiting | 100 % | - | - | - | 99% | - | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSGM0565RWDTU ON Semiconductor | 75 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 20 hours ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 1.6g | 32 ns | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.8Ohm | Tin (Sn) | - | - | 80W | - | - | 70W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSGM0565R | - | - | 1 | - | - | - | - | 14V | - | - | - | SWITCHING CONTROLLER | - | 1.6mA | 2.2A | 45W | 2A | 7.5V~26V | 2mA | - | 14 ns | - | - | - | Flyback | - | CURRENT-MODE | 66kHz | 23V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | 60W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | - | - | - | 70% | Isolated | - | 12V | - | - | - | 650V | 16.07mm | - | 10.16mm | 4.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC38C42YM Microchip Technology | 949 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | MIC38C42 | - | - | 1 | 5V | - | - | - | - | - | 20V | 9V | - | 4mA | - | - | - | 500mA | 9V~20V | 6mA | - | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | - | 40ns | - | 30 ns | - | - | - | - | - | Yes | - | 96 % | Isolated | - | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1217D65R2G ON Semiconductor | 483 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1217 | 8 | - | 1 | 10V | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 74 % | - | - | - | - | Isolated | - | 12.8V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA5M0365RYDTU ON Semiconductor | 300000 | - | Datasheet | 6 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | - | 2.8943g | - | -40°C~85°C TA | Tube | 2003 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 4.5Ohm | Tin (Sn) | - | - | - | - | - | 75W | 75W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5M0365 | - | - | 1 | 5.2V | - | - | 30V | 14V | 30V | - | - | SWITCHING REGULATOR | - | 7mA | 2.41A | 75W | 3A | 9V~30V | 12mA | - | - | - | - | - | Flyback, Forward | - | CURRENT-MODE | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | 19W | - | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | - | - | 77% | - | - | 15V | - | - | - | 650V | 4.5mm | - | 15.7mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1251CSN65T1G ON Semiconductor | 9976 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | 19.986414mg | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | 65kHz | - | NCP1251 | 6 | - | 1 | 12V | - | - | 18V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.8V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | - | 40ns | - | 30 ns | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | Non-Isolated | - | - | 80% | Isolated | - | - | - | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2808ADTR-1 Texas Instruments | 445 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2808 | 8 | - | 2 | 500mV | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 8.3V~15V | - | - | - | Frequency Control | - | 9V | Full-Bridge, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | - | - | No | - | 50 % | - | - | - | 49% | Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1341B1D1R2G ON Semiconductor | 5591 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1mm | - | - | - | - | R-PDSO-G9 | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~28V | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 28V | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | 25kHz | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | - | 75% | Isolated | - | 17V | - | - | - | - | - | 2mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() KA5H0380RYDTU ON Semiconductor | 60000 |
| Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | - | 2.8943g | - | -40°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 75W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5H0380 | - | - | 1 | - | - | - | - | 14V | - | - | - | SWITCHING REGULATOR | - | 7mA | - | 75W | 3A | 9V~30V | 12mA | - | - | - | - | 9.6V | Flyback, Forward | - | CURRENT-MODE | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | 18W | - | Yes | Current Limiting, Over Temperature, Over Voltage | 72 % | - | - | - | 67% | - | - | 15V | - | - | - | 800V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |