- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Dissipation Power | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Power (Watts) | Subcategory | Supply Voltage | Number of Outputs | Output Voltage | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Product Type | Internal Switch(s) | Fault Protection | Same Edge Skew-Max (tskwd) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Input Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() iW1679-35 Dialog | In Stock | - | - | - | - | - | - | Dialog Semiconductor | - | - | 2500 | Dialog Semiconductor | - | - | - | - | - | - | Details | - | - | Cut Tape | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | AC/DC Converters | ||
![]() IW2206-10 Dialog | In Stock | - | - | - | - | - | - | Dialog Semiconductor | - | - | 3000 | Dialog Semiconductor | - | - | - | - | - | - | Details | - | - | Cut Tape | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | AC/DC Converters | ||
![]() IW2206-00 Dialog | In Stock | - | - | - | - | - | - | Dialog Semiconductor | - | - | 3000 | Dialog Semiconductor | - | - | - | - | - | - | Details | - | - | Reel | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | AC/DC Converters | - | - | - | - | - | - | - | - | AC/DC Converters | ||
![]() NCP1237AD65R2G Fairchild | 22500 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7-SOIC | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | 9.5V ~ 28V | - | Flyback | 65kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 80% | Isolated | - | 12 V | - | - | ||
![]() MAX5974AETE G3U Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX597 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 7V ~ 26V | EN, Frequency Control, Soft Start, Sync | Forward | 100kHz ~ 600kHz | - | No | Current Limiting, Over Temperature, Short Circuit | - | 80% | Isolated | - | 16 V | - | - | ||
![]() MAX17595ATE Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX17595 | - | - | 95 % | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | 100 kHz to 1 MHz | -40°C ~ 125°C (TA) | - | - | - | - | - | 1 Output | Adjustable | 1.5 A | 8V ~ 29V | EN, Frequency Control, Soft Start, Sync | Flyback | 100kHz ~ 1MHz | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | 48% | Isolated | - | 20 V | 8 V to 29 V | - | ||
![]() UC3825BDWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | Unitrode | - | - | Bulk | Active | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | 10V ~ 22V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | 1MHz | - | No | Current Limiting | - | 50% | Non-Isolated | - | 16 V | - | - | ||
![]() FS6M12653RTCYDT Fairchild | In Stock | - | - | Through Hole | TO-220-5 Full Pack, Formed Leads | TO-220F-5L (Forming) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | Obsolete | - | - | -25°C ~ 85°C (TA) | - | FPS™ | - | - | - | - | - | - | 9V ~ 35V | Soft Start | - | 70kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80% | - | 650V | 15 V | - | - | ||
![]() FSL136HRLX Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-LSOP | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | -40°C ~ 105°C (TA) | - | FPS™ | 26 W | - | - | - | - | - | 8V ~ 26V | - | Flyback | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 77% | Isolated | 650V | 12 V | - | - | ||
![]() FSDL321 Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | Obsolete | - | - | -25°C ~ 85°C (TA) | - | FPS™ | 17 W | - | - | - | - | - | 8V ~ 20V | - | Flyback | 50kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 77% | Isolated | 650V | 12 V | - | - | ||
![]() FSQ321L Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-LSOP | FSQ321 | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | FPS™ | 12 W | - | - | - | - | - | 8V ~ 20V | Sync | Flyback | 55kHz ~ 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | Isolated | 650V | 12 V | - | - | ||
![]() FAN7621SJ Fairchild | 1692 | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16-SOP | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | Obsolete | - | - | -40°C ~ 130°C (TJ) | - | - | 200 W | - | - | - | - | - | 11.3V ~ 25V | Frequency Control | Half-Bridge | Up to 300kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 50% | Isolated | - | 14.5 V | - | - | ||
![]() FS8S0965RCBYDTU Fairchild | In Stock | - | - | Through Hole | TO-220-5 Formed Leads | TO-220F-5L (Forming) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | Obsolete | - | - | -25°C ~ 85°C (TA) | - | FPS™ | - | - | - | - | - | - | 9V ~ 40V | Soft Start, Sync | Flyback | 20kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 95% | Isolated | 650V | 15 V | - | - | ||
![]() FSD156MRBN Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | -40°C ~ 125°C (TJ) | - | FPS™ | 40 W | - | - | - | - | - | 7.5V ~ 23V | - | Flyback | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 67% | Isolated | 650V | 12 V | - | - | ||
![]() KA5H0165RYDTU Fairchild | 200000 | - | - | Through Hole | TO-220-4 Full Pack (Formed Leads) | TO-220F-4L (Forming) | KA5H0165 | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | -25°C ~ 85°C (TA) | - | FPS™ | - | - | - | - | - | - | 8.8V ~ 30V | - | Flyback | 100kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 67% | - | 650V | 15 V | - | - | ||
![]() PN8015SSC-R1D Wuxi Chipown Micro-electronics | 400000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FP5207BDR-G1 Advanced Analog Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY58874UFAC Silergy Corp | 15000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD7792SGS Leadtrend Tech | 21000 |
| Datasheet | - | - | - | - | - | 363mW | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | -40℃~+125℃ | - | - | - | - | 10V~29V | - | - | - | - | - | Flyback | - | - | - | - | 85kHz | - | Isolation | - | - | - | - | ||
![]() LD5537B1GL Leadtrend Tech | 32880 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |