- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Category | Dissipation Power | Mfr | Mounting | Package | Product Status | RoHS | Supplier Package | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Power (Watts) | Power Rating | Supply Voltage | Resistor Type | Pin Count | Function | Number of Outputs | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Internal Switch(s) | Fault Protection | Resistance Tolerance | Serial Interfaces | Same Edge Skew-Max (tskwd) | Clock Sync | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Output Phases | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD5535E1GL Leadtrend Tech | 6000 |
| Datasheet | - | - | - | - | - | 200mW | - | - | Tape & Reel (TR) | - | true | - | -40℃~+125℃ | - | - | - | - | - | - | - | - | 8.5V~26.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65kHz | - | 81% | Isolation | - | - | - | - | ||
![]() RT6190GGQW Richtek USA Inc. | 120000 |
| Datasheet | Surface Mount | 40-WFQFN Exposed Pad | 40-WQFN (5x5) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | Step-Up/Step-Down | 1 | Transistor Driver | Positive | 4V ~ 5.5V, 4.5V ~ 36V | Dead Time Control, Enable, Power Good, Soft Start, Watchdog | Buck-Boost | 250kHz ~ 1MHz | No | - | - | - | I2C | - | No | - | - | - | - | 1 | - | ||
![]() KP22308WGA Kiwi Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD5523NGL Leadtrend Tech | 59500 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FP5207BDR-G1 Advanced Analog Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP8012HNEC-T1L Wuxi Chipown Micro-electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL8812B BL(Shanghai Belling) | 60000 | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8016SSC-R1B Wuxi Chipown Micro-electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICE2QR4765ZXK Infineon | In Stock | - | - | - | - | - | - | PWM Controller | - | - | Through Hole | - | - | - | PDIP | -40 to 150 °C | - | - | - | - | PWM Controller | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN604SMX Fairchild | In Stock | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | 10-SOIC | FAN604 | - | - | Fairchild Semiconductor | - | Bulk | Active | - | - | -40°C ~ 125°C (TJ) | - | - | - | 100.0000 ppm/°C | - | 560 Ohm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 6V ~ 25V | EN | Flyback | 18.5kHz ~ 130kHz | - | No | Current Limiting, Over Temperature, Over Voltage | 2 | - | - | - | - | Isolated | - | 17.2 V | - | 7.62 | ||
![]() PN8137NSC-T1 Chipown | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm), 7 Leads | 7-DIP | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | Frequency Control | Flyback | 25kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | 650V | - | - | - | ||
![]() BM2P131W-Z Rohm Semiconductor | 156 | - | - | Through Hole | 8-DIP (0.300", 7.62mm), 7 Leads | 7-DIPK | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 14.04V | - | Buck | 65kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 40% | Non-Isolated | 650V | - | - | - | ||
![]() PN8136NSC-T1 Chipown | 1264 | - | - | Through Hole | 8-DIP (0.300", 7.62mm), 7 Leads | 7-DIP | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | 17 W | - | - | - | - | - | - | - | - | - | Frequency Control | Flyback | 25kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | Isolated | 650V | - | - | - | ||
![]() TMF0321 TM(Shenzhen Titan Micro Elec) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8368SSC-R1E Wuxi Chipown Micro-electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8036NSC-T1 Wuxi Chipown Micro-electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD6954A Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDH8323B Hangzhou Silan Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XDPL8210 Infineon Technologies | 12 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6300HNY Fairchild | 19 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | - | Fairchild Semiconductor | - | Tube | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V ~ 25V | - | Flyback | - | - | No | Current Limiting, Open Loop, Over Voltage | - | - | - | - | - | Isolated | - | 16 V | - | - |