- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dissipation Power | Package | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Part Status | Power (Watts) | Supply Voltage | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM2P0363F-E2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.173", 4.40mm Width) | 8-SOP | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | 8.9V ~ 26V | Soft Start | Flyback | 25kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | 650V | 13.5 V | - | ||
![]() BM2P064EF-E2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.173", 4.40mm Width) | 8-SOP | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | 8.9V ~ 26V | Soft Start | Flyback | 65kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | 730V | 13.5 V | - | ||
![]() BM2P134EF-E2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.173", 4.40mm Width) | 8-SOP | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | 8.9V ~ 26V | Soft Start | Flyback | 130kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | 730V | 13.5 V | - | ||
![]() BM2P060LF-ZE2 Rohm Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOP | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | 11V ~ 60V | EN | Flyback | 65kHz | Yes | Current Limiting, Over Load, Over Temperature | 75% | Isolated | 730V | 14 V | - | ||
![]() SY5605QYC Silergy Corp | 12846 | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2701C Shenzhen Developer Microelec. | 1499 |
| - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2525M/TR HGSEMI | In Stock | - | - | - | - | - | 1W | Tape & Reel (TR) | true | 100Hz~500kHz | 0℃~+70℃@(Tj) | - | - | - | - | 8V~35V | 400mA | - | - | - | - | - | - | 50% | Non-isolated | - | - | Overvoltage Protection (OVP);Short-Circuit Protection(SCP);Overheat Protection (OPT);Overcurrent Protection(OCP);Undervoltage Protection(UVP);Soft Start | ||
![]() DRFLYBACK-A_R2_00301 Panjit International Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 18-TSSOP | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Dr. Flyback™ | Active | 150 W | - | - | 7V ~ 27.5V | - | Flyback, Secondary Side SR | 89kHz | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, UVLO | - | Isolated | 650V | 20 V | - | ||
![]() LD8526UGL Leadtrend Tech | 16987 | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8213ST-A1 Chipown | 40000 | - | - | Surface Mount | 10-SOP (0.154", 3.90mm Width) | 10-SSOP | - | - | - | - | - | Tape & Reel (TR) | - | Active | 55 mW | - | - | 9V ~ 56V | Frequency Control | Flyback | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | - | ||
![]() SY5020AFVP Silergy Corp | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN8308MSEC-R1 Wuxi Chipown Micro-electronics | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRFLYBACK-A_R2_00301 Panjit International Inc. | 2509 |
| - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 18-TSSOP | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Dr. Flyback™ | Active | 150 W | - | - | 7V ~ 27.5V | - | Flyback, Secondary Side SR | 89kHz | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, UVLO | - | Isolated | 650V | 20 V | - | ||
![]() DP1800 Shenzhen Developer Microelec. | 165 |
| - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMF0565 TM(Shenzhen Titan Micro Elec) | In Stock | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM3783AA Shenzhen Fuman Elec | 48 |
| - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME8604CS7G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY52250FAC Silergy Corp | 57500 | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME8325AD7G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME8123AD8G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |