- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Input Current | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3809D-1 Texas Instruments | 838 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | UCC3809 | 8 | - | 1 | - | 5V | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | 12V | BUCK-BOOST | - | - | No | - | 70 % | - | - | 70% | Isolated | - | 15V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1010ST65T3G ON Semiconductor | 56743 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | - | 40 | NCP1010 | 4 | - | - | Not Qualified | - | - | - | 8V | 1 | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | -300mV | CURRENT-MODE | 0.55A | 65kHz | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER25HN STMicroelectronics | 16800 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 24W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | VIPER25 | 7 | - | 1 | - | - | - | - | 14V | - | - | SWITCHING CONTROLLER | 3.5mA | 3.5mA | - | - | 1.5A | 8.5V~23.5V | - | - | 20W | - | - | 8.5V | Flyback | - | CURRENT-MODE | - | 225kHz | 23.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 800V | 14V | - | - | - | - | 3.3mm | - | 9.27mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP12510BSN65T1G ON Semiconductor | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | 65kHz | - | - | - | R-PDSO-G6 | - | - | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.9V~35V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 35V | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Isolated | - | 18V | - | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2813PW-4 Texas Instruments | 2116 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | - | 1MHz | NOT SPECIFIED | UCC2813 | 8 | - | 1 | Not Qualified | 1V | - | - | 10V | - | - | SWITCHING CONTROLLER | - | 500μA | - | - | 200mA | 8.3V~12V | - | - | - | - | Frequency Control | 9.3V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | - | 44 ns | - | - | - | - | Yes | - | 50 % | - | - | 99% | Non-Isolated | - | 12.5V | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L5991D013TR STMicroelectronics | 2680 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | 30 | L5991 | 16 | - | 1 | - | 5.075V | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | 1.5A | 10V~20V | - | 9mA | - | - | Frequency Control, Soft Start, Sync | - | Boost, Flyback | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 70ns | - | - | 35 ns | - | SINGLE | - | - | No | Current Limiting, Over Voltage | 93 % | - | - | - | Isolated | - | 15V | - | - | - | - | 1.6mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() UCC2813QDR-4Q1 Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.608178mg | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | - | UCC2813 | 8 | - | 1 | - | 400mV | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 8.3V~12V | - | - | - | - | Frequency Control | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 41ns | - | - | 44 ns | 48V | SINGLE | - | - | Yes | - | 50 % | - | - | 49% | Non-Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QS02GXUMA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Tin (Sn) | - | ALSO HAS THE CONTROL TECHNIQUE OF RESONANT | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | ICE2QS02 | 8 | - | - | - | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 11V~25V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 20kHz~150kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | No | Current Limiting, Open Loop, Over Load, Over Voltage | - | - | - | - | Isolated | - | 12V | - | - | - | - | 1.47mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP244PN Power Integrations | 8229 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 28W | 28W | DUAL | - | - | 1 | - | 2.54mm | - | 132kHz | - | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | - | 2.16A | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | - | - | 85V | 265V | 85V | - | - | 3.62mm | 9.575mm | 7.62mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSQ0765RQWDTU ON Semiconductor | 50 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | 63 ns | - | -25°C~85°C TA | Tube | 2009 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 1.6Ohm | Tin (Sn) | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 90W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | not_compliant | - | NOT SPECIFIED | FSQ0765 | - | - | 1 | Not Qualified | - | - | 20V | 10V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8V~20V | 5mA | - | - | 27 ns | Sync | - | Flyback | - | CURRENT-MODE | 3.92A | 48kHz~67kHz | - | - | - | RESONANT CONTROL | - | - | - | - | 20V | SINGLE | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | - | Isolated | - | 12V | - | - | - | 650V | 9.17mm | - | 10.16mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6566A STMicroelectronics | 7650 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO CONFIGURE IN RESONANT CONTROL | 8542.39.00.01 | - | 750mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | - | L6566 | 16 | - | - | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER WITH POST REGULATOR | - | - | - | - | 800mA | 8V~23V | 4.6mA | - | 750mW | - | Frequency Control, Soft Start | 10.6V | Flyback | - | CURRENT-MODE | - | 100kHz | 23V | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 40 ns | - | BOOST | - | - | No | Current Limiting, Over Load | 75 % | - | - | 70% | Isolated | - | 14V | - | - | - | - | 1.65mm | - | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER013XSTR STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 30kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK625DG Power Integrations | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | - | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-CV | e3 | yes | Discontinued | 1 (Unlimited) | 7 | - | - | - | Matte Tin (Sn) | - | - | - | 13.5W | 13.5W | DUAL | GULL WING | - | 1 | 230V | 1.27mm | - | 100kHz | - | - | 8/7 | R-PDSO-G7 | 3 | - | 700V | - | - | - | - | 700V | ANALOG CIRCUIT | 480μA | - | - | 6.5W | 790mA | - | - | - | 8W | - | - | - | Flyback | 85V | - | - | - | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | 265V | 54% | Isolated | 725V | - | 85V | 265V | 85V | - | - | 1.75mm | 4.9mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() FSGM0465RWDTU ON Semiconductor | 21000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 18 hours ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 70W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSGM0465R | - | - | 1 | - | - | - | 23V | 14V | - | 26V | SWITCHING CONTROLLER | 1.6mA | 1.6mA | 1.8A | 45W | 1.64A | 7.5V~26V | 2mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | 24ns | - | - | 24 ns | - | SINGLE | - | 48W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | - | - | 70% | Isolated | - | 12V | - | - | - | 650V | 16.07mm | - | 10.16mm | 4.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() ICE3BR4765JZXKLA1 Infineon Technologies | 33 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Not For New Designs | 3 (168 Hours) | 7 | - | EAR99 | - | Tin (Sn) | 26W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | - | 25V | 18V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10.5V~25V | - | - | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | 650V | - | - | SINGLE | 650V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | Isolated | - | 18V | - | - | - | - | - | 4.8mm | 9.385mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2802QDRQ1 Texas Instruments | 3700 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.608178mg | - | - | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | - | 1MHz | - | UCC2802 | 8 | - | 1 | - | 1V | - | - | 10V | - | - | SWITCHING CONTROLLER | - | 500μA | - | - | 200mA | 8.3V~12V | - | - | - | - | Frequency Control | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | - | - | 44 ns | - | SINGLE | - | - | No | Current Limiting | 100 % | - | - | 99% | - | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN6605MX ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | 187mg | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | mWSaver™ | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | - | - | 8542.31.00.01 | - | - | - | - | 260 | - | - | - | - | 65kHz | - | - | - | - | - | - | 18V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10V~22V | 2mA | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Temperature, Over Voltage | 75 % | - | - | 75% | Isolated | - | 16V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1217AD65R2G ON Semiconductor | 2491 | - | Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 21 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1217 | 8 | - | 1 | - | 10V | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 46.5 % | - | - | - | Isolated | - | 12.8V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSDM07652REWDTU ON Semiconductor | 24400 | - | Datasheet | 18 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | - | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 80W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSDM07652 | - | - | 1 | - | 650V | - | 20V | 14V | - | - | SWITCHING REGULATOR | 2.5mA | 2.5mA | - | 45W | 3.8A | 8V~20V | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | 60ns | - | - | 65 ns | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 85 % | - | - | 80% | Isolated | - | 12V | - | - | - | - | 9.19mm | - | 10.36mm | 4.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() UC2825BDW Texas Instruments | 3425 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 473.692182mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | UC2825 | 16 | - | 2 | - | 2V | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 10V~22V | - | - | - | - | Frequency Control, Soft Start | 11V | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 36mA | - | 20 ns | - | PUSH-PULL | - | - | No | Current Limiting | 50 % | 28mA | - | - | Non-Isolated | - | 16V | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free |