- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Breakdown Voltage / V | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3804DTR Texas Instruments | 11 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 72.603129mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3804 | 8 | 1 | - | 1V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~12V | - | - | - | Frequency Control | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | - | 44 ns | - | SINGLE | - | - | No | Current Limiting | 50 % | - | 49% | - | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER28LD STMicroelectronics | 4779 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8542.39.00.01 | 1.5W | 16W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | VIPER28 | 16 | - | - | - | - | - | - | 14V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | Flyback | 8.5V | CURRENT-MODE | 0.85A | 60kHz | - | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Isolated | 800V | 14V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() UC3875DWPTR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 792.000628mg | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 1MHz | - | UC3875 | 28 | 4 | - | 1.7V | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 9.5V~20V | - | - | - | Frequency Control, Soft Start, Sync | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | RESONANT CONTROL | - | 30mA | - | - | 20V | PHASE-SHIFT | - | - | - | Current Limiting | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR0680JZXKLA1 Infineon Technologies | 970 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 82W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | 100kHz | NOT SPECIFIED | - | 7 | - | Not Qualified | 800V | - | - | - | 17V | 1 | - | - | SWITCHING CONTROLLER | - | - | - | - | 2A | 10.5V~27V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | 800V | 30 ns | - | SINGLE | 800V | - | Yes | Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 17V | - | - | - | - | 4.8mm | 9.385mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSL306LRN ON Semiconductor | 52 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | 501.2mg | - | - | -40°C~125°C TJ | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | - | 3W | - | DUAL | - | - | 1 | - | 2.54mm | - | - | FSL306 | - | 1 | - | 265V | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 800μA | - | 450mA | - | 450mA | 7V~26V | 350μA | 7W | - | - | - | Buck, Flyback | - | CURRENT-MODE | - | 50kHz | - | - | - | PULSE WIDTH MODULATION | 7.6ns | - | - | 26.1 ns | - | BUCK-BOOST | - | 7W | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | Non-Isolated | - | 8V | - | - | 650V | 3.42mm | - | 9.77mm | 6.47mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1060BD100R2G ON Semiconductor | 155 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1076P100G ON Semiconductor | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | -40°C~125°C TJ | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | Not Qualified | - | - | - | 8.5V | 8V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 650mA | 6.3V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 69% | Isolated | 700V | 8.1V | - | - | - | - | 5.33mm | 9.59mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1217D100R2G ON Semiconductor | 1000 | - | Datasheet | 6 Weeks | ACTIVE, NOT REC (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 100kHz | 40 | NCP1217 | 8 | 1 | - | 10V | Voltage | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.6V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 74 % | - | 74% | Isolated | - | 12.8V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1255AD65R2G ON Semiconductor | 28000 | - | Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | - | SOIC | 8 | 540.001716mg | - | 65kHz | - | Cut Tape (CT) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | 125°C | -40°C | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 71kHz | - | - | 8 | 1 | - | 12V | - | - | - | - | - | 20V | 15.8V | SWITCHING CONTROLLER | 1.4mA | - | - | - | 500mA | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | - | 40ns | - | - | 30 ns | 35V | - | - | - | - | - | 84 % | - | 80 % | - | - | - | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSQ0565RSWDTU ON Semiconductor | 26 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | 6 | 1.6g | - | - | -25°C~85°C TA | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 2.2Ohm | Tin (Sn) | - | - | 80W | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSQ0565 | - | 1 | - | - | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | 3mA | - | 45W | 2A | 8V~20V | 5mA | - | 11.2 μs | Sync | - | Flyback | - | CURRENT-MODE | - | 48kHz~67kHz | - | 20V | - | RESONANT CONTROL | - | - | - | - | - | SINGLE | - | 60W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | Isolated | - | 12V | - | - | 650V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1203P40G ON Semiconductor | 14500 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 500V | - | -40°C~125°C TJ | Tube | 2004 | SMARTMOS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1203 | 8 | 1 | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 7.8V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 40kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | - | 28 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 80 % | - | - | Isolated | - | 12.8V | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR1765JZXKLA1 Infineon Technologies | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolSET®F3R | e3 | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | 44.5W | - | - | - | 44.5W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | 1 | Not Qualified | 650V | - | - | 25V | 18V | - | - | - | SWITCHING CONTROLLER | 2.7mA | - | - | - | - | 10.5V~25V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | 650V | 30 ns | - | SINGLE | 650V | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 75 % | - | - | Isolated | - | 18V | - | - | - | - | 4.8mm | 9.385mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1072STBT3G ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 4 | 188.014037mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 19W | 19W | DUAL | GULL WING | - | 1 | - | 2.3mm | - | - | NCP1072 | 4 | 1 | - | - | - | 250mA | - | 8V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 6.3V~10V | - | - | - | - | - | Flyback | 100V | CURRENT-MODE | - | 100kHz | - | 250V | Halogen Free | - | 20ns | - | - | 10 ns | 230V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | 68% | Isolated | 700V | 8.2V | 100V | 250V | - | 1.65mm | - | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1013AP100G ON Semiconductor | 35 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1013 | 7 | - | - | - | - | 350mA | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1217D133R2G ON Semiconductor | 117 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1217 | 8 | 1 | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.6V~16V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 133kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 74 % | - | - | Isolated | - | 12.8V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1011AP100G ON Semiconductor | 89 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 12 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1011 | 7 | - | - | - | - | 250mA | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER27HDTR STMicroelectronics | 24975 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 20W | 24W | DUAL | GULL WING | 260 | 1 | - | - | - | - | VIPER27 | 16 | - | - | - | - | - | - | 14V | 1 | - | - | SWITCHING CONTROLLER | - | 3.5mA | - | - | - | 8.5V~23.5V | - | 20W | - | - | - | Flyback | 85V | CURRENT-MODE | 0.74A | 115kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | Non-Isolated | - | Isolated | 800V | 14V | 85V | 265V | - | - | - | 10mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1247BD065R2G ON Semiconductor | 6875 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | 7 | - | - | - | - | - | 30V | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3BR4765JGXUMA1 Infineon Technologies | 24355867 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™F3R | - | - | Not For New Designs | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | - | - | 24W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | - | 650V | - | - | - | 18V | 1 | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~27V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | 650V | - | - | SINGLE | 650V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 18V | - | - | - | - | - | - | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3808AD-1 Texas Instruments | 829 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 72.603129mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3808 | 8 | 2 | - | 5V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 8.3V~15V | - | - | - | Frequency Control | 9V | Boost, Buck, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | - | - | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |