- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Power (Watts) | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSFR1700US Fairchild | 17 | - | - | Through Hole | 10-SSIP Module, 9 Leads, Formed Leads | 9-SIP | - | - | Fairchild Semiconductor | - | - | Bulk | Active | -40°C ~ 130°C (TJ) | FPS™ | - | 200 W | - | 10V ~ 25V | Frequency Control | Half-Bridge | Up to 300kHz | Yes | Current Limiting, Over Temperature, Over Voltage | 50% | Isolated | 500V | 12.5 V | - | ||
![]() UC2861DW Unitrode | 1 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | Unitrode | - | - | Bulk | Active | -25°C ~ 85°C (TA) | - | - | - | - | 10.5V ~ 22V | Soft Start | Full-Bridge, Half-Bridge, Push-Pull | 10kHz ~ 1MHz | Yes | - | - | Non-Isolated | - | 16.5 V | - | ||
![]() FSL336LRN Fairchild | 95 | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7-DIP | FSL336 | - | Fairchild Semiconductor | - | - | Bulk | Active | -40°C ~ 125°C (TJ) | - | - | 20 W | - | 7V ~ 26V | - | Buck, Flyback | 50kHz | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | Non-Isolated | 650V | 8 V | - | ||
![]() LCS7262C-TL Power Integrations | In Stock | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24C | - | + 105 C | Power Integrations | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | -40°C ~ 105°C (TA) | - | Converters | 120 W | 5.8 A | 10.8V ~ 385V | Frequency Control, Soft Start | Flyback, Secondary Side SR | 90kHz, 120kHz, 180kHz, 240kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 600V | 13.2 V | 5.17 V | ||
![]() FSFR1600XSL Fairchild | 219 | - | - | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | 9-SIP (L forming) | - | - | Fairchild Semiconductor | - | - | Bulk | Active | -40°C ~ 130°C (TJ) | FSFR-XS | - | 160 W | - | 10V ~ 25V | Frequency Control | Half-Bridge | Up to 300kHz | Yes | Current Limiting, Over Temperature, Over Voltage | 50% | Isolated | 500V | 12.5 V | - | ||
![]() UCC2809P-1 Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | UCC2809 | - | Unitrode | - | - | Bulk | Active | -55°C ~ 150°C (TJ) | - | - | - | - | 8V ~ 19V | Frequency Control, Soft Start | Boost, Flyback, Forward | 1MHz | No | - | 70% | Isolated | - | 10 V | - | ||
![]() UCC3808APW-1 Unitrode | 1848 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | Unitrode | - | - | Tube | Obsolete | -55°C ~ 150°C (TJ) | - | - | - | - | 8.3V ~ 15V | Frequency Control | Boost, Buck, Half-Bridge, Push-Pull | 1MHz | - | - | 49% | Isolated | - | 12.5 V | - | ||
![]() UC2865N Unitrode | 406 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | UC286 | - | Unitrode | - | - | Bulk | Active | -25°C ~ 85°C (TA) | - | - | - | - | 10.5V ~ 22V | Soft Start | Full-Bridge, Half-Bridge, Push-Pull | 10kHz ~ 1MHz | Yes | - | - | Non-Isolated | - | 16.5 V | - | ||
![]() FSFR1800L Fairchild | 20 | - | - | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | 9-SIP (L forming) | FSFR18 | - | Fairchild Semiconductor | - | - | Bulk | Active | -40°C ~ 130°C (TJ) | FSFR | - | 260 W | - | 11.3V ~ 25V | EN, Frequency Control | Half-Bridge | Up to 300kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50% | Isolated | 500V | 14.5 V | - | ||
![]() KA3842BD Fairchild | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | KA3842 | - | Fairchild Semiconductor | - | - | Tube | Obsolete | 0°C ~ 70°C (TA) | - | - | - | - | 12V ~ 25V | Frequency Control | - | Up to 500kHz | No | - | 97% | - | - | 16 V | - | ||
![]() KA3843BDTF Fairchild | 2405 | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | KA3843 | - | Fairchild Semiconductor | - | - | Bulk | Obsolete | 0°C ~ 70°C (TA) | - | - | - | - | 12V ~ 25V | Frequency Control | - | Up to 500kHz | No | - | 97% | - | - | 8.4 V | - | ||
![]() UCC2808APW-1G4 Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | Unitrode | - | - | Bulk | Active | -55°C ~ 150°C (TJ) | - | - | - | - | 8.3V ~ 15V | Frequency Control | Full-Bridge, Half-Bridge, Push-Pull | 1MHz | No | - | 49% | Isolated | - | 12.5 V | - | ||
![]() UCC2580DTR-4 Unitrode | 10033 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | UCC2580 | - | Unitrode | - | - | Bulk | Active | -55°C ~ 150°C (TJ) | - | - | - | - | 8.5V ~ 15V | Soft Start | Flyback, Forward | - | No | - | 66% | Isolated | - | 15 V | - | ||
![]() FS6X0720RJ Fairchild | In Stock | - | - | Surface Mount | TO-263-7, D²Pak (6 Leads + Tab), TO-263CB | D²PAK-6 | - | - | Fairchild Semiconductor | - | - | Bulk | Obsolete | -25°C ~ 85°C (TA) | FPS™ | - | 26 W | - | 9V ~ 35V | - | Flyback, Forward | 300kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 200V | 15 V | - | ||
![]() MAX5974EETE G3U Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX597 | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | -40°C ~ 85°C (TA) | - | - | - | - | 7V ~ 26V | EN, Frequency Control, Soft Start, Sync | Flyback | 100kHz ~ 600kHz | No | Current Limiting, Over Temperature, Short Circuit | 80% | Non-Isolated | - | 16 V | - | ||
![]() UCC2810DWG4 Unitrode | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | UCC2810 | - | Unitrode | - | - | Bulk | Active | 0°C ~ 70°C (TA) | - | - | - | - | 8.3V ~ 11V | Frequency Control, Sync | Boost, Flyback, Forward | 1MHz | No | - | 49% | Isolated | - | 11.3 V | - | ||
![]() UCC3889NG4 Unitrode | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | UCC388 | - | Unitrode | - | - | Bulk | Active | 0°C ~ 70°C (TA) | - | - | - | - | 6.3V ~ 9.3V | - | Flyback | - | No | Short Circuit | - | Non-Isolated | - | 8.4 V | - | ||
![]() INN4076C-H183-TL Power Integrations | 29 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4076 | - | Power Integrations | - | - | Tape & Reel (TR) | Active | -40°C ~ 105°C (TA) | InnoSwitch™4-CZ | - | 115 W | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | ||
![]() INN4577F-H342-TL Power Integrations | 34 |
| - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | InSOP-T28D | - | - | Power Integrations | - | - | Tape & Reel (TR) | Active | -40°C ~ 105°C (TA) | InnoSwitch™4-Pro | - | 145 W | - | 85V ~ 265V | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | - | ||
![]() MR4520-7101 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |