- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input / Supply Voltage - Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | SwitchingFrequency | Operating Temperature | Packaging | Series | Part Status | Power (Watts) | Base Part Number | Output Voltage | Operating Supply Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INN4176C-H191-TL Power Integrations | 8 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4176 | - | - | Power Integrations | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 200 W | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | ||
![]() STR-A6063HZ Sanken | 37 |
| - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | Sanken | - | - | Tube | Active | - | -40°C ~ 125°C (TA) | - | - | - | 40 W | - | - | - | 8.5V ~ 32V | - | Soft Start | Flyback | 100kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 700V | 47 V | ||
![]() UCC3802PW Unitrode | 338 |
| - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | UCC3802 | - | - | Unitrode | - | - | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 8.3V ~ 12V | - | Frequency Control | Boost, Buck, Flyback, Forward | Up to 1MHz | No | Current Limiting | 99% | - | - | 12.5 V | ||
![]() LX1554CM Microsemi | In Stock | - | - | - | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Obsolete | - | LX155* | - | - | 10 V ~ 30 V | - | Frequency Control | Boost, Buck, Flyback, Forward | 500kHz | No | Current Limiting | 48% | Isolated | -- | 16V | ||
![]() INN4174C-H190-TL Power Integrations | 15 |
| - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | InSOP-24D | INN4174 | - | - | Power Integrations | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-CZ | - | 170 W | - | - | - | - | - | Frequency Control, Soft Start | Flyback, Secondary Side SR | 50kHz ~ 140kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | ||
![]() IW350-02AB Renesas | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW703-45-01 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW2206-00 Renesas | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW2206-11 Renesas | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW676-00C Renesas | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW2206-10 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9802-30 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW350-30AB Renesas | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW611-00 Renesas | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | ||
![]() IW9802-04 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9860-11 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9801-11 Renesas | In Stock | - | - | - | SOIC-10 | - | - | - | + 150 C | - | - 40 C | SMD/SMT | - | - | 100 kHz | - | - | - | - | - | - | 3.3 V to 21 V | - | - | - | - | Flyback | - | - | - | - | - | - | - | ||
![]() IW1797-39 Renesas | In Stock | - | - | - | SOIC-8 | - | - | 16 V | + 85 C | - | - 40 C | SMD/SMT | - | - | 140 kHz | - | - | - | - | - | - | - 300 mV to 18 V | 3.5 mA | - | - | - | Flyback | - | - | - | - | - | - | - | ||
![]() INN4377F-H341-TL Power Integrations | In Stock | - | - | Surface Mount | 28-PowerSMD Module (0.425, 10.80mm Width), 20 Leads | InSOP-T28D | - | - | - | Power Integrations | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 105°C (TA) | - | InnoSwitch™4-Pro | - | 145 W | - | - | - | 85V ~ 265V | - | EN, Frequency Control, Soft Start | Flyback, Secondary Side SR | 60kHz ~ 80kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit, UVLO | - | Isolated | 750V | - | ||
![]() UCC2813PW-2 Unitrode | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | - | - | - | Unitrode | - | - | Bulk | Active | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | 8.3V ~ 12V | - | Frequency Control | Boost, Flyback, Forward | 1MHz | Yes | - | 99% | Non-Isolated | - | 12.5 V |