- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Input Bias Current | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSGM300N ON Semiconductor | 4912 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 23 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 851mg | - | - | - | -40°C~125°C TJ | Tube | 2015 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 1.8Ohm | Tin (Sn) | - | - | 40W | - | - | 1.5W | DUAL | - | - | 1 | - | - | - | - | - | FSGM300 | - | - | 2 | - | - | - | - | 22.5V | 14V | - | - | - | SWITCHING CONTROLLER | 1.5mA | 1.5mA | - | 1.5W | 1.6A | 7.7V~26V | 2mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | 26ns | - | - | 25 ns | 26V | SINGLE | - | - | 30W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | 77% | Isolated | - | 12V | 650V | - | - | 9.415mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSL116HR ON Semiconductor | 1490 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930mg | - | - | - | -40°C~105°C TA | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | 14W | 16W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | FSL116 | - | - | 1 | - | - | - | - | - | 14V | - | 265V | - | SWITCHING CONTROLLER | - | 2.5mA | 1A | 1.5W | 1A | 8V~26V | 3.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | 14W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | 77% | Isolated | - | 12V | 650V | 3.68mm | - | 9.83mm | 6.67mm | - | No | - | ROHS3 Compliant | - | ||
![]() FAN7602BMX ON Semiconductor | 13000 | - | Datasheet | 36 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | 48W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 65kHz | 30 | FAN7602 | - | - | - | - | 12V | - | - | - | 14V | - | - | - | SWITCHING CONTROLLER | - | 1mA | - | - | - | 8V~20V | 1.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | 0.6A | - | - | - | - | PULSE WIDTH MODULATION | 45ns | - | - | 35 ns | - | SINGLE | - | - | - | No | Over Load, Over Voltage | 75 % | - | - | 75% | Isolated | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC35706D Texas Instruments | 27 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | - | 1MHz | - | UCC35706 | 8 | - | 1 | - | 300mV | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | 4.2mA | - | - | 20mA | 8V~15V | - | - | - | - | - | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 10ns | 5mA | - | 10 ns | 30V | BUCK-BOOST | - | - | - | No | Current Limiting | 93 % | - | - | 93% | Isolated | - | 12V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28083DR Texas Instruments | 101 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | - | UCC28083 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~15V | - | - | - | Frequency Control | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | - | No | Current Limiting | 50 % | - | - | 49% | Isolated | - | 12.5V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSL136MRTWDTU ON Semiconductor | 780 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 2.752g | - | 20 ns | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 4Ohm | Tin (Sn) | - | - | - | - | 35W | 50W | ZIG-ZAG | - | NOT SPECIFIED | - | - | - | not_compliant | - | NOT SPECIFIED | FSL136 | - | - | 1 | Not Qualified | - | - | - | - | - | - | 265V | - | SWITCHING CONTROLLER | - | 400μA | 3A | 50W | 1.89A | 7.5V~26V | 500μA | - | 12 ns | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | - | - | - | - | - | - | - | - | - | 35W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 73 % | - | - | 67% | Isolated | - | 12V | 650V | 16.07mm | - | 10.16mm | 4.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC2809D-2 Texas Instruments | 1338 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | UCC2809 | 8 | - | 1 | - | 800mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | - | - | - | - | - | No | - | 70 % | - | - | 70% | Isolated | - | 10V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2809D-1 Texas Instruments | 1338 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | UCC2809 | 8 | - | 1 | - | 800mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | - | - | - | - | - | No | - | 70 % | - | - | 70% | Isolated | - | 10V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6598D STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 200.686274mg | 600V | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | L6598 | 16 | - | - | - | 618V | - | 450mA | - | 12V | 2 | - | - | SWITCHING CONTROLLER | - | - | - | - | 450mA | 8V~16.6V | 25mA | - | - | EN | 8.7V | Half-Bridge | - | - | - | 400kHz | 14.6V | - | - | RESONANT CONTROL | - | - | - | - | - | PUSH-PULL | - | - | - | No | - | 52 % | - | - | 50% | Isolated | - | 10.7V | - | 1.64mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1200P100G ON Semiconductor | 3605 | - | Datasheet | 16 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | -25°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 550mW | DUAL | - | 260 | 1 | - | 2.54mm | - | 100kHz | 40 | NCP1200 | 8 | - | 1 | - | - | Voltage | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 16V Max | 4.9mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | - | 28 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Short Circuit | 80 % | - | 20nA | - | Isolated | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3B0365JFKLA1 Infineon Technologies | 641 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | -25°C~130°C TJ | Tube | 2003 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | 10W | 22W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | ICE3B0365 | 8 | - | - | - | 650V | - | - | - | 18V | - | - | - | SWITCHING REGULATOR | - | - | - | - | 300A | 10.3V~26V | - | - | - | Soft Start | 10.3V | Flyback | - | CURRENT-MODE | - | 67kHz | 26V | - | - | PULSE WIDTH MODULATION | 30ns | - | 650V | 30 ns | - | SINGLE | 650V | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 75% | Isolated | - | 18V | - | - | 4.37mm | 9.52mm | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC38HC44YM-TR Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38HC44 | - | - | 1 | - | - | - | - | - | - | - | - | 20V | - | - | - | - | - | 1kA | 9V~20V | 6mA | - | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | 20ns | - | - | 15 ns | - | - | - | 500kHz | - | Yes | - | 50 % | - | - | 50% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC38HC44YM Microchip Technology | 88 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38HC44 | - | - | 1 | - | 5V | - | - | - | - | - | - | 20V | - | 4mA | - | - | - | 1A | 9V~20V | - | - | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | 20ns | - | - | 15 ns | - | - | - | - | - | Yes | - | 50 % | Isolated | - | 50% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSQ0165RN ON Semiconductor | 26 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 851mg | - | - | - | -40°C~85°C TA | Tube | 2015 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 10Ohm | Tin (Sn) | - | - | - | - | - | 15W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | 55.6kHz | NOT SPECIFIED | FSQ0165 | - | - | 1 | Not Qualified | 700V | - | - | - | 15V | - | - | - | SWITCHING REGULATOR | - | 3mA | - | 1.5W | 800mA | 8V~20V | 5mA | 15W | - | Sync | 9V | Flyback | - | CURRENT-MODE | - | 55kHz~67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | 13W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67 % | - | - | - | Isolated | - | 12V | 650V | 3.68mm | - | 9.83mm | 6.67mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR0680VJZXKLA1 Infineon Technologies | 4000 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 39W | 82W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~27V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | Halogen Free | - | - | - | 800V | - | - | - | 800V | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | - | 17V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSQ0765RSWDTU ON Semiconductor | 50 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 1.6g | - | 63 ns | - | -25°C~85°C TA | Tube | 2006 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.6Ohm | Tin (Sn) | - | - | 90W | - | 80W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSQ0765 | - | - | 1 | - | - | - | - | 20V | 10V | - | - | - | SWITCHING CONTROLLER | - | 3mA | 2.5A | 45W | 2.2A | 8V~20V | 5mA | - | 27 ns | Sync | - | Flyback | - | CURRENT-MODE | - | 48kHz~67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 20V | SINGLE | - | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | - | Isolated | - | 12V | 650V | 16.07mm | - | 10.16mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VIPER28LN STMicroelectronics | 30000 | - | Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 16W | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | VIPER28 | 7 | R-XDIP-T7 | - | Not Qualified | - | - | - | - | 14V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.5V~23.5V | - | - | - | - | 8.5V | Flyback | - | CURRENT-MODE | 0.85A | 60kHz | 23.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Isolated | 800V | 14V | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1253BSN100T1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | 100kHz | - | - | 6 | - | 1 | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 3.1mA | - | - | 500mA | 8.8V~28V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | - | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 30 ns | - | SINGLE | - | - | - | No | Over Voltage, Short Circuit | 84 % | - | - | 80% | Isolated | - | 18V | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3125AKTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | - | R-PDSO-G6 | 1 | - | - | - | - | - | 16V | - | - | - | SWITCHING CONTROLLER | 1.2A | - | - | - | 350mA | 10V~25V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | Isolated | - | 15.8V | - | - | - | 2.96mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1053ST136T3G ON Semiconductor | 401 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 136kHz | 40 | NCP1053 | 4 | - | 1 | - | - | - | - | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | Flyback | -300mV | VOLTAGE-MODE | 2A | - | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | 1.57mm | - | 6.5mm | 3.7mm | - | No | - | ROHS3 Compliant | Lead Free |