- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC28221PWR Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 76.997305mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | 2MHz | - | UCC28221 | 20 | - | 2 | - | 400mV | - | 12V | - | - | DUAL SWITCHING CONTROLLER | - | - | - | 10mA | 8.4V~14.5V | - | - | Soft Start | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 10ns | - | 10 ns | 48V | PUSH-PULL | No | Current Limiting, Over Voltage | 77 % | - | - | 75% | Isolated | - | 13V | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() UCC25701DG4 Texas Instruments | In Stock | - | - | - | - | - | - | SOIC | YES | 14 | - | 122.413241mg | - | 700kHz | - | - | - | - | e4 | - | - | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 700kHz | - | - | 14 | - | 1 | - | - | - | 11V | INDUSTRIAL | 15V | SWITCHING CONTROLLER | - | - | - | - | - | - | 100mA | - | 400mV | - | Boost, Flyback | - | VOLTAGE-MODE | - | 700kHz | - | - | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | - | SINGLE | - | - | 100 % | 100 % | - | - | - | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | No | RoHS Compliant | Lead Free | ||
![]() NCP1203D100R2 ON Semiconductor | 24600 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 500V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | SMARTMOS™ | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | 100kHz | 30 | NCP1203 | 8 | - | 1 | - | - | 16V | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 7.8V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | No | Over Load, Over Temperature, Short Circuit | 80 % | - | - | 80% | Isolated | - | 12.8V | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() L6590ED STMicroelectronics | 169 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-Mini DIP | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 15W | - | - | 15W | - | - | - | - | - | - | - | - | - | L6590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~18V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 70% | Isolated | 700V | 14.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1731TS/1H NXP USA Inc. | 50 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-74, SOT-457 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | GreenChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V~30V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | - | - | 80% | Isolated | - | 21.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KA5M0365RN ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | - | -40°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 3.6Ohm | - | 85°C | -40°C | - | - | - | 75W | - | - | - | - | - | - | - | - | - | KA5M0365 | - | - | 1 | - | 5.2V | 8.1V | - | - | - | - | - | 7mA | 75W | 3A | 9V~30V | 7mA | - | - | - | - | Flyback, Forward | - | - | - | 67kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 77% | - | 650V | 15V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() UC3877DWPTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | 28 | EAR99 | - | - | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | unknown | 1MHz | NOT SPECIFIED | UC3877 | 28 | - | 4 | Not Qualified | 1.7V | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~20V | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | RESONANT CONTROL | - | - | - | 20V | PHASE-SHIFT | - | Current Limiting | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() UC2876NG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | 2.259996g | - | - | -25°C~85°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | 1MHz | NOT SPECIFIED | UC2876 | 20 | - | 4 | Not Qualified | 1.7V | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~20V | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | RESONANT CONTROL | - | - | - | 20V | PHASE-SHIFT | - | Current Limiting | - | - | - | 100% | Non-Isolated | - | 15.25V | - | - | 5.08mm | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() TOP202YAI Power Integrations | 8998 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | 3 | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | 75W | - | - | 30W | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | 5.8V | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | 4.5V | VOLTAGE-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Either | 700V | - | 85V | 9.15mm | - | 10.4mm | 4.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FT838D2-BL-RT Fremont Micro Devices Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6V~30V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Open Circuit, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 17.6V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UC3825BDWG4 Texas Instruments | In Stock | - | - | - | - | - | - | SOIC | YES | 16 | - | 473.692182mg | - | - | - | - | - | - | e4 | - | - | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | - | 16 | - | 2 | - | 5.1V | - | 12V | COMMERCIAL | 22V | SWITCHING CONTROLLER | - | - | - | - | - | - | 200mA | - | 2V | 11V | Flyback, Push-Pull, Boost | - | VOLTAGE-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 20ns | 36mA | 20 ns | - | - | - | - | 50 % | 50 % | - | - | - | - | - | - | 2.35mm | - | 10.28mm | 7.52mm | No | RoHS Compliant | Lead Free | ||
![]() NCP1051P136G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 40W | DUAL | - | 260 | 1 | - | 2.54mm | - | 136kHz | 40 | NCP1051 | 7 | R-PDIP-T8 | 1 | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | - | Flyback | -300mV | VOLTAGE-MODE | 2A | - | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | 3.44mm | - | 10.16mm | 6.6mm | No | RoHS Compliant | Lead Free | ||
![]() BM2P051F-GE2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | - | -40°C~105°C TA | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | SEATED HT-CALCULATED | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.9V~26V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 26V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | - | - | - | 75% | Either | 650V | 13.5V | - | - | 1.71mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() TEA1733P/N1,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | GreenChip™ | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | 75W | - | 8542.39.00.01 | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | TEA1733 | 8 | R-PDIP-T8 | - | - | 10.5V | - | 20V | - | - | SWITCHING CONTROLLER | - | - | - | - | 12V~30V | - | - | - | - | 12V | Flyback | - | CURRENT-MODE | - | 66.5kHz | 30V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | - | - | 72% | Isolated | - | 20.6V | - | - | 4.2mm | 9.5mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() TOP255PG Power Integrations | 1000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | - | - | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 30W | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() UCC3895QG3 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | - | - | -55°C~150°C TJ | Tube | - | - | e3 | yes | Obsolete | 2 (1 Year) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | QUAD | J BEND | 260 | 1 | - | 1.27mm | - | 1MHz | - | UCC3895 | 20 | - | 4 | - | 250mV | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 10mA | 10V~16.5V | - | - | Frequency Control, Soft Start, Sync | - | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | PHASE-SHIFT | No | - | 100 % | - | - | 100% | Isolated | - | 11V | - | - | - | 8.965mm | 8.965mm | - | ROHS3 Compliant | Lead Free | ||
![]() UCC38C42DGKG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | VSSOP | - | 8 | - | 25.996513mg | - | - | - | Rail/Tube | - | - | - | yes | - | 2 (1 Year) | 8 | EAR99 | - | - | 70°C | 0°C | - | ALSO OPERATES IN CURRENT MODE | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 15V | COMMERCIAL | 18V | SWITCHING CONTROLLER | 2.3mA | - | - | - | - | - | 200mA | - | 18V | - | Flyback, Boost | - | VOLTAGE-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 20 ns | 18V | SINGLE | - | - | 100 % | 100 % | - | - | - | - | - | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() UCC2804PWTRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | TSSOP | - | 8 | - | - | - | 1MHz | - | Tape & Reel (TR) | - | - | e4 | yes | - | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 10V | INDUSTRIAL | - | SWITCHING CONTROLLER | - | - | - | - | - | - | 1A | - | 1V | 9V | Boost, Flyback | - | CURRENT-MODE | - | 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | - | 44 ns | - | SINGLE | - | - | 50 % | 49 % | - | - | - | - | - | - | - | - | 4.4mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() TNY377GN-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | - | MATTE TIN | - | - | 23.5W | - | 8542.39.00.01 | 28W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8/7 | - | - | - | - | - | 2.2V | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | EN | - | 1.8V | Flyback | - | - | 0.638A | 132kHz~264kHz | 2.6V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 65% | Isolated | 700V | - | - | - | 3.68mm | - | 6.35mm | No | RoHS Compliant | - | ||
![]() NCP1011ST65T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | - | 30 | NCP1011 | 4 | - | - | Not Qualified | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead |